- Manufacturer
- Series
- Connector - Sensor
- Termination
- Part Status
- Cable Length
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Positions
- Packaging
- Published
- RoHS Status
- Connector Type
Attribute column
Categories
Sensor Cable - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Surface Mount Land Size | Base Product Number | Case Size | Case Style | CoilResistance | Connections | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting Styles | Number of I/Os | Number of Macrocells | Package | Primary Material | Product Status | Range | Shaft Type | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Programmable Type | Inductance | DC Resistance (DCR) | Polarization | Shell Size, MIL | Spread Spectrum Bandwidth | Q @ Freq | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Voltage Supply - Internal | Coil Insulation | Delay Time tpd(1) Max | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2210502591 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210500848 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210508396 Molex | In Stock | - | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210504133 Molex | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | United Chemi-Con | - | - | - | Bulk | - | Active | - | - | 75 V | - | -40°C ~ 85°C | U36D | 3.000 Dia (76.20mm) | -10%, +50% | - | - | - | - | - | General Purpose | 47 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.252 (31.80mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.134 (105.00mm) | - | - | ||
![]() 1210508964 Molex | In Stock | - | - | Through Hole | - | - | - | - | - | 121050 | - | - | 5.76 kOhms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 20 A | 4.8 VDC | - | Sealed - Flux Protection | - | Class F | - | - | - | - | - | - | - | - | - | ||
![]() 2210507089 Molex | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | PV70L | - | - | - | - | Gold | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Metal | Active | - | - | - | - | -55°C ~ 200°C | PV | - | - | Crimp | Receptacle, Female Sockets | - | 6 | - | - | - | Bayonet Lock | - | - | N (Normal) | - | - | - | - | - | Electroless Nickel | 10-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 2210508573 Molex | In Stock | - | - | Surface Mount | 160-LQFP | - | - | 160-TQFP (24x24) | - | CY37192 | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | 125 | 192 | Bag | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | Ultra37000™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | 10 ns | - | - | - | - | - | - | - | - | ||
![]() 2210502657 Molex | In Stock | - | - | Surface Mount | 4-SMD, J-Lead | - | - | 4-SMD | - | 221050 | - | - | - | - | - | - | 5A | 10MHz | 100 kHz | - | - | - | Alloy Powder | Eaton - Electronics Division | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | - | - | - | - | - | 4.1 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 µH | 52.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 (11.60mm) | - | AEC-Q200 | ||
![]() 1210504400 Molex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | Strip | - | Active | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | 38 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() 2210506570 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | BEI Sensors | - | - | Molex | Shafted | - | - | Bulk | - | Active | - | Single Ended | - | - | 0 to 70 Degrees C | * | - | - | 10 Pin Connector, Side Exit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~28 VDC | Yes | IP66 | Not Included | - | - | - | ||
![]() 2210503061 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | 6 | Lower Mount | - | 1/2 NPT | - | - | - | - | - | - | US Gauge | 358033 | - | Molex | - | - | - | Bulk | - | Active | 0-300 psi | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210509167 Molex | In Stock | - | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210507782 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210503589 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210506182 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210505902 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210508821 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210504988 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210501741 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210501811 Molex | In Stock | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |