- Manufacturer
- Accessory Type
- Features
- Shell Size - Insert
- Color
- Material
- Width
- Height
- Series
- Length
- Mfr
- Package
- Product Status
Attribute column
Categories
Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Weight | Body Material | Approvals | Base Product Number | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material of contact surface | Mfr | Package | Pollution degree | Product Status | Voltage, Rating | Series | Interface | Number of Ports | Temperature Range | Communication Protocol | Operating Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1202470010 Molex | In Stock | - | - | - | - | - | - | - | 120247 | - | - | - | - | Molex | Bulk | - | Active | - | * | - | - | - | - | - | - | ||
![]() 1202520049 Molex | In Stock | - | - | - | - | - | - | - | 120252 | - | - | - | - | Molex | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
![]() 1200540112 Molex | In Stock | - | - | - | - | - | - | - | 120054 | - | - | - | - | Molex | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | ||
![]() 935702003 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | 12 | - | - | 24V dc | - | ||
![]() 935702004 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | 12 | - | - | 24V dc | - | ||
![]() 2818950000 Weidmuller | 21 |
| - | - | - | - | - | - | - | IP67 | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | ||
![]() 8MB12Z-4P2-2/S90 TURCK | In Stock | - | - | 5 | - | - | Plastic | UL | - | - | Turck | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | U0878-83 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
![]() SIG200-0A0512200 SICK | In Stock | - | - | - | Zinc | 520g | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | 4 | –40 → +55 °C | IO-LINK | 18 → 30V dc | IP67 | ||
![]() VB80-N7X9-5 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | IP67 | ||
![]() VB80-N7X9-CS12 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
![]() 8MBV12-5P3-3-CSMSV19 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
![]() 6MB12Z-5-25 TURCK | In Stock | - | - | 5 | - | - | Plastic | UL | - | - | Turck | UX05230 | - | - | - | - | - | 60 VDC | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4-6.4-RSM120 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4-2.2-RSM120 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | UX07161 | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | IP67 | ||
![]() 4MBV12-4P2-CSV12 TURCK | In Stock | - | - | 5 | - | - | Stainless Steel | - | - | - | Turck | U0943-96 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
![]() 4MB12Z-4P2-CS12 TURCK | In Stock | - | - | 5 | - | - | Plastic | UL | - | - | Turck | E8026487 | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | IP67 | ||
![]() VB40-H1141/CS10837 TURCK | In Stock | - | - | 5 | - | - | Plastic | - | - | - | Turck | U0967-24 | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-5P3-1-RSM190 TURCK | In Stock | - | - | 5 | - | - | Plastic | UL | - | - | Turck | U-57267 | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | IP67 |