- Manufacturer
- Series
- Type
- Operating Temperature
- Package / Case
- Mfr
- Package
- Product Status
- Size / Dimension
- Current @ Pmpp
- Voltage @ Pmpp
- Power (Watts) - Max
- Voltage - Open Circuit
Attribute column
Categories
Solar Cells
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Base Product Number | Brand | Cable entry | Current Short Circuit (Isc) | Degree of protection (IP), front side | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Isc - Short Circuit Current | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | RoHS | Rohs Code | Type of control element | Type of electrical connection of main circuit | Voc - Open Circuit Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Termination Style | Output Voltage | Product Type | Product | Features | Voltage @ Pmpp | Power (Watts) - Max | Current @ Pmpp | Voltage - Open Circuit | Product Category | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1010 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1822G IXYS Integrated Circuits Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | - | - | - | - | - | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS535 Excelitas Technologies Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EXCELITAS TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5853 Adafruit Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM-1816CA Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | 96.7 x 56.7 x 1.3mm | - | - | - | - | - | +60°C | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amorphous Solar Cell | - | - | - | - | - | - | - | - | 1.3mm | - | - | - | - | - | - | - | - | - | - | - | - | 96.7mm | 56.7mm | - | ||
![]() RPL12/24M-200-255LE Tycon Systems | 985 |
| - | Gold | Bulkhead, Front Side Nut, Panel | Cells | 18 | - | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | Tape & Box (TB) | - | Active | - | Compliant | - | - | - | - | -30°C ~ 60°C | Bulk | RemotePro® MPPT | 64.921 L x 39.055 W (1649.00mm x 992.00mm) | - | - | Crimp | - | Receptacle | - | - | 18 | 175 °C | -65 °C | - | Threaded | - | - | - | - | - | - | - | - | Shielded | 24 V | 255 W | 30 A | - | - | - | - | - | Environment Resistant | ||
![]() RPPL1224-18-15 Tycon Systems | 2104 |
| - | - | - | Cells | - | - | Advanced Energy | - | - | - | - | 1 | - | - | Advanced Energy | - | - | Tycon Systems Inc. | - | - | Retail Package | - | Active | - | - | - | - | - | - | -30°C ~ 60°C | - | RPPL-SM | 0.492 Dia x 14.606 L (12.50mm x 371.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | 12 V | 3.2 W | 1.5 A | - | Non-Isolated DC/DC Converters | - | - | - | - | ||
![]() AM-1815CA Sanyo | In Stock | - | - | - | - | - | - | - | - | Side | - | IP40 | 58.1 x 48.6 x 1.3mm | - | - | - | - | - | +60°C | - | - | -10°C | - | - | - | 250 | Compliant | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | Amorphous Solar Cell | - | - | 60 °C | -10 °C | - | - | - | - | 1.3mm | - | - | 4.9 V | - | - | - | - | - | - | - | - | - | 58.1mm | 48.6mm | - | ||
![]() RPPL12-18-15 Tycon Systems | 2304 |
| - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | Retail Package | - | Active | - | Compliant | - | - | - | - | -30°C ~ 60°C | Tape & Reel (TR) | RPPL-SM | 0.492 Dia x 14.606 L (12.50mm x 371.00mm) | 0.1 % | 2 | - | 25 ppm/°C | - | - | 38.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 150 mW | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 12 V | 3.2 W | 20 A | - | - | 457.2 µm | 1.6256 mm | 812.8 µm | - | ||
![]() TPSK12/24M-170W Tycon Systems Inc. | 981 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | Box | - | Active | - | - | - | - | - | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSK12-35W Tycon Systems Inc. | 2035 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | Box | - | Active | - | - | - | - | - | - | - | - | TPSK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCSC491B6 TDK Corporation | 332 |
| - | - | - | Cells | - | - | TDK | - | - | - | - | 200 | - | 30 uA | TDK | + 60 C | - | TDK Corporation | - 20 C | - | Bulk | - | Active | - | Details | - | - | - | 4.2 V | -20°C ~ 60°C | Bulk | BCS | 1.732" L x 1.181" W x 0.007" H (44.00mm x 30.00mm x 0.18mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | Power | - | - | - | SMD/SMT | - | Solar Panels & Solar Cells | Solar Cells | - | 2.6 V | - | 30 μA | 4.2 V | Solar Panels & Solar Cells | - | 44 mm | 30 mm | - | ||
![]() BCS2717B6 TDK Corporation | 72 |
| - | - | - | Cells | - | - | TDK | - | - | - | - | 350 | - | - | TDK | + 60 C | - | TDK Corporation | - 20 C | - | Bag | - | Active | - | Details | - | - | - | 4.2 V | -20°C ~ 60°C | Bulk | BCS | 1.063" L x 0.669" W x 0.007" H (27.00mm x 17.00mm x 0.18mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | Power | - | - | - | - | - | Solar Panels & Solar Cells | Film Solar Cells | - | 2.6 V | - | 10 μA | 4.2 V | Solar Panels & Solar Cells | - | 27 mm | 17 mm | - | ||
![]() TPS-12-15W Tycon Systems Inc. | 46 |
| - | - | - | Cell (36) | - | TPS-12 | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | TPS-W | - | - | - | - | - | - | Monocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | ||
![]() AM-7A03CAR-DGK-T Panasonic - BSG | 23 |
| - | - | - | Cells | - | AM-7A03CAR | - | - | - | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Bulk | - | Active | - | - | - | - | - | - | -10°C ~ 60°C | - | Amorton | 5.910" L x 6.496" W x 0.079" H (150.00mm x 165.00mm x 2.00mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.25 W | 227 mA | 8.6 V | - | - | - | - | - | ||
![]() AM-1816CA-DGK-E Panasonic - BSG | 76 |
| - | - | - | Cells | - | AM-1816CA | - | - | 94 μA | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Box | - | Active | - | - | - | - | - | - | -10°C ~ 60°C | - | Amorton | 3.807" L x 2.232" W x 0.043" H (96.70mm x 56.70mm x 1.10mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | 252 μW | 84 μA | 4.9 V | - | - | - | - | - | ||
![]() AT-7666A-DGK-E Panasonic - BSG | 23 |
| - | - | - | Cells | - | AT-7666 | - | - | 175 mA | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Bulk | - | Active | - | - | - | - | - | - | -5°C ~ 40°C | - | Amorton | 5.748" L x 5.594" W x 0.158" H (146.00mm x 167.50mm x 0.40mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | 1.029 W | 343 mA | 4.7 V | - | - | - | - | - | ||
![]() AM-7E04CAR-DGK-T Panasonic - BSG | 23 |
| - | - | - | Cells | - | AM-7E04CAR | - | - | - | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Bulk | - | Active | - | - | - | - | - | - | -10°C ~ 60°C | - | Amorton | 5.910" L x 4.331" W x 0.079" H (150.00mm x 110.00mm x 2.00mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7 V | 801 mW | 104 mA | 12 V | - | - | - | - | - | ||
![]() AT-7664A-DGK-E Panasonic - BSG | 23 |
| - | - | - | Cells | - | AT-7664 | - | - | 52.9 mA | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Bulk | - | Active | - | - | - | - | - | - | -5°C ~ 40°C | - | Amorton | 2.874" L x 4.409" W x 0.158" H (73.00mm x 112.00mm x 0.40mm | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | 312 mW | 104 mA | 4.7 V | - | - | - | - | - | ||
![]() AM-8801CAR-DGK-T Panasonic - BSG | 1159 |
| - | - | - | Cells | - | AM-8801CAR | - | - | - | - | - | - | - | - | - | - | - | Panasonic - BSG | - | - | Box | - | Active | - | - | - | - | - | - | -10°C ~ 60°C | - | Amorton | 2.272" L x 2.169" W x 0.079" H (57.70mm x 55.10mm x 2.00mm) | - | - | - | - | - | Amorphous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V | 189 mW | 41.9 mA | 6.8 V | - | - | - | - | - |