- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- Series
- Package
- Mfr
- Product Status
- HTS Code
- Output Type
- Sensor Type
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Categories
Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Infrared Range | Response Time-Max | Slot Width-Nom | Gap Size | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPI-236-17 onsemi | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | ON SEMICONDUCTOR | - | 80 °C | -20 °C | - | Active | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | Transistor | - | 20 V | - | 0.000005 s | - | 2 mm | - | ||
![]() OPB891L11Z TT Electronics Resistors | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | TT ELECTRONICS PLC | - | 80 °C | -40 °C | - | Active | - | - | - | - | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | - | - | - | 100 nA | BJT | 30 V | - | - | - | 3.11 mm | 3.11 mm | - | ||
![]() OPB891L11Z TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS5904A Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | 100 °C | -40 °C | - | Obsolete | - | No | - | No | - | - | 8541.40.80.00 | 1 | not_compliant | SINGLE | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS5904A ams | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP641J Toshiba America Electronic Components | 26322 | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6515 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | MINIATURE, PLASTIC PACKAGE-6 | Obsolete | - | - | - | No | - | HIGH RELIABILITY | 8541.40.80.00 | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | - | 960 nm | 1 nA | - | - | - | YES | - | - | - | 20 V | ||
![]() PS8103L-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 15% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Obsolete | 0.08 W | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.05 A | 1.5 V | 0.008 A | 2500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM110F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.45 A | 1500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() OM-371-A8 Aleph America Corporation | In Stock | - | Datasheet | - | - | - | - | - | ALEPH AMERICA CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8101K-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Contact Manufacturer | 0.1 W | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.025 A | 2.2 V | 0.008 A | 2500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP520-2 Toshiba America Electronic Components | 2 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | 200% | TOSHIBA CORP | 2 | 85 °C | -25 °C | - | Obsolete | 0.1 W | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 2500 V | - | 100 nA | - | 55 V | - | - | - | - | - | - | ||
![]() PS201 AC Interface Inc | In Stock | - | Datasheet | - | - | - | - | - | AC INTERFACE INC | - | - | - | - | Transferred | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3134R Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 100% | - | PANASONIC CORP | 4 | 100 °C | -30 °C | - | Contact Manufacturer | 0.15 W | No | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.5 V | 0.05 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-107LF Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | - | KODENSHI AUK CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AG3M Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 100% | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -40 °C | - | Obsolete | 0.26 W | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.5 V | 0.05 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8741-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | 85 °C | -40 °C | SOP-16 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | 2 | unknown | SEPARATE, 2 ELEMENTS | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BHI160BP Bosch Sensortec | In Stock | - | Datasheet | - | - | - | - | - | ROBERT BOSCH GMBH | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSSC3136AE2T ZMDI | In Stock | - | Datasheet | - | - | - | - | - | ZENTRUM MIKROELEKTRONIK DRESDEN AG | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSG38A5111P OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |