- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- Series
- Package
- Mfr
- Product Status
- HTS Code
- Output Type
- Sensor Type
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Categories
Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Resistance | Terminal Finish | HTS Code | Number of Functions | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Configuration | Termination Type | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Overall Height | Sensors/Transducers Type | On-State Current-Max | Housing | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Operating Current-Max | Infrared Range | Color@Wavelength | Response Time-Max | Light Current-Nom | Slot Width-Nom | Gap Size | Reverse Breakdown Voltage-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC354N1A Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH211 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC904PB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | Obsolete | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB891P11Z TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-201 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | KODENSHI CORP | - | 70 °C | -10 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | 30 V | - | - | - | 0.0000068 s | - | - | 1 mm | - | - | ||
![]() PS8741-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 85 °C | -40 °C | - | SOP-16 | - | - | Transferred | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | 2 | compliant | - | - | - | 2 BANKS, DUAL SIMULTANEOUS OPERATION | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8741-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | 85 °C | -40 °C | - | SOP-16 | - | - | Transferred | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | 8541.40.80.00 | 2 | compliant | - | - | - | 2 BANKS, DUAL SIMULTANEOUS OPERATION | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH108 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | - | 100 °C | -40 °C | - | - | - | - | Obsolete | 0.1 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | 0.04 A | - | - | - | - | 100 nA | - | - | - | - | - | - | - | 0.00004 s | - | - | - | - | - | ||
![]() PS2711-1M-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 100% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | - | - | - | Contact Manufacturer | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | 0.05 A | 1.4 V | - | - | 0.04 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HOA1884-11 Honeywell Sensing and Control | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | HONEYWELL SENSING AND CONTROL | - | 100 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 0.0003 A | - | - | - | - | - | - | Transistor | - | 30 V | - | - | - | - | - | - | 3.1 mm | - | - | ||
![]() XV-3510CB Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 6 | - | SEIKO EPSON CORP | - | 80 °C | -20 °C | UNSPECIFIED | SOLCC8,.12 | SOLCC8,.12 | RECTANGULAR | Active | - | Yes | 3.3 V | 2.7 V | e4 | - | - | GOLD | 8542.39.00.01 | - | compliant | 5 mm | 3.2 mm | - | - | - | - | - | - | - | - | GYROSCOPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | ||
![]() OPB892N11Z TT Electronics Resistors | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | TT ELECTRONICS PLC | - | 80 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | compliant | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | - | - | - | - | - | 100 nA | - | BJT | 30 V | - | - | - | - | - | - | 3.11 mm | 3.11 mm | - | - | ||
![]() ICM-42602 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2833-04 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | - | PLASTIC, 2 PIN | - | - | Active | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | - | - | - | COMMON ANODE, 2 ELEMENTS | - | AVALANCHE PHOTODIODE | 2.8 mm | - | - | - | - | - | - | - | - | 960 nm | 0.01 nA | - | - | - | - | - | YES | - | - | 0.0065 mA | - | - | 10 V | - | ||
![]() TLP590B Toshiba America Electronic Components | 5 | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -25 °C | - | DIP-6/5 | - | - | End Of Life | - | Yes | - | - | e0 | No | - | TIN LEAD | 8541.40.80.00 | 1 | compliant | - | - | - | SINGLE | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLR13WBDW3HR ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | ROHM CO LTD | - | 85 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | e4 | Yes | - | GOLD OVER NICKEL | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | 0.02 A | - | 1.15 mm | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | ||
![]() ADT6501ARJP095 Analog Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 5 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | Obsolete | - | No | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 mA | - | - | - | - | - | - | - | - | ||
![]() LH1485AABTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | SMD-6 | - | - | Obsolete | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | 1 | not_compliant | - | - | - | SINGLE | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW-105C Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | ASAHI KASEI MICRODEVICES CORP | - | 110 °C | -40 °C | - | - | TSSOP4/6,.08 | RECTANGULAR | Not Recommended | - | - | - | - | - | - | 250 Ω | - | - | - | unknown | 2.1 mm | 1.25 mm | VOLTAGE OUTPUT | - | SOLDER | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | PLASTIC | - | - | - | - | 41-74mV | - | - | - | 20 mA | - | - | - | - | - | - | - | 0.55 mm | ||
![]() CH101-02ABRMINI InvenSense Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |