- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- Series
- Package
- Mfr
- Product Status
- HTS Code
- Output Type
- Sensor Type
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Categories
Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Shape | Number of Terminals | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Current rating | Body Length or Diameter | Output Type | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Screening Level | Forward Voltage-Max | Overall Height | Sensors/Transducers Type | On-State Current-Max | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | Operating Current-Max | Profile | Infrared Range | Color@Wavelength | Response Time-Max | Light Current-Nom | Slot Width-Nom | Gap Size | Reverse Breakdown Voltage-Min | Plating thickness | Body Height | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5991 Hamamatsu Photonics | In Stock | - | Datasheet | gold-plated | - | - | 2 | SQUARE | - | - | socket | 2x1 | 2.54mm | - | THT | 0.11 g | HAMAMATSU PHOTONICS KK | female | - | - | - | - | CERAMIC | - | - | Obsolete | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | 8541.40.80.00 | 1 | unknown | 1.5A | - | - | - | - | - | 10 mm | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | - | UL94V-0 | ||
![]() S9648 Hamamatsu Photonics | 500 | - | Datasheet | gold-plated | - | - | 6 | CYLINDRICAL | - | - | socket | 2x3 | 2.54mm | - | SMT | 0.29 g | HAMAMATSU PHOTONICS KK | female | - | 80 °C | -30 °C | - | PLASTIC PACKAGE-2 | - | - | Obsolete | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | 8541.40.80.00 | 1 | unknown | 1.5A | - | - | SINGLE | - | - | 5 mm | - | - | - | - | - | - | 60V | - | - | 560 nm | 50 nA | - | - | - | beryllium copper | NO | - | - | 0.00029 mA | - | - | 16 V | 0.254µm | - | UL94V-0 | ||
![]() S1087 Hamamatsu Photonics | In Stock | - | Datasheet | gold-plated | - | - | 96 | RECTANGULAR | - | - | socket | 2x48 | 2.54mm | - | THT | 5.76 g | HAMAMATSU PHOTONICS KK | female | - | 60 °C | -10 °C | - | - | - | - | Active | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | 8541.40.80.00 | 1 | unknown | 1.5A | - | - | SINGLE | - | AVALANCHE PHOTODIODE | - | - | - | - | - | - | - | 60V | - | - | 560 nm | 0.01 nA | - | - | - | beryllium copper | NO | - | - | 0.00016 mA | - | - | 10 V | 0.75µm | - | UL94V-0 | ||
![]() TLE5046IC-AK-LR Infineon Technologies AG | 20000 | - | Datasheet | gold-plated | NO | THROUGH HOLE MOUNT | 4 | - | 2 | - | socket | 1x4 | 2.54mm | - | THT | 0.34 g | INFINEON TECHNOLOGIES AG | female | - | 190 °C | -40 °C | UNSPECIFIED | - | - | RECTANGULAR | Active | - | Yes | - | straight | 20 V | 5.2 V | pin strips | -40...163°C | - | - | - | 8542.39.00.01 | - | compliant | 1.5A | 5.34 mm | DIGITAL VOLTAGE | - | - | - | - | - | AEC-Q100; ISO-26262 | - | - | SPEED/DIRECTION SENSOR | - | 60V | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | 3.71 mm | UL94V-0 | ||
![]() LS9J2M-2D/PG-T Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB892T11Z TT Electronics Resistors | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | TT ELECTRONICS PLC | - | - | 80 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | compliant | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | - | - | - | - | - | - | 100 nA | BJT | 30 V | - | - | - | - | - | - | 3.11 mm | 3.11 mm | - | - | - | - | ||
![]() S1336-5BQ Hamamatsu Photonics | 1200 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | SQUARE | - | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | TO-5, 2 PIN | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | HIGH RELIABILITY, HIGH SENSITIVITY | 8541.40.80.00 | 1 | unknown | - | - | - | SINGLE | - | - | 2.4 mm | - | - | - | - | - | - | - | 5 V | - | 960 nm | 0.03 nA | - | - | - | - | YES | - | 2e-7 s | 0.005 mA | - | - | 5 V | - | - | - | ||
![]() ST-SKLT ITW Lumex | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | LUMEX INC | - | - | 125 °C | -35 °C | - | - | - | - | Contact Manufacturer | 0.075 W | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880 nm | 100 nA | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | ||
![]() OCM201F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | 1 | 85 °C | -40 °C | - | - | - | - | Obsolete | 0.3 W | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | 1.3 V | - | - | 0.4 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM418F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | 2 | 85 °C | -40 °C | - | - | - | - | Obsolete | 0.4 W | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | 1.3 V | - | - | 0.15 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM227F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | 1 | 85 °C | -40 °C | - | - | - | - | Obsolete | 0.45 W | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | 1.3 V | - | - | 0.2 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G12180-020A Hamamatsu Photonics | 10 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | ROUND | - | InGaAs | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 100 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | 1 | unknown | - | - | - | SINGLE | - | PIN PHOTODIODE | 2 mm | - | - | - | - | - | - | - | 5 V | - | 1550 nm | 7.5 nA | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | ||
![]() XC31BPN20AMR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2861-1K-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | 200% | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | - | - | - | Obsolete | 0.12 W | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | 0.05 A | - | 1.4 V | - | - | 0.04 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC826C Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLSE1100 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MARKTECH OPTOELECTRONICS | - | - | 100 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 120 deg | - | - | 0.05 A | - | 2.4 V | 1.9 mm | - | - | - | 4 V | - | 623 nm | - | - | - | - | - | NO | Red | - | - | - | - | - | - | - | - | ||
![]() ADT6502ARJP085 Analog Devices Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 5 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1337-66BQ Hamamatsu Photonics | 650 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | SQUARE | - | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | e4 | SILVER | HIGH SENSITIVITY | 8541.40.80.00 | 1 | unknown | - | - | - | SINGLE | - | - | 5.8 mm | - | - | - | - | - | - | - | 5 V | - | 960 nm | 0.1 nA | - | - | - | - | YES | - | 0.000001 s | 0.027 mA | - | - | 5 V | - | - | - | ||
![]() PC846C Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY-SP155SRYG4 Apex Science & Engineering Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | APEX SCIENCE & ENGINEERING CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |