- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- Series
- Package
- Mfr
- Product Status
- HTS Code
- Output Type
- Sensor Type
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Categories
Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Semiconductor Material | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Number of Functions | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Power Supplies | Configuration | Termination Type | Viewing Angle | Optoelectronic Device Type | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | Sensors/Transducers Type | On-State Current-Max | Housing | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | Operating Current-Max | Infrared Range | Color@Wavelength | Response Time-Max | Slot Width-Nom | Gap Size | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP1203 Toshiba America Electronic Components | 1427 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | Amplifier | - | - | - | - | - | - | 5 mm | - | ||
![]() SP005822154 Infineon Technologies AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2057TB1C Blue Vector Systems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPG5074X Stanley Electric Co | In Stock | - | Datasheet | - | - | - | - | - | STANLEY ELECTRIC CO LTD | - | 85 °C | -30 °C | - | - | - | - | Obsolete | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | DIFFUSED | - | 2.8 V | 8.6 mm | - | - | - | 4 V | - | 560 nm | - | - | - | - | - | NO | Green | - | - | - | - | ||
![]() RT9726GU6 Richtek Technology Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | RICHTEK TECHNOLOGY CORP | - | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | Contact Manufacturer | - | Yes | - | EAR99 | NEGATIVE ppm/°C | - | - | 8542.39.00.01 | - | compliant | - | - | - | 7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 mA | - | - | - | - | - | - | ||
![]() ADT6502ARJP065 Analog Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | - | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | Obsolete | - | No | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085 mA | - | - | - | - | - | - | ||
![]() MCL-8-F Ruland Manufacturing Co Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1485AABTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | SMD-6 | - | - | Obsolete | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | 1 | not_compliant | - | - | - | - | SINGLE | - | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW-105C Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | ASAHI KASEI MICRODEVICES CORP | - | 110 °C | -40 °C | - | - | TSSOP4/6,.08 | RECTANGULAR | Not Recommended | - | - | - | - | - | 250 Ω | - | - | - | unknown | 2.1 mm | 1.25 mm | VOLTAGE OUTPUT | - | - | SOLDER | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | PLASTIC | - | - | - | - | 41-74mV | - | - | 20 mA | - | - | - | - | - | 0.55 mm | ||
![]() 102HD Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | - | - | Obsolete | - | No | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AG3VM Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 100% | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -40 °C | - | - | - | - | Obsolete | 0.26 W | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | 0.05 A | 1.5 V | - | - | 0.05 A | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG-207 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | KODENSHI CORP | - | 85 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | 5 mm | - | ||
![]() PP1191FB-1-TR Stanley Electric Co | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | Silicon | - | STANLEY ELECTRIC CO LTD | - | 85 °C | -30 °C | - | - | - | - | Obsolete | - | Yes | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | PIN PHOTODIODE | - | - | - | - | - | - | - | 12 V | - | - | 20 nA | - | - | - | - | - | - | - | - | - | - | ||
![]() 52M30-2000-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP626BV4 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2761-1M-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 50% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | - | - | - | Obsolete | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | 0.05 A | 1.4 V | - | - | 0.04 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2513L-1-V-F3 Renesas Electronics Corporation | 12767 | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLYU1002 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | - | - | - | MARKTECH OPTOELECTRONICS | - | 80 °C | -25 °C | - | - | - | - | Obsolete | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | 120 deg | - | - | 0.025 A | 2.5 V | 1.1 mm | - | - | - | 4 V | - | 590 nm | - | - | - | - | - | NO | Yellow | - | - | - | - | ||
![]() OPB891T11Z TT Electronics Resistors | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | TT ELECTRONICS PLC | - | 80 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | compliant | - | - | - | - | SINGLE | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | - | - | - | - | - | 100 nA | - | BJT | 30 V | - | - | - | - | 3.11 mm | 3.11 mm | - | ||
![]() TLP1002 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | - | 85 °C | -25 °C | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | 1e-7 s | - | 5 mm | - |