- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- Series
- Package
- Mfr
- Product Status
- HTS Code
- Output Type
- Sensor Type
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Categories
Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Semiconductor Material | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Output | Configuration | Optoelectronic Device Type | Size | Output Polarity | Forward Current-Max | Screening Level | Forward Voltage-Max | Overall Height | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Infrared Range | Color@Wavelength | Response Time-Max | Light Current-Nom | Gap Size | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB824A-A89 TT Electronics OPTEK Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP751(DR) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | Active | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FUS1881ESO FCI Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | FIRST COMPONENTS INTERNATIONAL | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS07/B05 AEG AEG Power Solutions BV | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH172-PL-B Anachip Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 3 | - | - | ANACHIP CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | SIP3,.03,50 | SIP3,.03,50 | Transferred | - | Yes | - | - | - | - | - | - | unknown | PASSIVE PULL-UP | - | - | - | INVERTING | - | - | - | - | - | - | - | - | - | - | -8 mT | 8 mT | 6 mA | - | - | - | - | - | - | ||
![]() HAL835UT-A-1-A-2-00 TDK Micronas GmbH | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 3 | - | - | MICRONAS SEMICONDUCTOR HOLDING AG | - | - | - | PLASTIC/EPOXY | SIP3,.03 | SIP3,.03 | Transferred | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | SINGLE-ENDED | - | - | 10 mA | - | - | - | - | - | - | ||
![]() HAL835UT-A-1-A-2-00 TDK Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 3 | - | - | TDK CORP | - | - | - | PLASTIC/EPOXY | - | SIP3,.03 | Not Recommended | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | SINGLE-ENDED | - | - | 10 mA | - | - | - | - | - | - | ||
![]() S1337-16BR Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RECTANGULAR | - | Silicon | - | HAMAMATSU PHOTONICS KK | - | 60 °C | -20 °C | - | - | - | Active | - | Yes | - | - | - | HIGH SENSITIVITY | 8541.40.80.00 | 1 | unknown | - | SINGLE | - | 5.9 mm | - | - | - | - | - | - | 5 V | - | 960 nm | 0.05 nA | - | - | - | - | YES | - | 2e-7 s | 0.0062 mA | - | 5 V | ||
![]() PS2861-1N-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 50% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | - | - | Obsolete | 0.12 W | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | 0.05 A | - | 1.4 V | - | 0.04 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC826B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-110Y Harvatek Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | HARVATEK CORP | - | 80 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | 0.025 A | - | 2.6 V | 1.5 mm | - | 5 V | - | 589 nm | - | - | - | - | - | NO | Yellow | - | - | - | - | ||
![]() S5629-01 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | - | MINIATURE, PLASTIC PACKAGE-20 | - | Obsolete | - | Yes | - | No | - | HIGH RELIABILITY | 8541.40.80.00 | 1 | unknown | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | - | 960 nm | 2 nA | - | - | - | - | YES | - | - | - | - | 20 V | ||
![]() OCM215F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | - | - | Obsolete | 0.3 W | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | FET OUTPUT OPTOCOUPLER | - | - | 0.05 A | - | 1.3 V | - | 0.05 A | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP1004A Marktech Optoelectronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | MARKTECH OPTOELECTRONICS | - | 85 °C | -25 °C | - | - | - | Obsolete | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | - | - | - | - | - | 3 mm | - | ||
![]() BLA16VC47MF55TP SANYO Semiconductor Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFH600 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | Active | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFH600 Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC31BPN33AMR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMI22/1 Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOT-477B | SOT-477B | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | BRIDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB882T11Z TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |