- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Accuracy | Halogen Free | Converter Type | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Linearity | Sample and Hold / Track and Hold | Sensing Method | Screening Level | Number of A/D Converters | Output Voltage-Max | Output Voltage-Min | Output Format | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Features | R0-Nom | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7414ARTZ-0500RL7 Analog Devices Inc. | 3 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | 40°C (-40°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.7V~5.5V | - | - | - | - | - | - | AD7414 | 6 | - | - | - | - | I2C/SMBus | - | - | - | 3/5V | - | 2-Wire, I2C, Serial | - | - | 900μA | 900μA | - | - | 10 | - | - | - | - | - | 9 b | 1.25 sps | Digital, Local | - | - | - | - | - | - | - | - | - | 2.4V | 0.4V | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1.87°C (±3°C) | - | -40°C~125°C | 3 Cel | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP9800A0T-M/OT Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -10°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9800 | - | - | - | 1.63 mm | 400mV | I2C/SMBus | 4.5V | - | - | - | - | I2C, SMBus | - | - | 200μA | - | - | 1μA | 12 | - | 3 % | - | - | - | 11 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | 150°C | 125°C | ±1°C (±3°C) | - | -55°C~125°C | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.45mm | 3.0988mm | 1.8034mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMT86DCKR Texas Instruments | 3368 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 40°C ~ 150°C | - | -50°C~150°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.2V~5.5V | - | - | - | - | - | - | LMT86 | - | - | - | - | - | Analog Voltage | - | - | - | - | - | Analog | - | SOLDER | - | 5.4μA | - | 7mA | - | 5.4μA | - | - | - | - | 10.9mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | ±2.7°C | - | -50°C~150°C | 2.7 Cel | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM74CIM-3 Texas Instruments | 32 |
| - | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | -55°C~150°C | Tube | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 3V~5.5V | - | - | - | - | - | - | LM74 | - | - | - | - | - | SPI | - | - | - | 3.3V | - | - | - | SOLDER | - | - | - | - | 13 | 520μA | - | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | 2.4V | 0.4V | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | 1.25°C (±5°C) | - | -55°C~150°C | 3 Cel | 3-WIRE INTERFACE | Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD7415ARTZ-1500RL7 Analog Devices Inc. | 2000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 40°C (-40°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | - | - | - | - | - | - | AD7415 | 5 | - | - | - | - | I2C/SMBus | - | - | - | - | 1 | 2-Wire, I2C, Serial | - | SOLDER | 900μA | 900μA | - | - | 10 | - | - | - | - | - | 9 b | 1.25 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1.87°C (±3°C) | - | -40°C~125°C | 3 Cel | - | One-Shot, Output Switch, Shutdown Mode, Sleep Mode | - | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7814ARMZ Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 0°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AD7814 | 8 | - | - | - | - | SPI | - | - | - | 3/5V | 1 | SPI, Serial | - | SOLDER | 400μA | 400μA | - | - | 10 | - | - | - | - | - | 10 b | 2.5 ksps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3.5°C) | - | -55°C~125°C | 3.5 Cel | - | Shutdown Mode, Standby Mode | - | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7410TRZ-REEL Analog Devices Inc. | 2743 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C ~ 105°C (-55°C ~ 150°C) | - | -55°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | ADT7410 | 8 | - | 4.9mm | 3.9 mm | - | I2C | - | - | - | - | 1 | - | - | SOLDER | 230μA | 230μA | - | - | 16 | - | - | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | 0.4V | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±0.44°C (±0.7°C) | - | -55°C~150°C | 0.5 Cel | 4-WIRE INTERFACE | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP20AIDCKT Texas Instruments | 46 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | -50°C ~ 130°C (-55°C ~ 130°C) | - | -55°C~150°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP20 | 5 | - | - | - | - | Analog Voltage | - | - | - | - | - | Analog | - | SOLDER | 2.6μA | 2.6μA | - | 600μA | - | 2.6μA | - | - | - | - | 11.77mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | PLASTIC | - | - | ±0.5°C (±2.5°C) | - | -55°C~130°C | - | - | Shutdown Mode | 10 Ω | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT75ARMZ-REEL7 Analog Devices Inc. | 1 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -25°C ~ 100°C (-55°C ~ 100°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | ACCURACY FOR A GRADE | - | 2.7V~5.5V | - | - | - | - | - | - | ADT75 | 8 | - | 3mm | 3 mm | - | I2C/SMBus | - | - | - | 3.3/5V | 1 | I2C, Serial | - | SOLDER | 525μA | 525μA | - | - | 12 | - | - | - | - | - | 11 b | 10 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD590MF Analog Devices Inc. | 43 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 2-CFlatpack | - | 2 | - | 25°C | Military grade | -55°C~125°C | Bulk | - | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn63Pb37) | TEMPERATURE COEFFICIENT 1 UA/K | - | 4V~30V | - | - | - | - | - | - | AD590 | 2 | - | - | - | - | Analog Current | - | - | - | 5V | - | Analog | - | - | - | - | - | 298.2μA | - | - | - | - | - | 44V | - | - | Analog, Local | - | - | - | - | 0.3 Cel | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | - | - | ±0.5°C | - | -55°C~150°C | 0.5 Cel | - | - | - | 6.86mm | 2.36mm | 1.27mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC77-5.0MOA Microchip Technology | 357 |
| Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | TC77 | 8 | - | - | - | 2.4V | SPI | - | - | - | - | - | SPI, Serial | - | - | 400μA | - | - | 1μA | 13 | - | 3 % | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | Resistive | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±1°C (±3°C) | - | -55°C~125°C | - | - | Standby Mode | - | 1.42mm | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP275AIDR Texas Instruments | 675 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 99.988768mg | -20°C ~ 100°C (25°C ~ 100°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | HYSTERESIS IS 0.5V | - | 2.7V~5.5V | - | - | - | - | - | - | TMP275 | - | - | - | 3.9 mm | - | SMBus | - | - | - | 3/5V | - | 2-Wire, I2C, SMBus | - | SOLDER | - | 410μA | - | - | 12 | 50μA | - | - | - | - | 11 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±0.5°C (±1.5°C) | - | -40°C~125°C | 0.5 Cel | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT34TS02VP2GT4C ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | 75°C ~ 95°C (-20°C ~ 125°C) | - | -45°C~130°C | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 2 mm | - | I2C/SMBus | 3.3V | - | 3.63V | - | - | 2-Wire, I2C, SMBus, Serial | - | SOLDER | 500μA | - | - | - | 12 | - | 1 % | Halogen Free | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±1°C (±3°C) | - | -20°C~125°C | - | - | Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | - | 3.05mm | 2.05mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM335MX/NOPB Texas Instruments | 6200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | ALSO AVAILABLE IN PLASTIC TO-92 PACKAGE | - | - | - | - | - | - | - | - | LM335 | - | - | - | 3.9 mm | - | Analog Voltage | - | - | - | - | - | Analog | 5V | SOLDER | - | - | - | - | - | 1mA | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | 3.04V | 2.92V | - | - | - | - | PLASTIC | - | - | ±6°C (±9°C) | - | -40°C~100°C | 1 Cel | - | - | 0.6 Ω | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM19CIZ/NOPB Texas Instruments | 66 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 4.535924g | 25°C ~ 30°C (-55°C) | - | -55°C~130°C | Box | - | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | NEGATIVE ppm/°C | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | LM19 | - | - | - | - | 1.864V | Analog Voltage | - | - | - | 2.5/5V | - | Analog | - | - | 4.5μA | 4.5μA | - | 10mA | - | 4.5μA | - | - | - | - | 11.77mV/°C | - | Analog, Local | - | - | - | - | 0.4 Cel | - | - | - | - | - | - | - | - | - | - | PLASTIC | 150°C | - | ±2.5°C (±3.8°C) | - | -55°C~130°C | - | - | Shutdown Mode | 160 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP36GSZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP36 | 8 | - | - | 3.9 mm | 750mV | Analog Voltage | - | - | - | 3/5V | - | Analog | - | - | 50μA | 50μA | - | 50A | - | 50μA | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | 0.5 Cel | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | - | -40°C~125°C | 4 Cel | - | Shutdown Mode | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD592ANZ Analog Devices Inc. | 1260 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 25°C | - | -25°C~105°C | Bulk | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | 4V~30V | - | - | - | - | - | - | AD592 | 3 | - | - | 4.06 mm | - | Analog Current | - | - | - | 5V | - | Analog | - | SOLDER | - | - | - | 298.2μA | - | - | - | - | - | - | 1 B | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | ±2.5°C | - | -25°C~105°C | 0.15 Cel | - | - | - | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7417ARZ-REEL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 30 | AD7417 | 16 | Not Qualified | - | - | - | I2C | - | Unipolar | - | - | 5 | - | - | - | 600μA | 600μA | 450mW | - | 10 | - | - | - | ADC, SUCCESSIVE APPROXIMATION | - | 10 b | 66.7 ksps | Digital, Local | 4 | 2'S COMPLEMENT BINARY | 0.0977% | 1 LSB | - | TRACK | - | - | 1 | - | - | SERIAL | - | - | - | - | - | - | ±2°C (±3°C) | 4 | -40°C~125°C | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM50CIM3X Texas Instruments | 500 |
| - | - | NRND (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e0 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | 4.5V~10V | - | - | - | - | - | - | LM50 | - | - | - | - | - | Analog Voltage | - | - | - | 4.5/10V | - | Analog | - | SOLDER | 10mA | 10mA | - | - | - | 130μA | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | 0.8 Cel | - | - | - | - | 1.75V | 0.1V | - | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | - | -40°C~125°C | 4 Cel | - | - | 2000 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TCN75-3.3MOA Microchip Technology | In Stock |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 100°C | - | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | TCN75 | - | - | - | - | - | I2C | - | - | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | - | SOLDER | 1mA | 250μA | - | 6mA | 9 | - | - | - | - | - | 8 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±3°C | - | -55°C~125°C | 3 Cel | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.42mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free |