- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Accuracy | Converter Type | Supply Type | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Linearity | Sample and Hold / Track and Hold | Number of A/D Converters | Input Capacitance | Output Voltage-Min | Output Format | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7417ARUZ-REEL Analog Devices Inc. | 2053 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | - | 450mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 30 | AD7417 | 16 | Not Qualified | - | - | - | I2C | - | Unipolar | - | 5 | - | - | - | - | 600μA | 600μA | 450mW | - | 10 | - | - | ADC, SUCCESSIVE APPROXIMATION | Single | - | 10 b | 66.7 ksps | Digital, Local | 4 | 2'S COMPLEMENT BINARY | 0.0977% | 1 LSB | - | TRACK | 1 | - | - | SERIAL | - | - | 1 LSB | - | - | - | - | ±2°C (±3°C) | 4 | -40°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADT7310TRZ-REEL Analog Devices Inc. | 844 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C ~ 105°C (-55°C ~ 150°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | ADT7310 | 8 | - | 4.9mm | 3.9 mm | - | SPI | - | - | 3/5V | 1 | SPI, Serial | - | - | SOLDER | 230μA | 230μA | - | - | 16 | - | - | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | ±0.44°C (±1°C) | - | -55°C~150°C | 0.5 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP103BYFFR Texas Instruments | 45000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | SEATED HGT-MAX | - | - | 1.4V~3.6V | - | - | - | - | - | - | TMP103 | - | - | - | 0.76 mm | - | I2C/SMBus | - | - | 1.5/3.3V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | 3μA | - | - | - | 8 | 1.5μA | - | - | - | - | 7 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 1.4V | - | - | - | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | 625μm | 1.2mm | 1mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM83CIMQAX/NOPB Texas Instruments | 1264 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | - | - | - | - | - | - | LM83 | - | - | - | 3.81 mm | - | I2C/SMBus | 3.3V | - | - | - | I2C, SMBus | - | - | SOLDER | - | - | - | - | 8 | 800μA | - | - | - | - | 7 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | - | -40°C~125°C | 3 Cel | - | -40°C~125°C | Output Switch, Programmable Limit | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7814ARMZ-REEL Analog Devices Inc. | 1130 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 0°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AD7814 | 8 | - | 3mm | 3 mm | - | SPI | - | - | 3/5V | 1 | SPI, Serial | - | - | SOLDER | 400μA | 400μA | - | - | 10 | - | - | - | - | - | 10 b | 2.5 ksps | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±2°C (±3.5°C) | - | -55°C~125°C | 3.5 Cel | - | - | Shutdown Mode, Standby Mode | - | - | - | - | - | 0.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP103BYFFT Texas Instruments | 20000 |
| - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | SEATED HGT-MAX | - | - | 1.4V~3.6V | - | - | - | - | - | - | TMP103 | - | - | - | 0.76 mm | - | I2C/SMBus | - | - | 1.5/3.3V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | 3μA | - | - | 2mA | 8 | 1.5μA | - | - | - | - | 7 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 1.4V | - | - | - | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | 625μm | 1.2mm | 1mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM95235CIMM/NOPB Texas Instruments | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25°C ~ 100°C | - | -40°C~125°C | Tape & Reel (TR) | - | TruTherm™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | IT HAS ACCURACY 2 DEGREE CELCIUS | - | - | 3V~3.6V | - | - | - | - | - | - | LM95235 | - | - | - | - | - | SMBus | 3.3V | - | - | - | I2C, SMBus | - | - | SOLDER | 350μA | 350μA | - | 10μA | 13 | 350μA | - | - | - | - | 10 b (Local), 12 b (Remote) | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | PLASTIC | - | - | ±2°C | - | 0°C~90°C | 2 Cel | - | 0°C~90°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP116AIDRVR Texas Instruments | 26951 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | -10°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.9V~5.5V | - | - | - | - | - | - | TMP116 | - | - | - | - | - | 2-Wire Serial, I2C/SMBUS | - | - | - | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | - | - | - | 16 | - | - | - | - | - | 16 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±0.3°C | - | -55°C~125°C | 0.4 Cel | - | -55°C~125°C | One-Shot, Shutdown Mode | - | 800μm | 2mm | 2mm | 750μm | - | - | - | ROHS3 Compliant | - | ||
![]() AD590MH Analog Devices Inc. | 2543 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Through Hole | Through Hole | TO-206AC, TO-52-3 Metal Can | - | 3 | - | 25°C | - | -55°C~125°C | Box | - | - | e4 | no | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | POSITIVE ppm/°C | - | - | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | AD590 | 3 | - | - | - | - | Analog Current | - | - | 5V | - | Analog | - | - | - | - | - | - | 298.2μA | - | - | - | - | - | 44V | - | - | Analog, Local | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | ±0.5°C | - | -55°C~150°C | 0.5 Cel | - | - | - | - | 3.81mm | 5.84mm | 5.84mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM77CIM-3 Texas Instruments | 32 |
| Datasheet | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -10°C ~ 65°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | LM77 | - | - | - | - | - | I2C | - | - | 3.3V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | 250μA | - | - | 10 | 250μA | - | - | - | - | 9 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | ±1.5°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM35AH/NOPB Texas Instruments | 120 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | - | 25°C (-55°C ~ 150°C) | - | -55°C~150°C | Box | - | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | 4V~30V | - | - | - | - | - | - | LM35 | - | - | - | - | - | Analog Voltage | - | - | - | - | Analog | - | - | SOLDER | - | - | - | - | - | 56μA | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | 0.18 Cel | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5°C (±1°C) | - | -55°C~150°C | 1 Cel | - | - | - | 0.4 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP275AIDGKTG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -20°C ~ 100°C (25°C ~ 100°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HYSTERESIS IS 0.5V | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP275 | - | - | - | - | - | SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | 85μA | 410μA | - | 3mA | 12 | 50μA | - | - | - | - | 11 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | - | - | ±0.5°C (±1.5°C) | - | -40°C~125°C | 0.5 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP451AIDQFR Texas Instruments | 8734 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN | - | 8 | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | TMP451 | - | - | - | - | - | I2C/SMBus | - | - | 3.3V | - | I2C, SMBus | - | - | SOLDER | - | 300μA | - | 1μA | 12 | 35μA | - | - | - | - | 12 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±1°C (±2°C) | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 800μm | 2mm | 2mm | 750μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM76CHM-5/NOPB Texas Instruments | 37 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C (-10°C ~ 45°C) | - | -20°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | LM76 | - | - | - | 3.9 mm | - | I2C | - | - | 5V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 250μA | 250μA | - | 10mA | 13 | 450μA | - | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | 0.4V | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 4.5V | PLASTIC | - | - | ±0.5°C (±1°C) | - | -20°C~85°C | 1 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1423-1-AIZL-TR Microchip Technology | 26 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | THERMAL WATCH DOG, HYETERESIS 420MV | - | - | 3V~3.6V | - | - | - | - | - | - | EMC1423 | - | - | - | 3 mm | - | SMBus | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 1.12mA | 430μA | - | - | 11 | - | - | - | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | PLASTIC | - | - | ±1°C (±2°C) | - | -40°C~125°C | 2 Cel | - | -64°C~191°C | Output Switch, Programmable Limit | - | 950μm | 3.2mm | 3.2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT30TS74-U1FMBB-T Microchip Technology | 48 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 5-WFBGA, WLCSP | YES | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e1 | yes | Active | 3 (168 Hours) | 5 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 12 | - | - | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±1°C (±3°C) | - | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | 0.295mm | - | - | ROHS3 Compliant | - | ||
![]() MIC184YMM Microchip Technology | 5000 |
| Datasheet | 21 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 0°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 30mW | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | - | 500μA | - | - | - | - | - | - | - | - | 8 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2°C (±3°C) | - | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Shutdown Mode, Standby Mode | - | 920μm | 3mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM77CIM-3/NOPB Texas Instruments | 2042 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -10°C ~ 65°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | LM77 | - | - | - | - | 800mV | I2C | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | 250μA | 250μA | - | 4mA | 10 | 250μA | - | - | - | - | 9 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 3V | - | - | - | ±1.5°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP112AQDRLRQ1 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold, Silver | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | OUTPUT INTERFACE TYPE-I2C | - | - | 1.4V~3.6V | - | - | - | - | - | - | TMP112 | - | - | - | - | 5V | I2C/SMBus | 3.6V | - | - | - | 2-Wire, I2C, SMBus | - | - | SOLDER | 7μA | - | - | - | 12 | 7μA | - | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | 150°C | 125°C | ±0.3°C (±1°C) | - | -40°C~125°C | 1 Cel | - | - | One-Shot, Output Switch, Shutdown Mode | - | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9804T-E/MS Microchip Technology | 28600 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9804 | - | - | - | 3 mm | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | - | - | - | 200μA | - | - | - | 16 | - | 1 % | - | - | - | 10 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | - | - | ±1°C | - | -40°C~125°C | - | - | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 939.8μm | 2.9972mm | 2.9972mm | - | - | No | - | ROHS3 Compliant | Lead Free |