- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Quiescent Current | Accuracy | Resolution | Sensor Type | Linearity | Sensing Method | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMT88DCKR Texas Instruments | 322 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 30°C (-50°C ~ 130°C) | - | -55°C~130°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | LMT88 | - | - | - | - | Analog Voltage | - | - | 2.7V | - | - | Analog | - | - | SOLDER | - | - | 4.5μA | 10mA | - | - | 4.5μA | - | 11.77mV/°C | Analog, Local | - | - | - | - | - | - | - | PLASTIC | ±1.5°C (±2.5°C) | -55°C~130°C | - | - | - | - | 160 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM135AH Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | - | - | 25°C (-55°C ~ 150°C) | - | -55°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | LM135 | - | - | - | - | Analog Voltage | - | - | - | - | - | Analog | - | 5V | SOLDER | - | - | - | - | - | - | 1mA | - | 10mV/°C | Analog, Local | 0.5 Cel | - | 2.99V | 2.97V | - | - | - | - | ±1°C (±2.7°C) | -55°C~150°C | 1 Cel | - | - | - | 0.5 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EMC1043-1-ACZL-TR Microchip Technology | 13440 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | EMC1043 | - | - | 3 mm | - | SMBus | - | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 400μA | 105μA | 340μA | - | 11 | - | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Standby Mode | - | 950μm | 3.2mm | 3.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM95213CISD/NOPB Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | - | -40°C ~ 125°C | - | -40°C~140°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | - | - | - | - | - | LM95213 | - | - | - | - | SMBus | - | 3.3V | - | - | - | I2C, SMBus | - | - | SOLDER | - | - | - | - | - | 13 | 570μA | - | 10 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2°C | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 800μm | 4mm | 4mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP105YZCT Texas Instruments | 5 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFBGA, DSBGA | - | 6 | - | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | SEATED HGT-MAX | 8542.39.00.01 | - | 2.6V~3.3V | - | - | - | - | - | TMP105 | - | - | 1.08 mm | 400mV | I2C/SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus | - | - | - | - | 85μA | 100μA | 4mA | - | 12 | 50μA | - | 11 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.3V | 2.6V | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1mm | 1.5mm | 1.8mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM73CIMK-1/NOPB Texas Instruments | 512 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -10°C ~ 80°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | LM73 | - | - | - | 400mV | I2C/SMBus | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus | - | - | - | - | 320μA | 320μA | 2μA | - | 14 | 495μA | - | 13 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1.5°C (±2.5°C) | -40°C~150°C | 2.5 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BD,118 NXP USA Inc. | 16443 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 8542.39.00.01 | - | 2.8V~5.5V | - | - | - | - | - | - | 8 | 4.9mm | 3.9 mm | - | I2C | - | - | 3/5V | - | - | - | - | - | SOLDER | - | - | - | - | - | 11 | - | - | 11 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | Output Switch, Programmable Limit | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() LM56CIMX Texas Instruments | 4000 |
| - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.7V~10V | - | - | - | - | - | LM56 | - | - | - | - | Analog Voltage | - | - | 2.7V | - | - | Analog | - | - | SOLDER | - | - | - | - | - | - | 230μA | - | 6.2mV/°C | Analog, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | Output Switch | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC77-3.3MOA Microchip Technology | 100 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | TC77 | 8 | - | - | 2.4V | SPI | 400μA | - | - | - | - | SPI, Serial | - | - | - | - | 400μA | - | 1μA | - | 13 | - | 3 % | 12 b | Digital, Local | - | Resistive | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | Standby Mode | - | 1.4986mm | 4.9784mm | 3.9878mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1413-A-AIZL-TR Microchip Technology | 50 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 2 (1 Year) | - | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | 3mm | 3 mm | - | SMBus | - | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 1.12mA | 430μA | - | - | 8 | - | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 1.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT30TS75A-MA8M-T Microchip Technology | 12000 | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | 0°C ~ 85°C (-40°C ~ 120°C) | - | -55°C~125°C | Cut Tape (CT) | 1997 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | 11 b | Digital, Local | - | - | - | - | - | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC384-3YMM Microchip Technology | 2374 |
| Datasheet | 9 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | 0°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 30mW | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | 2-Wire, Serial | 5.5V | 2.7V | - | - | - | 350μA | - | - | - | - | - | 7 b | Digital, Local/Remote | - | - | - | - | - | - | - | - | ±2°C (±3°C) | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM60QIM3/NOPB Texas Instruments | 7895 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 25°C (-40°C ~ 125°C) | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | 2.7V~10V | - | - | - | - | - | LM60 | - | - | - | - | Analog Voltage | - | - | 3V | - | - | Analog | - | - | SOLDER | - | 5mA | - | 10mA | - | - | 82μA | - | 6.25mV/°C | Analog, Local | - | - | 1.205V | 0.174V | - | 10V | 3V | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | - | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP422AIDCNT Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | TMP422 | - | - | 1.6 mm | - | SMBus | - | - | 3/5V | - | 2 | I2C, SMBus | - | - | - | - | 32μA | 400μA | 6mA | - | 12 | 400μA | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1.5°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM77CIMM-3/NOPB Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -10°C ~ 65°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | LM77 | - | - | - | 6.5V | I2C | - | - | - | - | 1 | 2-Wire, I2C, SMBus | - | - | - | - | 250μA | 250μA | 10mA | 500μA | 10 | 250μA | - | 9 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 3V | - | ±1.5°C (±3°C) | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1414-1-AIZL-TR Microchip Technology | 2252 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 3 mm | - | SMBus | - | 3.3V | - | - | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | 1.12mA | 430μA | - | - | 8 | - | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | 950μm | 3.2mm | 3.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM235DT STMicroelectronics | 275 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | LM235 | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | 1mA | - | - | - | - | - | - | 10mV/°C | Analog, Local | 1 Cel | - | 3.01V | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | ±3°C (±5°C) | -40°C~125°C | 1 Cel | - | - | - | - | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM61BIM3X/NOPB Texas Instruments | 1752 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 25°C (-25°C ~ 85°C) | - | -25°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | 2.7V~10V | - | - | - | - | - | LM61 | - | - | - | - | Analog Voltage | - | - | 3V | - | - | Analog | - | - | SOLDER | - | - | - | 10mA | - | - | 82μA | - | 10mV/°C | Analog, Local | 0.8 Cel | - | 0.6V | - | - | 10V | 2.7V | PLASTIC | ±2°C (±3°C) | -30°C~100°C | - | - | - | Shutdown Mode | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP108AIYFFR Texas Instruments | 26889 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFBGA, DSBGA | - | 6 | - | - | -20°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 1.4V~3.6V | BOTTOM | BALL | 1 | 1.8V | 0.4mm | TMP108 | - | - | - | - | SMBus | - | - | - | 1.4V | 1 | 2-Wire, I2C, SMBus | - | - | - | ANALOG CIRCUIT | - | 12μA | - | - | - | 6μA | - | 12 b | Digital, Local | - | - | - | - | - | - | - | - | ±0.75°C (±1°C) | -40°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 625μm | 0m | 0m | 535μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP75AIDG4 Texas Instruments | 2035 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 99.988768mg | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | TMP75 | - | - | 3.9 mm | - | I2C/SMBus | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | 85μA | - | 3mA | - | 12 | 50μA | - | 11 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C (±3°C) | -40°C~125°C | 2 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free |