- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing material | Number of Terminals | Accuracy-Max (Cel) | Base Product Number | Case | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Interface Type | Kind of interface | Kind of memory | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory | Mfr | Minimum Operating Temperature | Mounting | Mounting diameter | Mounting Styles | MSL | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Product Status | Protection class | Relative humidity | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Switching scheme | Test Conditions | Thread | Transport packaging size/quantity | Type of integrated circuit | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Contact resistance | Configuration | Insulation resistance | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Number of Bits | Accuracy | Switch type | Resolution | Operating temperature range | Temperature range | Rated current | Sensor Type | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Output Interface Type | Operating Current-Max | Sensing Temperature - Remote | Features | Operating voltage | R0-Nom | Shutdown | Shaft diameter | Contacts | Diameter | Length | Body Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM70CIMMX-5 National Semiconductor | 388 | - | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.65V ~ 5.5V | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | 11 b | - | - | - | Digital, Local | - | - | - | - | - | 1.5°C (-2°C, 3.5°C) | -55°C ~ 150°C | - | - | - | Shutdown Mode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM95172EWG National Semiconductor | 2102 |
| - | - | - | - | Surface Mount | 10-CSOIC (0.241, 6.12mm Width) | - | - | - | 10-CFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 130°C ~ 160°C (-40°C ~ 120°C) | - | - | - | - | -40°C ~ 200°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | Digital, Local | - | - | - | - | - | ±1°C (±3.5°C) | -40°C ~ 200°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6697UP99 Analog Devices | 25 |
| Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 20-TSSOP | - | - | - | - | MAX6697 | - | - | - | - | - | 2-Wire, I2C, SMBus | - | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 5.5 V | 3 V | - | 60°C ~ 100°C (0°C ~ 125°C) | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | SMBus | - | - | Local | - | - | - | - | - | - | - | +/- 1 C | - | 11 b (Local), 8 b (Remote) | - | - | - | Digital, Local/Remote | - | - | - | - | - | ±2°C (±3°C) | -40°C ~ 125°C | - | - | -40°C ~ 125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | Shutdown | - | - | - | - | - | - | - | - | ||
![]() DS1821T Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 | - | - | - | TO-220-3 | - | - | - | - | DS1821 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | 8 b | - | - | - | Digital, Local | - | - | - | - | - | ±1°C | -55°C ~ 125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM95231CIMM-2 National Semiconductor | 600 |
| - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | - | - | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | 2-Wire Serial, I²C/SMBUS | - | - | - | - | - | - | - | - | - | - | - | - | 9 b (Local), 12 b (Remote) | - | - | - | Digital, Local/Remote | - | - | - | - | - | ±3°C | 0°C ~ 85°C | - | - | 0°C ~ 85°C | One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GZT263 Sencoch Semiconductor | 93 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20℃~+400℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM62CIM3/NOPB Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6515UKP085 Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 5.5 V | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S-5855ACCA-M5T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM95241CIMM National Semiconductor Corporation | 1770 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 8 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | MO-187, MSOP-8 | TSSOP8,.19 | RECTANGULAR | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM83CIMQAX National Semiconductor Corporation | 70 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | Brass | - | 16 | 3 Cel | - | - | - | 0.16 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | QSOP-16 | - | RECTANGULAR | Transferred | - | - | - | - | No | - | 3.6 V | 3 V | - | - | M2.5 | 28.5*21*19/20000 | - | - | - | - | - | e0 | - | EAR99 | Threaded fastening sleeve | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | not_compliant | 4.9 mm | 3.9 mm | - | - | - | - | - | - | - | - | SOLDER | - | 8 | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | 2-WIRE INTERFACE | 0.8 mA | - | - | - | - | - | d = 2.7 (+/- 0.2) mm | - | Dmax = 3.5 mm | L = 4 mm | 1.72 mm | - | - | - | ||
![]() LM73CIMK-0 National Semiconductor Corporation | 23144 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | nickel-plated brass | 6 | 2.5 Cel | - | - | 2000 (50 Hz / 1 min) V | 20.94 | ring - cone; flat button | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 19 mm | - | - | ≥200000 | 150 °C | -40 °C | - | PLASTIC/EPOXY | TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | Transferred | - | IP65 | 45...85 % | - | No | - | 5.5 V | 2.7 V | OFF-ON with fixation | - | - | 62*27.5*28/500 | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | compliant | 2.97 mm | 1.65 mm | - | - | ≤50 mOhm | - | ≥1000 MOhm | - | - | - | SOLDER | - | 14 | - | GQ19 series vandal-resistant button short version without backlighting | - | -25…+55 °C | - | 2 A | - | 0.4 V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | 2-WIRE INTERFACE | 0.495 mA | - | - | - | - | - | - | 2S (screw) | 22 mm | - | 0.87 mm | - | - | - | ||
Tiny WHSL | 1085 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | 2 Cel | - | FBGA153 | - | 1 g | - | STANDARD MICROSYSTEMS CORP | - | serial | eMMC | - | - | 5GB FLASH | - | - | SMD | - | - | - | - | 125 °C | -40 °C | - | - | 3 X 3 MM, 0.50 MM PITCH, ROHS COMPLIANT, MO-187, TSSOP-10 | - | SQUARE | Transferred | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | THERMAL WATCH DOG, HYETERESIS 420MV | - | - | - | - | unknown | 3 mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | 11 | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | 2-WIRE INTERFACE | 1.2 mA | - | - | 2.7...3.6V | - | - | - | - | - | - | 0.95 mm | - | - | - | ||
![]() PTS060301B100RP100 Vishay Intertechnologies | 6663 |
| Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | - | - | SMD-2 | - | RECTANGULAR | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | compliant | 1.55 mm | 0.85 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,RTD,PLATINUM | - | - | PLATINUM | - | - | - | - | - | - | - | 100 Ω | - | - | - | - | - | 0.45 mm | - | - | - | ||
![]() TC620CEPA Teledyne Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELEDYNE COMPONENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM75AIM National Semiconductor Corporation | 125 | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 8 | 3 Cel | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | RECTANGULAR | Transferred | - | - | - | - | Yes | - | 5.5 V | 2.7 V | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | compliant | 4.9 mm | 3.9 mm | - | - | - | - | - | - | - | - | SOLDER | - | 9 | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | 2-WIRE INTERFACE | 0.28 mA | - | - | - | - | - | - | - | - | - | 1.55 mm | - | - | - | ||
![]() MAX7500MUA Analog Devices | 168 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 8-uMAX/uSOP | - | - | - | - | MAX7500 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | - | - | - | - | - | Active | - | - | Compliant | - | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 362 mW | 3V ~ 5.5V | - | - | - | - | I²C | 5.5 V | - | - | - | 2-Wire, I2C, SMBus | 5.5 V | 3 V | - | 250 µA | - | - | - | 9 b | - | - | - | Digital, Local | - | - | 5.5 V | 3 V | - | ±2°C (±3°C) | -55°C ~ 125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() PCT2075D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP-8 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHT31A-DIS-B Sensirion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STS31-DIS-10KS Sensirion AG | 60000 |
| - | - | - | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | 8-DFN (2.5x2.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 90°C | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | STS3 | - | Active | - | - | - | - | - | - | - | - | 2.15V ~ 5.5V | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | 0.01°C | - | - | - | Digital | - | - | - | - | - | ±0.2°C | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |