- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Halogen Free | Supply Type | Resolution | Sampling Rate | Sensor Type | Integral Nonlinearity (INL) | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT30TS74-SS8M-T Microchip Technology | 2652 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -20°C ~ 100°C (-40°C ~ 125°C) | Industrial grade | -55°C~125°C | Cut Tape (CT) | 2013 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9 mm | - | I2C/SMBus | 5.5V | - | - | - | - | - | - | SOLDER | - | 225μA | - | - | - | 12 | - | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() AD7817BRUZ Analog Devices Inc. | 3300 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 1 | 25°C (-40°C ~ 85°C) | - | -55°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 450mW | 2.7V~5.5V | - | - | - | - | - | - | - | AD7817 | 16 | - | - | - | - | SPI | 5V | Unipolar | - | - | - | 5 | SPI, Serial | SOLDER | - | 2mA | 2mA | 450mW | - | 10 | - | - | Single | 9 b | 100 ksps | Digital, Local | 1 LSB | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 1 LSB | - | - | ±2.25°C (±3°C) | 4 | -40°C~85°C | 2 Cel | - | - | Output Switch | - | 1.05mm | 5mm | 4.4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM35H Texas Instruments | 2265 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | - | 25°C (150°C) | - | -55°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | POSITIVE ppm/°C | - | - | - | - | 4V~30V | - | - | - | - | - | - | - | LM35 | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | - | - | - | - | - | - | 56μA | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | ±1°C (±1.5°C) | - | -55°C~150°C | 1 Cel | - | - | - | 0.4 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT30TS74-U1FMDB-T Microchip Technology | 32 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 5-WFBGA, WLCSP | YES | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AT30TS74 | e1 | yes | Active | 3 (168 Hours) | 5 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 | - | - | - | 12 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±3°C) | - | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | 0.295mm | - | - | ROHS3 Compliant | - | ||
![]() AT30TS74-UFM10-T-072 Microchip Technology | 30 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 4-UFBGA, WLCSP | YES | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 4 | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 | - | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | 0.499mm | - | - | ROHS3 Compliant | - | ||
![]() TC72-2.8MUA Microchip Technology | 48 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 85°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | SEATED HEIGHT-MAX | - | 250mW | 2.65V~5.5V | - | - | - | - | - | - | - | TC72 | - | - | - | - | - | SPI | - | - | - | 3/5V | - | - | SPI, Serial | SOLDER | - | 400μA | - | - | 400μA | 10 | - | - | - | 9 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.6V | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | 950μm | 3mm | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM20CIM7X Texas Instruments | 17608 |
| - | - | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 25°C ~ 30°C (-55°C ~ 130°C) | - | -55°C~130°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | NEGATIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | LM20 | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | - | - | - | - | - | - | 4.5μA | - | - | 11.77mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | ±4°C (±5°C) | - | -55°C~130°C | - | - | - | Shutdown Mode | 160 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM70CIMMX-3/NOPB Texas Instruments | 6019 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | -55°C~150°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.65V~5.5V | - | - | - | - | - | - | - | LM70 | - | - | - | - | - | SPI | - | - | - | 3/3.3V | - | - | - | SOLDER | - | 260μA | - | - | - | 11 | 490μA | - | - | 10 b | - | Digital, Local | - | 2.4V | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.6V | PLASTIC | 1.5°C (-2°C, 3°C) | - | -55°C~150°C | 3.5 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP104YFFT Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | TMP104 | - | - | - | 0.76 mm | - | SMAART Wire | - | - | - | 1.5/3.3V | - | - | UART | SOLDER | - | 3μA | - | - | - | 8 | 1.5μA | - | - | 7 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 1.4V | - | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Shutdown Mode | - | 625μm | 1.2mm | 1mm | 1.2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LM95172EWG/NOPB Texas Instruments | 2016 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 10-CSOIC (0.241, 6.12mm Width) | - | 10 | - | 130°C ~ 160°C (-40°C ~ 120°C) | Automotive grade | -40°C~200°C | Tray | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | - | - | - | - | - | LM95172 | - | - | - | 6.12 mm | - | SPI | - | - | - | 3.3V | - | - | - | SOLDER | - | - | 400μA | - | - | 16 | 400μA | - | - | 15 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | CERAMIC | ±1°C (±3.5°C) | - | -40°C~200°C | 3.5 Cel | 3-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 2.34mm | 6.858mm | 6.121mm | 1.778mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BIMMX-3/NOPB Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | - | - | - | I2C | - | - | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | 280μA | - | - | 10μA | 9 | 500μA | - | - | 8 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 3V | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9903T-1E/9Q Microchip Technology | 3637 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | - | -40°C ~ 65°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Cut Tape (CT) | 2016 | - | e4 | yes | Discontinued | 3 (168 Hours) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | 3 | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | - | PLASTIC | ±1°C (±2°C) | - | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Programmable Limit, Sleep Mode, Standby Mode | - | - | - | - | - | 0.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM95214CISDX/NOPB Texas Instruments | 975 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | -40°C ~ 125°C | - | -40°C~140°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | - | - | - | - | - | - | - | LM95214 | - | - | - | - | - | SMBus | - | - | - | 3.3V | - | - | I2C, SMBus | SOLDER | - | - | - | - | - | 13 | 570μA | - | - | 10 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±2°C | - | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 800μm | 4mm | 4mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP75CQDGKRQ1 Texas Instruments | 75 | - | Datasheet | - | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | TMP75 | - | - | - | - | - | SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | - | - | - | - | 12 | - | - | - | 12 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±0.25°C (±1°C ) | - | -40°C~125°C | 3 Cel | - | - | One-Shot, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | - | - | ROHS3 Compliant | - | ||
![]() AD7817BRZ Analog Devices Inc. | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 1 | 25°C (-40°C ~ 85°C) | - | -55°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 450mW | 2.7V~5.5V | - | - | - | - | - | - | - | AD7817 | 16 | - | - | 3.9 mm | - | SPI | 5V | Unipolar | - | - | - | 5 | SPI, Serial | SOLDER | - | 2mA | 2mA | 450mW | - | 10 | - | - | Single | 9 b | 100 ksps | Digital, Local | 1 LSB | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 1 LSB | - | - | ±2.25°C (±3°C) | 4 | -40°C~85°C | 2 Cel | - | - | Output Switch | - | 1.5mm | 10mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD22103KTZ Analog Devices Inc. | 3057 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 25°C (0°C ~ 100°C) | - | 0°C~100°C | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | POSITIVE ppm/°C | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AD22103 | 3 | - | - | 4.06 mm | 950mV | Analog Voltage | 3.3V | - | - | - | - | - | Analog | SOLDER | - | 600μA | 600μA | - | - | 8 | - | - | - | 28mV/°C | - | Analog, Local | - | - | - | - | - | - | - | PLASTIC | ±2°C (±2.5°C) | - | 0°C~100°C | - | - | - | - | - | 5.33mm | 5.21mm | 4.19mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM1032ARZ-REEL ON Semiconductor | 36514 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C ~ 100°C | - | 0°C~120°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | - | 8 | Not Qualified | - | - | - | SMBus | - | - | 5.5V | - | 3V | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 170μA | - | - | - | - | - | - | - | 7 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | ±3°C | - | 0°C~100°C | - | - | 0°C~120°C | Output Switch, Programmable Limit, Standby Mode | - | 1.5mm | 5mm | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9904T-AE/9Q Microchip Technology | 2025 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | - | -40°C ~ 65°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Cut Tape (CT) | 2016 | - | e4 | yes | Discontinued | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | MCP9904 | - | - | 3mm | 3 mm | - | I2C/SMBus | - | - | - | - | - | 4 | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | - | PLASTIC | ±1°C (±2°C) | - | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Programmable Limit, Sleep Mode, Standby Mode | - | - | - | - | - | 0.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCT75DR2G ON Semiconductor | 1896 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C ~ 70°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | - | 8 | Not Qualified | - | - | - | I2C/SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 800μA | 800μA | - | - | 12 | - | Halogen Free | - | 11 b | - | Digital, Local | - | - | - | - | 5.5V | - | 3V | - | ±1°C (±3°C) | - | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.5mm | 5mm | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP05BRTZ-REEL Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | TMP05 | 5 | - | 2.9mm | - | - | PWM | - | - | - | - | - | 1 | - | SOLDER | - | 650μA | 650μA | - | - | 12 | - | - | - | 1.5 B | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±5°C) | - | -40°C~150°C | - | - | - | One-Shot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |