- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Halogen Free | Resolution | Sampling Rate | Sensor Type | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP05BKSZ-500RL7 Analog Devices Inc. | 95 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 5 | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | - | - | - | - | - | - | - | TMP05 | 5 | - | - | - | - | PWM | - | - | - | - | - | 1 | - | - | - | SOLDER | - | 650μA | 425μA | - | 12 | - | - | 1.5 B | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±5°C) | -40°C~150°C | - | - | - | One-Shot | - | 1mm | - | 2.2mm | 1.35mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM35CZ Texas Instruments | 2000 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 3 | 25°C | - | -40°C~110°C | Box | - | - | - | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | POSITIVE ppm/°C | - | - | - | 4V~30V | - | - | - | - | - | - | - | LM35 | - | - | - | - | 6V | Analog Voltage | - | - | - | - | - | - | 2-Wire, Serial | - | - | SOLDER | - | 80μA | - | 10mA | - | 56μA | - | 10mV/°C | - | Analog, Local | 0.2 Cel | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 30V | 4V | PLASTIC | ±1°C | -40°C~110°C | 2 Cel | - | - | - | - | 5.2mm | - | 5.2mm | 4.19mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() LM56BIMMX/NOPB Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~10V | - | - | - | - | - | - | - | LM56 | - | - | - | - | - | Analog Voltage | - | - | - | 2.7V | - | - | Analog | - | - | SOLDER | - | - | - | - | - | 230μA | - | 6.2mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Output Switch | - | 1.07mm | - | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM135Z STMicroelectronics | 10585 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 3 | 25°C (-55°C ~ 150°C) | - | -55°C~150°C | Bag | - | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | LM135 | - | - | 5mm | 4 mm | 2.98V | Analog Voltage | - | - | - | - | - | - | - | 3.04V | 2.95V | SOLDER | - | - | - | - | - | - | - | 10mV/°C | - | Analog, Local | 1 Cel | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±3°C (±5°C) | -55°C~150°C | 1 Cel | - | - | - | - | - | - | - | - | - | 5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM75AD,118 NXP USA Inc. | 1 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2003 | - | - | - | Active | 1 (Unlimited) | 8 | - | NEGATIVE/POSITIVE ppm/°C | - | THERMAL WATCHDOG | 8542.39.00.01 | 2.8V~5.5V | - | - | - | - | - | - | - | - | 8 | - | 4.9mm | 3.9 mm | - | I2C | - | - | - | 2.8/5.5V | - | - | - | - | - | SOLDER | - | - | - | - | 11 | - | - | 10 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() LMT86QDCKRQ1 Texas Instruments | 70 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 5 | 40°C ~ 150°C | Automotive grade | -50°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 2.2V~5.5V | - | - | - | - | - | - | - | LMT86 | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | - | - | SOLDER | - | - | 5.4μA | 7mA | - | - | - | 10.9mV/°C | - | Analog, Local | - | - | - | - | - | - | PLASTIC | ±2.7°C | -50°C~150°C | 2.7 Cel | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP107BQDRQ1 Texas Instruments | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8 | -20°C ~ 70°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | TMP107 | - | - | - | - | - | SMAART Wire | - | - | 5.5V | - | 1.7V | - | UART | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 14 b | - | Digital, Local | - | - | - | - | - | - | - | ±0.4°C (±0.7°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM56BIMM Texas Instruments | 32 |
| - | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 2.7V~10V | - | - | - | - | - | - | - | LM56 | - | - | 3mm | 3 mm | 10V | Analog Voltage | - | - | - | 2.7V | - | - | Analog | - | - | SOLDER | - | - | 230μA | - | - | 230μA | - | 6.2mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Output Switch | - | - | - | - | - | - | 0.965mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() NCT175DMR2G ON Semiconductor | 26 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 0°C ~ 70°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | 2-Wire, Serial | - | - | - | - | - | - | - | - | - | - | 11 b | - | Digital, Local | - | - | - | - | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 950μm | - | 3.1mm | 3.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCT75MNR2G ON Semiconductor | 7425 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | 8 | 0°C ~ 70°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | 3V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | 8 | Not Qualified | - | - | - | I2C/SMBus | - | 5.5V | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | ANALOG CIRCUIT | 800μA | - | - | - | - | Halogen Free | 11 b | - | Digital, Local | - | - | - | - | 5.5V | 3V | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | 1mm | 2mm | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI7055-A20-IM Silicon Labs | 49 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | -40°C ~ 125°C | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.9V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | I2C, Serial | - | - | SOLDER | - | 90μA | - | - | 14 | - | - | 14 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.5°C | -40°C~125°C | 0.4 Cel | - | - | Standby Mode | - | 800μm | - | 3mm | 3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TMP442ADCNT Texas Instruments | 45 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-8 | - | - | 8 | 0°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP442 | - | - | - | 1.6 mm | 150mV | SMBus | - | - | - | 3/5V | - | - | I2C, SMBus | - | - | SOLDER | - | 35μA | 700μA | 6mA | 12 | 700μA | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | ±1°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Shutdown Mode | - | 1.45mm | - | 2.9mm | 1.63mm | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP17GSZ Analog Devices Inc. | 22 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | NO | THROUGH HOLE MOUNT | 8 | 25°C (-40°C ~ 105°C) | - | -40°C~105°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 4V~30V | - | - | - | - | - | - | - | TMP17 | 8 | - | - | 3.9 mm | - | Analog Current | - | - | - | 4/30V | - | - | Analog | - | - | SOLDER | - | 305μA | 305μA | 298.2μA | - | - | - | - | - | Analog, Local | 0.5 Cel | - | - | - | - | - | PLASTIC | ±3.5°C (±4.5°C) | -40°C~105°C | 3.5 Cel | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7314ARMZ-REEL7 Analog Devices Inc. | 5560 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8 | -35°C ~ 85°C | - | -35°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | POSITIVE ppm/°C | - | - | - | 2.65V~5.5V | - | - | - | - | - | - | - | AD7314 | 8 | - | 3mm | 3 mm | - | SPI | - | - | - | 3/5V | - | 1 | SPI, Serial | - | - | SOLDER | - | 300μA | 300μA | - | 10 | - | - | 9 b | 2.5 ksps | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C | -35°C~85°C | 2 Cel | - | - | Shutdown Mode, Standby Mode | - | - | - | - | - | - | 0.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP125AIDBVTG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.7V~5.5V | - | - | - | - | - | - | - | TMP125 | - | - | - | - | - | SPI | - | - | - | 3/5V | - | - | - | - | - | SOLDER | - | 50μA | - | - | 10 | 36μA | - | 9 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C (±2.5°C) | -40°C~125°C | 2 Cel | - | - | One-Shot, Shutdown Mode | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTS75M2F STMicroelectronics | 2500 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, THERMAL WATCHDOG | - | 2.7V~5.5V | - | - | - | - | - | - | - | STTS75 | - | - | - | - | - | I2C/SMBus | 10mA | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 75μA | - | 10mA | 9 | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | - | 1.25mm | - | 5mm | 4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1063-2-ACZL-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | - | - | - | - | - | - | - | EMC1063 | - | - | 3mm | 3 mm | - | SMBus | - | 3.6V | - | 3.3V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | - | - | - | 11 | - | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Output Switch, Standby Mode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM50QIM3X/NOPB Texas Instruments | 1820 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | 25°C (-40°C ~ 125°C) | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 4.5V~10V | - | - | - | - | - | - | - | LM50 | - | - | - | - | - | Analog Voltage | - | 10V | - | 5V | - | - | Analog | - | - | SOLDER | - | - | - | - | - | - | - | 10mV/°C | - | Analog, Local | - | 1.75V | 0.1V | - | - | - | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | - | 2000 Ω | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM75BIMMX-3 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | Tin/Lead (Sn/Pb) | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | 3mm | 3 mm | - | I2C | - | - | - | 3.3V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | - | - | - | 9 | 500μA | - | 8 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM62BIM3/NOPB Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | 25°C (0°C ~ 90°C) | - | 0°C~90°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | POSITIVE ppm/°C | - | - | - | 2.7V~10V | - | - | - | - | - | - | - | LM62 | - | - | - | 1.4 mm | - | Analog Voltage | - | - | - | 3V | - | - | Analog | - | - | SOLDER | - | - | 82μA | 10mA | - | 82μA | - | 15.6mV/°C | - | Analog, Local | 0.8 Cel | 1.88V | 0.48V | - | 10V | 2.7V | PLASTIC | ±2°C (±2.5°C) | 0°C~90°C | 2 Cel | - | - | Shutdown Mode | 4400 Ω | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |