- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Reach Compliance Code | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Current | Number of Bits | Resolution | Sensor Type | Sensors/Transducers Type | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D6T8L06 Omron Electronics Inc-EMC Div | 162 |
| Datasheet | 23 Weeks | User Defined | Module | - | Module | - | Commercial grade | 0°C~50°C | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | 4.5V~5.5V | - | - | - | - | I2C | - | - | - | - | Digital, Local | - | - | - | 0°C~50°C | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 19 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | 0°C ~ 65°C (65°C ~ 125°C) | - | -40°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | 1.71V~3.6V | - | - | - | - | I2C | - | - | - | 16 b | Digital, Local | - | - | ±0.4°C (±1°C) | -40°C~125°C | - | - | - | Standby Mode, Sleep Mode | - | ROHS3 Compliant | ||
![]() TMP235AQDBZRQ1 Texas Instruments | 6000 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 150°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP235 | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | ±2.5°C | -40°C~150°C | 2.5 Cel | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() TMP235AEDBZRQ1 Texas Instruments | 6000 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP235 | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | ±2.5°C | -40°C~150°C | 2.5 Cel | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() TMP236AQDBZRQ1 Texas Instruments | 3000 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C TA | - | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP236 | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | ±2.5°C | -40°C~125°C | 2.5 Cel | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() TMP235AQDCKRQ1 Texas Instruments | 5000 | - | - | 6 Weeks | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C ~ 150°C | - | -40°C~125°C TA | - | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP235 | 2mm | 1.25 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | PLASTIC | ±2.5°C | -40°C~150°C | 2.5 Cel | - | - | - | 1.1mm | ROHS3 Compliant | ||
![]() TMP117AIYBGR Texas Instruments | 58985 | - | Datasheet | 6 Weeks | Surface Mount | 12-UFBGA, DSBGA | YES | - | -20°C ~ 50°C (-55°C ~ 150°C) | - | -55°C~150°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | 1.8V~5.5V | - | TMP117 | 1.49mm | 0.95 mm | I2C/SMBus | SOLDER | - | 16 | 16 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | ±0.1°C (±0.3°C) | -55°C~150°C | 0.3 Cel | 2-WIRE INTERFACE | - | Standby Mode, Shutdown Mode, One-Shot, Programmable Limit | 0.5mm | ROHS3 Compliant | ||
![]() 3846 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Probe | - | - | -10°C ~ 85°C | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | 3V~5.5V | - | - | - | - | 1-Wire® | - | - | - | 12 b | Digital, Local | - | - | ±0.5°C | -55°C~125°C | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMP235AQDBZTQ1 Texas Instruments | 188 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 150°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP235 | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | ±2.5°C | -40°C~150°C | 2.5 Cel | - | - | - | 1.12mm | ROHS3 Compliant | ||
Tiny WHSL | 63 | - | Datasheet | 19 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | 0°C ~ 65°C (65°C ~ 125°C) | - | -40°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | 1.71V~3.6V | - | - | - | - | I2C | - | - | - | 16 b | Digital, Local | - | - | ±0.4°C (±1°C) | -40°C~125°C | - | - | - | Standby Mode, Sleep Mode | - | ROHS3 Compliant | ||
![]() TMP451AQDQFTQ1 Texas Instruments | 45 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN | YES | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C TA | - | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.7V~3.6V | - | TMP451 | 2mm | 2 mm | SMBus | SOLDER | - | 12 | 12 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | PLASTIC | ±1°C (±4°C) | -40°C~125°C | - | 2-WIRE INTERFACE | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 0.8mm | ROHS3 Compliant | ||
![]() TMP235AEDBZTQ1 Texas Instruments | 101 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | 2.3V~5.5V | - | TMP235 | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | 500μA | - | 10mV/°C | Analog, Local | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | ±2.5°C | -40°C~150°C | 2.5 Cel | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() TMP117NAIYBGT Texas Instruments | 19 | - | - | 6 Weeks | Surface Mount | 12-UFBGA, DSBGA | YES | - | -40°C ~ 100°C (-55°C ~ 150°C) | - | -55°C~150°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | 1.8V~5.5V | - | TMP117 | 1.49mm | 0.95 mm | I2C/SMBus | SOLDER | - | 16 | 16 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | ±0.2°C (±0.3°C) | -55°C~150°C | 0.3 Cel | 2-WIRE INTERFACE | - | Standby Mode, Shutdown Mode, One-Shot, Programmable Limit | 0.5mm | ROHS3 Compliant | ||
![]() TMP117MAIYBGT Texas Instruments | 19 |
| - | 6 Weeks | Surface Mount | 12-UFBGA, DSBGA | YES | - | 30°C ~ 45°C (0°C ~ 85°C) | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | 1.8V~5.5V | - | TMP117 | 1.49mm | 0.95 mm | I2C/SMBus | SOLDER | - | 16 | 16 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | ±0.1°C (±0.2°C) | -55°C~150°C | 0.2 Cel | 2-WIRE INTERFACE | - | Standby Mode, Shutdown Mode, One-Shot, Programmable Limit | 0.5mm | ROHS3 Compliant | ||
![]() ZTP-115L1 Amphenol Advanced Sensors | 672 | - | Datasheet | 12 Weeks | Through Hole | TO-205AA, TO-5-4 Metal Can Variant | - | - | - | - | -20°C~100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Analog Voltage | - | - | - | - | Analog, Infrared (IR) | - | - | - | -20°C~100°C | - | - | 0°C~100°C IR | - | - | ROHS3 Compliant | ||
![]() GE-2133 Amphenol Advanced Sensors | 289 | - | Datasheet | 21 Weeks | Chassis Mount | Module | - | - | - | - | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | - | - | - | RoHS Compliant | ||
![]() TMP144YFFR Texas Instruments | 5000 |
| - | 6 Weeks | Surface Mount | 4-UFBGA, DSBGA | YES | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | 1.4V~3.6V | compliant | TMP144 | 0.96mm | 0.76 mm | SMAART Wire, UART | SOLDER | - | 12 | 12 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | - | Shutdown Mode, One-Shot | 0.625mm | RoHS Compliant | ||
![]() TMP451HQDQFRQ1 Texas Instruments | 1 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN | YES | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 1.7V~3.6V | compliant | TMP451 | 2mm | 2 mm | SMBus | SOLDER | - | 12 | 12 b | Digital, Local/Remote | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 1 Cel | 2-WIRE INTERFACE | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 0.75mm | RoHS Compliant | ||
![]() SI7051-A20-ZMR Silicon Labs | 19 |
| Datasheet | 8 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | - | 35.8°C ~ 41°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | 1.9V~3.6V | compliant | - | - | - | I2C | - | - | - | 14 b | Digital, Local | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | ±0.1°C (±0.25°C) | -40°C~125°C | - | - | - | Standby Mode | - | RoHS Compliant | ||
![]() MIC184BMM-TR Microchip Technology | 32 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | 0°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | - | - | Discontinued | 1 (Unlimited) | - | 2.7V~5.5V | - | - | - | - | I2C/SMBus | - | - | - | 8 b | Digital, Local/Remote | - | - | ±2°C (±3°C) | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Shutdown Mode, Standby Mode | - | Non-RoHS Compliant |