- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Termination Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Supply Type | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Integral Nonlinearity (INL) | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD590JF Analog Devices Inc. | 13 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | 2-CFlatpack | - | 2 | - | - | 25°C | - | -55°C~125°C | Bulk | - | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | AD590 | 2 | - | 1.15 mm | - | Analog Current | - | - | - | 5V | - | Analog | - | - | - | - | 298.2μA | - | - | - | 44V | - | - | Analog, Local | - | 1.5 Cel | - | - | - | - | - | - | CERAMIC | ±5°C | - | -55°C~150°C | - | - | - | - | 1.27mm | 2.36mm | 6.1mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM84BIMQAX/NOPB Texas Instruments | 232 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 0°C ~ 125°C | - | 0°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | LM84 | - | - | - | - | SMBus | - | 3.3V | - | 3/3.6V | - | I2C, SMBus | SOLDER | - | - | - | - | 8 | 1mA | - | - | 7 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C | - | 0°C~125°C | 5 Cel | 0°C~125°C | Output Switch, Programmable Limit | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP100NA/3KG4 Texas Instruments | 201000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -25°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SEATED HG-MAX | 8542.39.00.01 | - | 2.7V~5.5V | TMP100 | - | - | - | 400mV | I2C/SMBus | - | - | - | 3/5V | - | 2-Wire, I2C, SMBus | - | 75μA | 150μA | - | - | 12 | 45μA | - | - | 11 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 2 Cel | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT30TSE002B-MAH-T Microchip Technology | 50000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | 75°C ~ 95°C (-20°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | I2C/SMBus | - | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | 200A | - | - | 11 | - | - | - | 10 b | - | Digital, Local | - | - | - | - | - | 3.6V | - | 2.7V | - | ±1°C (±3°C) | - | -20°C~125°C | - | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD7817ARUZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | 25°C (-40°C ~ 85°C) | - | -55°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 450mW | 2.7V~5.5V | AD7817 | 16 | - | - | - | SPI | - | 5V | Unipolar | - | 5 | SPI, Serial | SOLDER | 2mA | 2mA | 450mW | - | 10 | - | Single | - | 9 b | 100 ksps | Digital, Local | 1 LSB | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 1 LSB | - | - | ±2.25°C (±3°C) | 4 | -40°C~85°C | - | - | Output Switch | - | 1.05mm | 5mm | 4.4mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP06BRTZ-500RL7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 3V~5.5V | TMP06 | 5 | 2.9mm | - | - | PWM | - | - | - | - | 1 | - | SOLDER | 650μA | 650μA | - | - | 12 | - | - | - | 1.5 B | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±5°C) | - | -40°C~150°C | - | - | One-Shot | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM95233CISDX/NOPB Texas Instruments | 524 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | - | -40°C ~ 125°C | - | -40°C~140°C | Tape & Reel (TR) | - | TruTherm™ | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | LM95233 | - | - | - | - | SMBus | - | 3.3V | - | - | - | I2C, SMBus | SOLDER | 570μA | - | - | - | 13 | 570μA | - | - | 10 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | - | ±2°C | - | -40°C~125°C | 2 Cel | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 800μm | 4mm | 4mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM34DM/NOPB Texas Instruments | 410 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 77°F | - | 0°C~100°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4V~30V | LM34 | - | - | - | - | Analog Voltage | - | - | - | - | - | Analog | SOLDER | - | 117μA | - | 10mA | - | 75μA | - | - | 10mV/°F | - | Analog, Local | - | - | 3V | - | - | 30V | - | 5V | PLASTIC | ±3°F | - | 32°F~212°F | 2 Cel | - | - | 0.4 Ω | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM61BIZ/NOPB Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 4.535924g | - | 25°C (-25°C ~ 85°C) | - | -25°C~85°C | Box | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | 2.7V~10V | LM61 | - | - | - | 850mV | Analog Voltage | 10mA | - | - | 3V | - | Analog | SOLDER | 155μA | 82μA | - | 10mA | - | 82μA | - | - | 10mV/°C | - | Analog, Local | - | 0.8 Cel | - | - | - | 10V | - | 2.7V | PLASTIC | ±2°C (±3°C) | - | -30°C~100°C | - | - | Shutdown Mode | 800 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP75CQDRQ1 Texas Instruments | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | - | EAR99 | - | - | - | - | - | 1.4V~3.6V | TMP75 | - | - | - | - | SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | - | - | - | 12 | - | - | - | 12 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±0.25°C (±1°C ) | - | -40°C~125°C | 3 Cel | - | One-Shot, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM60BIM3X Texas Instruments | 5 |
| - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 25°C (-25°C ~ 125°C) | - | -25°C~125°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~10V | LM60 | - | - | - | - | Analog Voltage | - | - | - | 3V | - | Analog | SOLDER | - | - | - | - | - | 82μA | - | - | 6.25mV/°C | - | Analog, Local | - | - | 1.205V | 0.174V | - | - | - | - | - | ±2°C (±3°C) | - | -25°C~125°C | - | - | - | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI7051-A20-IMR Silicon Labs | 30000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | 35.8°C ~ 41°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.9V~3.6V | - | - | 3mm | 3 mm | - | I2C | - | - | - | - | - | - | SOLDER | - | - | - | - | 14 | - | - | - | 14 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±0.1°C (±0.25°C) | - | -40°C~125°C | 0.1 Cel | - | Standby Mode | - | - | - | - | - | 0.75mm | - | - | RoHS Compliant | - | ||
![]() EMC1404-1-AIZL-TR Microchip Technology | 32 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS 420 MV, THERMAL WATCH DOG | - | - | 3V~3.6V | - | - | 3mm | 3 mm | - | SMBus | - | - | - | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 11 | - | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±2°C) | - | -40°C~125°C | 2 Cel | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 0.95mm | - | - | ROHS3 Compliant | - | ||
![]() TMP421YZDR Texas Instruments | 16000 | - | - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFBGA, DSBGA | - | 8 | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.7V~5.5V | TMP421 | - | - | 0.902 mm | - | SMBus | - | - | - | 3/5V | - | I2C, SMBus | SOLDER | - | - | - | - | 12 | 400μA | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±1.5°C (±2.5°C) | - | -40°C~125°C | 1 Cel | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1mm | 1.3mm | 2.3mm | 650μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCN75-5.0MOA713 Microchip Technology | 1800 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 25°C ~ 100°C | Military grade | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | TCN75 | - | - | - | - | I2C | - | - | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | SOLDER | 1mA | - | - | 6mA | 9 | - | - | - | 8 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±3°C | - | -55°C~125°C | 3 Cel | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP116AIDRVT Texas Instruments | 32 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | -10°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.9V~5.5V | TMP116 | - | - | - | - | I2C/SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | - | - | - | 16 | - | - | - | 16 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±0.2°C (±0.4°C) | - | -55°C~125°C | 0.4 Cel | - | One-Shot, Shutdown Mode | - | 800μm | 2mm | 2mm | 750μm | - | - | - | ROHS3 Compliant | - | ||
![]() LM34DZ/LFT7 Texas Instruments | 2215 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | 77°F (230°F) | - | 0°C~100°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | 4V~30V | LM34 | - | - | - | - | Analog Voltage | - | - | - | - | - | Analog | SOLDER | - | - | - | - | - | 75μA | - | - | 10mV/°F | - | Analog, Local | - | - | - | - | - | - | - | - | PLASTIC | ±1°F (±2°F) | - | 32°F~212°F | 2 Cel | - | - | - | 5.34mm | 4.3mm | 4.3mm | 3.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTS75DS2F STMicroelectronics | In Stock |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | STTS75 | - | - | - | - | I2C/SMBus | 10mA | - | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | SOLDER | 75μA | - | - | 10mA | 9 | - | - | - | 11 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | - | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | - | 850μm | 3mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP103FYFFR Texas Instruments | 12000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | SEATED HGT-MAX | - | - | 1.4V~3.6V | TMP103 | - | - | 0.76 mm | - | I2C/SMBus | - | - | - | 1.5/3.3V | - | 2-Wire, I2C, SMBus | SOLDER | 3μA | - | - | - | 8 | 1.5μA | - | - | 7 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 1.4V | - | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | One-Shot, Shutdown Mode | - | 625μm | 1.2mm | 1mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP103DYFFR Texas Instruments | 9000 | - | - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, DSBGA | - | 4 | - | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | SEATED HGT-MAX | - | - | 1.4V~3.6V | TMP103 | - | - | 0.76 mm | - | I2C/SMBus | - | - | - | 1.5/3.3V | - | 2-Wire, I2C, SMBus | SOLDER | 3μA | - | - | - | 8 | 1.5μA | - | - | 7 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 1.4V | - | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | One-Shot, Shutdown Mode | - | 625μm | 1.2mm | 1mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free |