- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Halogen Free | Resolution | Sampling Rate | Sensor Type | Integral Nonlinearity (INL) | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMC1414-A-AIZL-TR Microchip Technology | 7 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 3 (168 Hours) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 3 mm | SMBus | 3.3V | - | - | - | - | - | 2-Wire, I2C, SMBus | - | SOLDER | - | 1.12mA | 430μA | - | - | 8 | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | 950μm | 3.2mm | 3.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT30TS74-SS8M-B Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | Industrial grade | -55°C~125°C | Tube | 2013 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9 mm | I2C/SMBus | 5.5V | - | - | - | - | - | - | - | SOLDER | - | 225μA | - | - | - | 12 | - | - | 11 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution | - | - | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() ADM1032ARMZ-REEL ON Semiconductor | 2140 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 100°C | - | 0°C~120°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | 8 | - | - | SMBus | 3.3V | - | 5.5V | - | 3V | - | 2-Wire, I2C, SMBus, Serial | - | - | ANALOG CIRCUIT | 170μA | - | - | - | - | - | Halogen Free | 7 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | ±3°C | 0°C~100°C | - | - | 0°C~120°C | Output Switch, Programmable Limit, Standby Mode | - | 950μm | 3.1mm | 3.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP103CYFFT Texas Instruments | 102 |
| - | 16 Weeks | - | - | - | Surface Mount | 4-UFBGA, DSBGA | YES | - | - | - | -10°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | SEATED HGT-MAX | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | TMP103 | - | 0.76mm | 0.76 mm | I2C/SMBus | - | - | - | 1.5/3.3V | - | - | - | - | SOLDER | - | - | - | - | - | 8 | - | - | 7 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | One-Shot, Shutdown Mode | - | - | - | - | - | 0.625mm | - | - | ROHS3 Compliant | - | ||
![]() LM35DT Texas Instruments | In Stock | - | - | - | NRND (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | 25°C | - | 0°C~100°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 4V~30V | - | - | - | - | - | - | - | LM35 | - | - | 4.57 mm | Analog Voltage | - | - | - | - | - | - | Analog | - | SOLDER | - | 80μA | 91.5μA | - | 10mA | - | 56μA | - | 10mV/°C | - | Analog, Local | - | 0.2 Cel | - | - | - | 30V | - | 4V | PLASTIC | ±1.5°C | 0°C~100°C | 1.5 Cel | - | - | - | 0.4 Ω | 8.89mm | 10.16mm | 4.7mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LMT85DCKR Texas Instruments | 368 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 20°C ~ 150°C | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | SHORT CIRCUIT PROTECTION | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | LMT85 | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | - | SOLDER | - | 5.4μA | 5.4μA | - | 7mA | - | 5.4μA | - | 8.2mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | PLASTIC | ±2.7°C | -50°C~150°C | 2.7 Cel | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7818ARZ-REEL7 Analog Devices Inc. | 600 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1 | 25°C (-40°C ~ 85°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 450mW | 2.7V~5.5V | - | - | - | - | - | - | - | AD7818 | 8 | 4.9mm | 3.9 mm | SPI | - | Unipolar | - | 3/5V | - | 2 | Parallel, SPI, Serial | - | SOLDER | - | 2mA | 2mA | 450mW | - | 10 | - | - | 9 b | 100 ksps | Digital, Local | 1 LSB | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 1 LSB | - | - | ±2°C (±3°C) | -40°C~85°C | - | - | - | Output Switch | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM89-1CIMM/NOPB Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 25°C ~ 125°C | - | 0°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | LM89 | - | - | - | SMBus | 3.3V | - | - | - | - | - | I2C, SMBus | - | SOLDER | - | 800μA | - | - | 10μA | 11 | 1.7mA | - | 7 b (Local), 10 b (Remote) | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | PLASTIC | ±3°C | 0°C~85°C | 3 Cel | - | 0°C~85°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP124AIDG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 99.988768mg | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP124 | - | - | 3.9 mm | SPI | - | - | - | 3/5V | - | - | - | - | SOLDER | - | 75μA | - | - | - | 12 | 50μA | - | 12 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±1.5°C (±2°C) | -40°C~125°C | 1.5 Cel | - | - | Output Switch, Programmable Resolution, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM235H Texas Instruments | 7560 |
| - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | - | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Box | - | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | LM235 | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | 5V | SOLDER | - | - | - | - | - | - | 1mA | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | ±3°C (±5°C) | -40°C~125°C | 1 Cel | - | - | - | 0.5 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM74CIMX-5/NOPB Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM74 | - | - | 3.9 mm | SPI | - | - | - | 5V | - | - | SPI, Serial | - | SOLDER | - | 265μA | - | - | - | 13 | 520μA | - | 12 b | - | Digital, Local | - | - | 2.4V | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 3V | PLASTIC | 1.25°C (±5°C) | -55°C~150°C | 3 Cel | - | - | Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP411ADGKRG4 Texas Instruments | 81 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | POSITIVE ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP411 | - | - | - | I2C/SMBus | - | - | - | 3/5V | - | - | I2C, SMBus | - | SOLDER | - | - | 400μA | - | - | 12 | 400μA | - | 11 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1043-5-ACZL-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 85°C (-20°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | EMC1043 | - | 3mm | 3 mm | SMBus | 3.6V | - | - | 3.3V | - | - | 2-Wire, Serial | - | SOLDER | - | - | - | - | - | 11 | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1.5°C (±3°C) | -20°C~85°C | 3 Cel | - | -64°C~191°C | One-Shot, Standby Mode | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | - | ||
![]() TMP431DDGKR Texas Instruments | 154935 | - | - | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | TMP431 | 8 | - | - | SMBus | - | - | 5.5V | - | 2.7V | 2 | I2C, SMBus | - | - | ANALOG CIRCUIT | - | - | - | - | - | 35μA | - | 11 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | ±1°C (±2.5°C) | -40°C~125°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI7054-A20-IMR Silicon Labs | 2500 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.9V~3.6V | - | - | - | - | - | - | - | - | - | 3mm | 3 mm | I2C | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 14 | - | - | 14 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±0.4°C | -40°C~125°C | 0.3 Cel | - | - | Standby Mode | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMP122AMDBVTEP Texas Instruments | 2352 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | TMP122 | 6 | - | - | SPI | - | - | - | - | - | 1 | - | - | - | ANALOG CIRCUIT | 50μA | - | - | - | - | 50μA | - | 12 b | - | Digital, Local | - | - | - | - | - | 5.5V | - | 2.7V | - | ±1.5°C (±2°C) | -40°C~125°C | - | - | - | Output Switch, Programmable Resolution, Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP06BKSZ-500RL7 Analog Devices Inc. | 155 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | TMP06 | 5 | - | - | PWM | - | - | - | - | - | 1 | - | - | SOLDER | - | 650μA | 650μA | - | - | 12 | - | - | 1.5 B | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±5°C) | -40°C~150°C | - | - | - | One-Shot | - | 1mm | 2.2mm | 1.35mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7461AARMZ-R ON Semiconductor | 1500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 hours ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 70°C (-40°C ~ 100°C) | - | -40°C~120°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | HYSTERESIS IS 0.5V | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 8 | 3mm | 3 mm | SMBus | 3.3V | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | SOLDER | - | 240μA | - | - | - | 8 | - | Halogen Free | 8 b | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | - | ±1°C (±2.5°C) | -40°C~120°C | 2.5 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2997HDCB#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | LTC2997 | 6 | 3mm | 2 mm | Analog Voltage | 3.3V | - | - | - | - | - | Serial | - | SOLDER | - | - | - | - | - | - | - | - | 4mV/°C | - | Analog, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | PLASTIC | ±2°C | -40°C~125°C | - | - | -40°C~125°C | - | - | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM95235QEIMM Texas Instruments | 32 |
| Datasheet | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 25°C ~ 100°C (-40°C ~ 25°C) | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, TruTherm™ | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | IT HAS ACCURACY 2 DEGREE CELCIUS | - | - | 3V~3.6V | - | - | - | - | - | - | - | LM95235 | - | - | - | SMBus | 3.3V | - | - | - | - | - | I2C, SMBus | - | SOLDER | - | - | - | - | - | 11 | 350μA | - | 10 b (Local), 12 b (Remote) | - | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±6°C) | -40°C~85°C | 2 Cel | - | -40°C~85°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead |