- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Halogen Free | Resolution | Sensor Type | Linearity | Output Voltage-Max | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC280-2YM6-TR Microchip Technology | 6 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | 0°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | IttyBitty™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 3V~3.6V | - | - | - | - | - | SMBus | 3.3V | - | - | 2-Wire, Serial | 3.6V | 3V | - | - | - | - | - | - | - | 7 b (Local), 11 b (Remote) | Digital, Local/Remote | - | - | - | - | - | - | ±2°C (±2.5°C) | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM95010CIMM/NOPB Texas Instruments | 955 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 25°C ~ 60°C (-20°C ~ 125°C) | - | -20°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | LM95010 | - | - | - | - | SensorPath™ | 3.3V | - | - | Serial | - | - | SOLDER | - | - | - | 10 | 500μA | - | 9 b | Digital, Local | - | - | - | - | - | PLASTIC | ±2°C (±3°C) | -20°C~125°C | 2 Cel | - | - | Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP75CIDGKR Texas Instruments | 5800 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 70°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | TMP75 | - | - | - | - | SMBus | 3.6V | - | - | 2-Wire, I2C, SMBus | - | - | SOLDER | - | - | - | 12 | 15μA | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±3°C) | -55°C~125°C | 1 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM74CIMX-5 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~5.5V | LM74 | - | 4.902mm | - | - | SPI | - | 5V | - | - | - | - | SOLDER | - | - | - | 13 | 520μA | - | 12 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 1.25°C (±5°C) | -55°C~150°C | 3 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | - | - | - | - | 1.5495mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM335AD STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tube | - | - | e4 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | LM335 | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | 1mA | - | 450μA | - | - | - | 10mV/°C | Analog, Local | 1.5 Cel | 3.01V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | ±3°C (±5°C) | -40°C~100°C | 1 Cel | - | - | - | - | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM75CIMX-5/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 3V~5.5V | LM75 | - | - | - | - | I2C | - | 5V | - | 2-Wire, I2C, Serial | - | - | - | - | - | - | - | - | - | 8 b | Digital, Local | - | - | - | - | - | - | ±2°C (±3°C) | -55°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT30TSE754A-SS8M-T Microchip Technology | 14 |
| Datasheet | 16 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Cut Tape (CT) | 2012 | - | e4 | yes | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | 4.925mm | 3.9 mm | - | I2C/SMBus | 5.5V | - | - | 2-Wire, I2C, Serial | - | - | SOLDER | - | - | - | 12 | - | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() LM20CIM7 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 25°C ~ 30°C (-55°C ~ 130°C) | - | -55°C~130°C | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | - | 2.4V~5.5V | LM20 | - | 2mm | - | - | Analog Voltage | - | - | - | Analog | - | - | SOLDER | - | 4.5μA | - | - | 4.5μA | - | 11.77mV/°C | Analog, Local | - | - | - | - | - | - | ±4°C (±5°C) | -55°C~130°C | - | - | - | Shutdown Mode | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM94021BIMGX Texas Instruments | 50 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 20°C ~ 40°C (-50°C ~ 150°C) | - | -50°C~150°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | SHORT CIRCUIT PROTECTION | - | 1.5V~5.5V | LM94021 | - | 2mm | - | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | - | 12μA | - | 5.5 ~ 13.6mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±1.5°C (±2.7°C) | -50°C~150°C | 2.7 Cel | - | - | Programmable Resolution | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM35CZ/LFT1 Texas Instruments | 8063 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | 25°C | - | -40°C~110°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 4V~30V | LM35 | - | - | - | - | Analog Voltage | - | - | - | Analog | - | - | SOLDER | - | - | - | - | 56μA | - | 10mV/°C | Analog, Local | - | - | - | - | - | PLASTIC | ±1°C | -40°C~110°C | 1 Cel | - | - | - | 0.4 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM71QCIMF/NOPB Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -10°C ~ 65°C (-40°C ~ 150°C) | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.65V~5.5V | LM71 | - | - | - | - | SPI | - | - | - | - | - | - | SOLDER | 300μA | 300μA | 400μA | 14 | 300μA | - | 13 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.6V | PLASTIC | 1.5°C (-2°C, 3°C) | -40°C~150°C | 3 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT7483AARQZ-RL ON Semiconductor | 1920 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 0°C ~ 70°C (-40°C ~ 100°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | NEGATIVE ppm/°C | - | - | - | HYSTERESIS IS 0.5V | - | 3V~3.6V | - | 16 | 4.9mm | 3.91 mm | - | SMBus | - | 3.3V | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 240μA | - | - | 8 | - | Halogen Free | - | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±1°C (±2.5°C) | 0°C~127°C | 2.5 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP421AIDCNRG4 Texas Instruments | 2406 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 2 (1 Year) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~5.5V | TMP421 | - | 2.9mm | 1.6 mm | - | SMBus | - | 3/5V | - | I2C, SMBus | - | - | SOLDER | - | 400μA | - | 12 | 400μA | - | 11 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1.5°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | 1.175mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADT7320UCPZ-RL7 Analog Devices Inc. | 1250 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | - | 16 | 16-LFCSP-WQ (4x4) | - | -10°C ~ 105°C (-40°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 150°C | -40°C | - | - | 2.7V~5.5V | ADT7320 | - | - | - | - | SPI | 5.5V | - | 1 | SPI | 5.5V | 2.7V | - | 230μA | 230μA | - | - | - | - | 15 b | Digital, Local | - | - | - | - | - | - | ±0.5°C (±0.66°C) | -40°C~150°C | - | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM94021BIMGX/NOPB Texas Instruments | 67116 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 20°C ~ 40°C (-50°C ~ 150°C) | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | SHORT CIRCUIT PROTECTION | - | 1.5V~5.5V | LM94021 | - | - | - | - | Analog Voltage | - | - | - | Analog | - | - | SOLDER | 9μA | - | 7mA | - | 12μA | - | 5.5 ~ 13.6mV/°C | Analog, Local | - | - | - | 5.5V | 1.5V | PLASTIC | ±1.5°C (±2.7°C) | -50°C~150°C | 2.7 Cel | - | - | Programmable Resolution | 8 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC280-6YM6-TR Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | 0°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | IttyBitty™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 3V~3.6V | - | - | - | - | - | SMBus | 3.3V | - | - | 2-Wire, Serial | 3.6V | 3V | - | - | - | - | - | - | - | 7 b (Local), 11 b (Remote) | Digital, Local/Remote | - | - | - | - | - | - | ±2°C (±2.5°C) | -55°C~125°C | - | - | -55°C~125°C | Output Switch, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM335H Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | - | 4.535924g | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Box | - | - | - | - | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | - | - | - | ALSO AVAILABLE IN PLASTIC TO-92 PACKAGE | - | - | LM335 | - | - | - | 3.04V | Analog Voltage | - | - | - | Analog | - | 5V | - | - | 5mA | - | - | 1mA | - | 10mV/°C | Analog, Local | - | - | - | - | - | - | ±6°C (±9°C) | -40°C~100°C | 1 Cel | - | - | - | 0.6 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM82CIMQA/NOPB Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | LM82 | - | - | - | 600mV | I2C/SMBus | 3.3V | - | - | I2C, SMBus | - | - | - | 800μA | 500μA | 6mA | 8 | 800μA | - | 7 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | -40°C~125°C | Output Switch, Programmable Limit | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM94022BIMGX Texas Instruments | 9 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 20°C ~ 40°C (0°C ~ 150°C) | - | -50°C~150°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | SHORT CIRCUIT PROTECTION | - | 1.5V~5.5V | LM94022 | - | 2mm | - | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | - | 8.1μA | - | 5.5 ~ 13.6mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±1.5°C (±2.7°C) | -50°C~150°C | 2.7 Cel | - | - | Programmable Resolution | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMP400AIDBQT Texas Instruments | 14 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 99.988768mg | 15°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.7V~5.5V | TMP400 | - | - | - | 400mV | SMBus | - | 3/5V | - | I2C, SMBus | - | - | SOLDER | 30μA | - | 6mA | 12 | 28μA | - | 11 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |