- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Beta 25/85 Valueu2009(K) | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Lead Wire Styleu2009 | Maximum Temperatureu2009 | Mil-Spec | Model Numberu2009 | Opticsu2009 | Resistance (at 25°C)u2009(kΩ) | Resistance @ 25°C [KΩ]u2009(kΩ) | RTD Element Typeu2009 | Sensor Connector Typeu2009 | Sensor Typeu2009 | Status | T_ref for Resistanceu2009 | TE Internal # | TE Internal Description | Thermopile Infrared Sensor Packageu2009 | Thermopile Infrared Sensor Typeu2009 | Thermopile Infrared Sensor Wire Lengthu2009 | Tolerance Resistanceu2009(%) | TP Voltage (T_BB/T_amb)u2009(mV) | Wire Connectionu2009 | β-Value(25/85)u2009(K) | Series | Applications | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP44902X-13 TE Connectivity | In Stock | - | - | 3987 | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | MIL-PRF-23648 | - | - | 2.252 | - | - | - | - | - | - | SP44902X-13 | 44902X GSFC 311P18-02T101 | - | - | - | - | - | Open End | - | - | - | - | ||
![]() SP44910X-8 TE Connectivity | In Stock | - | - | 3943 | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | SP44910X-8 | 44910X GSFC 311P18-10T101 | - | - | - | - | - | Open End | - | - | - | - | ||
![]() SP44904X-0 TE Connectivity | 11 | - | - | 3987 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | MIL-PRF-23648 | - | - | 3 | - | - | - | - | - | - | SP44904X-0 | 44904X GSFC 311P18-04T7R6 | - | - | - | - | - | Open End | - | - | - | - | ||
![]() SP44909X-7 TE Connectivity | In Stock | - | - | 3943 | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | MIL-PRF-23648 | - | - | 30 | - | - | - | - | - | - | SP44909X-7 | 44909X GSFC 311P18-09T101 | - | - | - | - | - | Open End | - | - | - | - | ||
![]() 20012616-00 TE Connectivity | In Stock | - | - | - | Glass Encapsulated NTC Thermistor | 2000 | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | 20012616-00 | Probe, Surface Mount 15K4 | - | - | - | ±1 | - | SMD | - | - | - | - | ||
![]() G-TPCO-031 TE Connectivity | 149 |
| - | - | - | - | - | - | - | - | - | TS318-1B0814 | - | - | - | - | - | - | - | - | G-TPCO-031 | Analog Thermopile TO-18, FOV 110,RTD Ref | TO-18 | Thermopile Temperature Element | 13.5u2009mmu2009[u2009.53u2009inu2009] | - | 8.4 ± 2.1 | - | - | - | - | - | ||
![]() NB-PTCO-006 TE Connectivity | 380 | - | - | - | - | - | Platinum | Ceramic | Ni/Au | 600u2009°Cu2009[u20091112u2009°Fu2009] | - | - | - | - | - | Platinum Thin Film Temperature Element | - | - | - | - | NB-PTCO-006 | Pt1000, 2.0x2.3, Class B, PTFC102B1G0 | - | - | - | - | - | - | - | - | - | - | ||
![]() 701102-M TE Connectivity | In Stock | - | - | 2873 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | .3 | - | - | - | - | - | - | 11027288-00 | 44002RC-BP,THERM,ROHS | - | - | - | - | - | Open End | - | - | - | - | ||
![]() 055313 TE Connectivity | In Stock | - | - | 3978 | Glass Encapsulated NTC Thermistor | 65 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 11028991-00 | 55034-BP GEM THERM | - | - | - | - | - | Open End | - | - | - | - | ||
![]() 701115 TE Connectivity | In Stock | - | - | 4803 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | 11028732-00 | 44015RC-BP,THERM,ROHS | - | - | - | - | - | Open End | - | - | - | - | ||
![]() NB-PTCO-190 TE Connectivity | In Stock | - | - | - | - | - | Platinum | Ceramic | Ag | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | - | - | Platinum Thin Film Temperature Element | - | - | - | - | NB-PTCO-190 | Pt1000, 1.2x4.0, Class C, PTFM102C1A0 | - | - | - | - | - | - | - | - | - | - | ||
![]() GA17.87K4CG559 TE Connectivity | In Stock | - | - | 3694 | Leadless NTC Gold Chips | - | - | - | - | - | - | - | - | 17.87 | - | - | - | - | - | - | 11016585-00 | CHPG-17.87K +/- 2% B 3694 +/- 2% BT4-D | - | - | - | ± 2, ± 2 | - | Solder/Wire Bond | - | - | - | - | ||
![]() 20015625-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Open End | Immersion, Patient Monitoring, Surface Sensor | - | 25u2009°Cu2009[u200977u2009°Fu2009] | 20015625-00 | THR-A#-1002-D1-304-0.23-0.11-00-Z-32-2 | - | - | - | - | - | - | 3976 | - | - | - | ||
![]() 20016233-04 TE Connectivity | In Stock | - | - | - | - | - | Platinum | Stainless Steel | Jacketed Cable with Shield | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | Temperature | - | - | 20016233-04 | railway platform D6,L150,W2,P1A2,C3,P27 | - | - | - | - | - | - | - | - | - | - | ||
![]() G-TPMO-104 TE Connectivity | 760 |
| - | - | - | - | - | - | - | - | - | TSD305-1SL10 | Silicon Lens | - | - | - | - | - | - | - | 10213286-00 | TSD305-1SL10 Digital Thermopile Sensor | TO-5 | Digital Thermopile Component | 13.5u2009mmu2009[u2009.52u2009inu2009] | - | - | - | - | - | - | - | ||
![]() GA10K3A1ID TE Connectivity | In Stock | - | - | 3976 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | GA10K3A1ID | DISCRETE 10K OHMS,+/-1.0C FROM 0C TO 70C | - | - | - | - | - | Open End | - | - | - | - | ||
![]() GA50K6MBD1 TE Connectivity | In Stock | - | - | - | NTC Thermistor | 56 | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | GA50K6MBD1 | MBD9-PROBE | - | - | - | ± .88 | - | Open End | - | - | - | - | ||
![]() 20021086-01 TE Connectivity | In Stock | - | - | - | Leadless Chip and SMD NTC Thermistor | 603 | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 20021086-01 | RSEN-SMD DEVICE | - | - | - | ± 1 @ 25 °C | - | SMD | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | - | - | - | - | NTCG | Commercial Grade | UL Certificate;125°C | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | - | - | - | - | NTCG | Commercial Grade | UL Certificate;125°C;Conductive Epoxy Application |