- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accuracy T_Rangeu2009(°C) | Beta 25/85 Valueu2009(K) | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Lead Wire Styleu2009 | Maximum Temperatureu2009 | Mil-Spec | Precision Thermometer Typeu2009 | Probe Diameteru2009 | Probe Lengthu2009 | Resistance (at 25°C)u2009(kΩ) | Resistance @ 25°C [KΩ]u2009(kΩ) | RTD Element Typeu2009 | Sensor Connector Typeu2009 | Sensor Typeu2009 | T_ref for Resistanceu2009 | TE Internal # | TE Internal Description | Temperature Sensor Accuracyu2009(°C) | Tolerance Resistanceu2009(%) | Wire Connectionu2009 | β-Value(25/85)u2009(K) | Temperature Coefficient | Resistance | Power Rating | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 701137-M TE Connectivity | In Stock | - | - | - | 3978 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 11030163-00 | 44037RC-BP,THERM,ROHS | - | - | Open End | - | - | - | - | - | - | ||
![]() SP44908X-25 TE Connectivity | 13 | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 350 | - | - | - | - | MIL-PRF-23648 | - | - | - | 10 | - | - | - | - | - | SP44908X-25 | 44908X GSFC 311P18-08A35R | - | - | Open End | - | - | - | - | - | - | ||
![]() SP44907X-12 TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 200 | - | - | - | - | MIL-PRF-23648 | - | - | - | 10 | - | - | - | - | - | SP44907X-12 | 44907X GSFC 311P18-07S20R | - | - | Open End | - | - | - | - | - | - | ||
![]() 20009209-00 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Stainless Steel | PTFE | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | - | Thin Film | - | 20009209-00 | RTD,CAP,P100,.25D,3.0L,36.0CBL,RRW,FRLE | - | - | - | - | - | - | - | - | - | ||
![]() GA3K3A1A TE Connectivity | In Stock | - | - | - | 3976 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | GA3K3A1A | DISCRETE 3K OHMS,+/-0.1C FROM 0C TO 70C | - | - | Open End | - | 350.0000 ppm/°C | 270 Ohm | 1.0000 W | 2 | 12 | ||
![]() GA10K4A1A TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | GA10K4A1A | DISCRETE 10K OHMS,+/-0.1C FROM 0C TO 70C | - | - | Open End | - | - | - | - | - | - | ||
![]() R-1802 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | Fiberglass Body | Standard PTFE | 180u2009°Cu2009[u2009356u2009°Fu2009] | - | - | - | - | - | - | - | - | Stator | - | R-1802 | RTD,STRR,C10,427,.5%,.078T,F | - | - | - | - | - | - | - | - | - | ||
![]() 20018975-23 TE Connectivity | 586 |
| - | -20 – 130 | - | - | - | - | - | - | - | - | Thermometer & Probe System | 3.96u2009mmu2009[u2009.156u2009inu2009] | 304.8u2009mmu2009[u200912u2009inu2009] | - | - | - | - | - | - | 20018975-23 | CE_MARK-TVK-5444-1CH-TUB-12 | ± .05 | - | - | - | - | - | - | - | - | ||
![]() SP44907X-46 TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 56 | - | - | - | - | MIL-PRF-23648 | - | - | - | 10 | - | - | - | - | - | 10214287-00 | 44907X GSFC 311P18-07A56R | - | - | Open End | - | - | - | - | - | - | ||
![]() 20016233-05 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Stainless Steel | Jacketed Cable with Shield | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | - | Temperature | - | 20016233-05 | railway platform D4,L100,W3,P1A1,C3,P27 | - | - | - | - | - | - | - | - | - | ||
![]() GA10K4A1AM TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | GA10K4A1AM | DISCRETE 10K OHMS,+/-0.05C FROM 32 TO 44 | - | - | Open End | - | - | - | - | - | - | ||
![]() R-8949-34 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Fiberglass Body | Standard PTFE | 155u2009°Cu2009[u2009311u2009°Fu2009] | - | - | - | - | - | - | - | - | Stator | - | R-8949-34 | RTD,STRR,P100,392,.5%,.030T,F | - | - | - | - | - | - | - | - | - | ||
![]() GA2.2K3A1A TE Connectivity | 388 | - | - | - | 3976 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 2.252 | - | - | - | - | - | 11033270-00 | DISC-+- 0.1C 0C 70C | - | - | Open End | - | - | - | - | - | - | ||
![]() GA10K3A1C TE Connectivity | 100 | - | - | - | 3976 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | GA10K3A1C | DISCRETE 10K OHMS,+/-0.5C FROM 0C TO 70C | - | - | Open End | - | - | - | - | - | - | ||
![]() 20015622-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.252 | - | Open End | Immersion, Patient Monitoring, Surface Sensor | 25u2009°Cu2009[u200977u2009°Fu2009] | 20015622-00 | THR-A#-2251-D1-HDP-0.375-0.080-00-Z-32 | - | - | - | 3976 | - | - | - | - | - | ||
![]() 20018975-11 TE Connectivity | 736 |
| - | -20 – 130 | - | - | - | - | - | - | - | - | Thermometer Only | .76u2009mmu2009[u2009.03u2009inu2009] | 123.19u2009mmu2009[u20094.85u2009inu2009] | - | - | - | - | - | - | 20018975-11 | CE_MARK-TVK-5000-1CH-1/4PLUG | ± .05 | - | - | - | - | - | - | - | - | ||
![]() 20021086-07 TE Connectivity | In Stock | - | - | - | - | Leadless Chip and SMD NTC Thermistor | 402 | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 20021086-07 | RSEN-SMD DEVICE | - | ± 1 @ 25 °C | SMD | - | - | - | - | - | - | ||
![]() 20021086-02 TE Connectivity | In Stock | - | - | - | - | Leadless Chip and SMD NTC Thermistor | 603 | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | 20021086-02 | 00RSEN-SMD DEVICE | - | ± 1 @ 25 °C | SMD | - | - | - | - | - | - | ||
![]() 20012616-00 TE Connectivity | In Stock | - | - | - | - | Glass Encapsulated NTC Thermistor | 2000 | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | 20012616-00 | Probe, Surface Mount 15K4 | - | ±1 | SMD | - | - | - | - | - | - | ||
![]() NB-PTCO-190 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Ceramic | Ag | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | - | - | - | Platinum Thin Film Temperature Element | - | - | - | NB-PTCO-190 | Pt1000, 1.2x4.0, Class C, PTFM102C1A0 | - | - | - | - | - | - | - | - | - |