- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | B Tolerance | Beta Value | Description of Terminals | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Resistance @ 25C | RoHS | Sensitivity Index | Thermal Time Constant | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Terminal Placement | Power - Max | Accuracy | Screening Level | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP15WL104J03RC Murata Electronics | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE COMPENSATION | 100k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | 500μm | 1mm | 500μm | - | No | ROHS3 Compliant | - | ||
![]() ABNTC-0603-103J-3950F-T Abracon LLC | 886600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 10kOhm | - | 125°C | -55°C | - | 100mW | - | 100mW | - | - | 330μA | - | - | 1608 | - | 0603 | - | - | - | 100mW | 1 % | - | ±5% | - | 10k | ±1% | - | - | 3950K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTCG164KF104FT1S TDK Corporation | 8000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, NTCG | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | ±1% | - | 100k | ±1% | 4485K | - | 4419K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TK95H303VN Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | - | + / - 0.1 C | - | 0.65mm dia. x 5mm Straight Standoff | 1000 | + 150 C | 0.075 mW | - 80 C | Through Hole | Off Board | 30 kOhm | Details | 3936 K | 10 s | THERMOMETRICS | 0.006349 oz | Commercial grade | 0 to 70 °C | Bulk | - | TK95 | 0.1 C | - | - | - | - | - | - | - | NTC | 30 kOhms | - | - | - | - | 75 mW | - | - | - | - | - | 2 | Wire Lead | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | 2.4 mm | - | 76 mm | 2.4 mm | - | - | - | - | ||
![]() NCP15XW222J03RC Murata Electronics | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 670μA | - | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 2.2k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ED2F103A2-61046 Semitec | 428 |
| - | - | - | - | - | - | - | - | - | - | - | - | 200 | + 90 C | - | - 50 C | - | Off Board | - | Details | - | - | - | 0.040702 oz | - | - | Bulk | - | AT | 1 % | - | - | - | - | - | Wire | - | NTC | 10 kOhms | - | 90 °C | -50 °C | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 175 mm | - | - | - | - | - | ||
![]() NCP15XH103J0SRC Murata Electronics | 120000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | - | 100mW | 500μm | NTC THERMISTOR | 310μA | - | - | - | 0.1W | - | 400μm | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE SENSING | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | 1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TK95G503VN Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | - | + / - 0.1 C | - | - | 1000 | + 150 C | - | - 80 C | - | Off Board | - | Details | - | - | THERMOMETRICS | 0.006349 oz | - | - | Bulk | - | TK95 | 0.1 C | - | - | - | - | - | - | - | - | 50 kOhms | - | - | - | - | 75 mW | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | 76 mm | 2.4 mm | - | - | - | - | ||
![]() NCP18XW153J03RB Murata Electronics | 90660 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 15kOhm | TIN | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 250μA | - | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 15k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | 800μm | 1.6mm | 800μm | 150μm | No | ROHS3 Compliant | Lead Free | ||
![]() NCP18WM474E03RB Murata Electronics | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 470kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 40μA | - | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 470k | - | 4582K | 4500 K | 4500K | 4614K | - | - | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP03WL224E05RL Murata Electronics | 3500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 220kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 220k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | 300μm | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() NCP15WL683E03RC Murata Electronics | 980 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 68kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 68k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XH103FA3A016 Murata Electronics | 31 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 01C2701JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | - | 500 | + 125 C | - | - 40 C | - | PCB Mount | - | N | - | - | - | 0.008245 oz | - | - | Bulk | - | M / C / T | 5 % | - | - | - | - | - | - | - | NTC | 2.7 kOhms | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | - | - | - | - | ||
![]() NTCG063JF223HTBX TDK Corporation | 66 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | 100mW | - | - | ±3% | - | 22k | ±1% | 3435K | - | 3380K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 103AT-2 Semitec | 20 | - | - | - | - | - | - | - | - | - | 3435 K | - | - | - | 200 | + 110 C | - | - 50 C | - | PCB Mount | - | Details | - | - | - | 0.003527 oz | - | - | Bulk | - | AT | 1 % | - | - | - | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | 17 mm | 3.7 mm | - | - | - | - | ||
![]() NCP18XW332J03RB Murata Electronics | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 550μA | - | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 3.3k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | 800μm | 1.6mm | 800μm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ABNTC-0402-103J-3380F-T Abracon LLC | 886600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | 310μA | - | - | 1005 | - | 0402 | - | - | - | - | 1 % | - | ±5% | - | 10k | ±1% | - | - | 3380K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PANE253410 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | + 150 C | - | - 50 C | - | PCB Mount | - | Details | - | - | - | - | - | - | Bulk | - | PANE | - | - | - | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2F103A2-61044 Semitec | 271 |
| - | - | - | - | - | - | - | - | - | - | - | - | 200 | + 90 C | - | - 50 C | - | Off Board | - | Details | - | - | - | 0.016581 oz | - | - | Bulk | - | AT | 1 % | - | - | - | - | - | Wire | - | NTC | 10 kOhms | - | 90 °C | -50 °C | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 75 mm | - | - | - | - | - |