- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | Base Product Number | Beta Value | Brand | Description of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Percentage of Resistance Tolerance @ 25C | Product Status | Resistance @ 25C | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Terminal Placement | Power - Max | Accuracy | Product Type | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Product Category | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104ET-2 Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4132 K | - | - | - | - | 200 | - | - | - | - | - | + 90 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000494 oz | - | Bulk | - | ET | 3 % | - | - | - | - | - | Radial | - | NTC | 100 kOhms | - | 90 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 4 mm | 45 mm | 1.5 mm | - | - | ||
![]() NCP21XQ471K03RA Murata Electronics | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | 4000 | MURATA MANUFACTURING CO LTD | - | - | NCP21XQ471K03RA | NCP21 | + 125 C | - | - 40 C | PCB Mount | - | - | 125 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | - | - | 5.4 | Details | Yes | 0.000332 oz | - | MouseReel | - | NCP | 10 % | e3 | Yes | - | - | - | - | EAR99 | NTC | 470 Ohms | Tin (Sn) | - | - | 8533.40.80.70 | - | 200 mW | TR, PLASTIC | - | - | NTC THERMISTOR | compliant | 2 mA | - | SMD/SMT | - | 0.2 W | - | - | - | DUAL | - | - | - | - | TEMPERATURE COMPENSATION | - | - | - | 3650 K | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP15WF104F0SRC Murata Electronics | 6952 |
| - | 8 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1% | e3 | yes | Active | - | 2 | - | EAR99 | - | 100000Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 0.1W | - | - | - | DUAL ENDED | - | - | - | - | TEMPERATURE SENSING | - | - | - | 4250 K | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NTCG104BH103HT1 TDK Corporation | 8016 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | - | Chip | NTC THERMISTOR | - | - | - | - | 1005 | - | 0402 | - | - | DUAL ENDED | 100mW | 3 % | - | ±3% | TEMPERATURE SENSING | 10k | - | 4100K | 4100 K | 4067K | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() ABNTC-0603-222J-3950F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | 100mW | - | 100mW | - | NTC THERMISTOR | - | 670μA | - | - | 1608 | - | 0603 | - | - | - | - | 1 % | - | ±5% | - | 2.2k | ±1% | - | - | 3950K | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 8D2-07LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 160 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | - | 13 mm | - | - | - | ||
![]() 15D2-13LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 15 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | - | 3 A | - | Radial | - | - | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | - | - | ||
![]() 15D2-11LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 170 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 15 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | - | - | 2.5 A | - | Radial | - | - | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | - | - | ||
![]() 8D2-14LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 160 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | - | 21 mm | - | - | - | ||
![]() 16D2-11LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 170 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 16 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | - | - | 2.5 A | - | Radial | - | - | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | - | - | ||
![]() 16D2-10LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 160 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | - | - | 1.6 A | - | Radial | - | - | - | 5 mm | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | - | 17 mm | - | - | - | ||
![]() NTCG164LH104JT1 TDK Corporation | 3060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | - | Chip | NTC THERMISTOR | - | - | - | - | 1608 | - | 0603 | - | - | DUAL ENDED | 100mW | - | - | ±5% | TEMPERATURE SENSING | 100k | ±3% | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RL1004-10K-0-S1 Amphenol Thermometrics | 164 |
| - | - | - | - | Free Hanging | Bead | - | - | - | - | - | - | RL1004 | - | Amphenol Advanced Sensors | 0.35mm dia. x 38mm Straight Lead | 100 | - | 1.496" (38.00mm) | Amphenol | - | - | + 150 C | Amphenol Thermometrics | - 50 C | PCB Mount | - | - | - | - | Bulk | - | - | - | 20 % | Active | 10 kOhm | - | N | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | NTC | 10 kOhms | - | - | - | - | Thermistors | - | - | - | - | - | - | - | 2 | Radial | - | - | - | - | - | - | - | - | NTC Thermistors | ±20% | - | - | - | - | - | - | - | - | - | 10k | NTC Thermistors | 2.8 mm | 2.79 mm | 38 mm | 2.8 mm | - | - | ||
![]() ABNTC-0402-151J-3380F-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | 100mW | - | 100mW | - | NTC THERMISTOR | - | 2.5mA | - | - | 1005 | - | 0402 | - | - | - | - | 1 % | - | ±5% | - | 150 | ±1% | - | - | 3380K | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() NTCG164LH333HT1 TDK Corporation | 96000 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | - | ±3% | TEMPERATURE SENSING | 33k | - | 4550K | 4550 K | 4885K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ABNTC-0805-153J-3500F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | compliant | - | - | - | - | - | - | - | - | - | 200mW | - | - | ±5% | - | 15k | ±1% | - | - | 3500K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 08M5002FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 50 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09M2002KP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | Bulk | - | M / C / T | 10 % | - | - | - | - | - | - | - | NTC | 20 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01M2502FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.008245 oz | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 25 kOhms | - | - | - | - | - | 75 mW | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | - | - | ||
![]() 01M1601KP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.008245 oz | - | Bulk | - | M / C / T | 10 % | - | - | - | - | - | Radial | - | NTC | 1.6 kOhms | - | 150 °C | -50 °C | - | - | 75 mW | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | - | - |