- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15D2-11LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 15 Ohms | - | - | - | - | - | - | - | - | - | 2.5 A | Radial | - | - | 7.5 mm | - | - | - | - | 11.5 mm | - | 15 mm | - | ||
![]() 2D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | 6 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | 14.5 mm | - | 18 mm | - | ||
![]() SM06103372 Ametherm | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3700 K | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | SM06 | 10 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 200 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 16D2-14LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | 1.8 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 16D2-14LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | 1.8 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 12D2-10LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 12 Ohms | - | - | - | - | - | - | - | - | - | 1.8 A | Radial | - | - | 5 mm | - | - | - | - | 13 mm | - | 17 mm | - | ||
![]() 2D2-14LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | 5 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 103ET-1 Semitec | 110 |
| - | - | - | - | - | - | - | 3250 K | 200 | - | - | - | + 90 C | - 40 C | Off Board | - | - | - | - | - | - | Details | - | 0.016087 oz | Bulk | ET | 3 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 3.5 mW | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 1.5 mm | 4 mm | 87 mm | 1.5 mm | ||
![]() NCP15XC470K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15XC470K03RC | NCP15 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.4 | Details | Yes | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 47 Ohms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | - | NTC THERMISTOR | compliant | 4.6 mA | SMD/SMT | 0.1 W | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3100 K | - | - | - | - | ||
![]() NCP15WB473K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15WB473K03RC | NCP15 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Obsolete | 5.59 | Details | Yes | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 47 kOhms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | - | NTC THERMISTOR | compliant | 140 uA | SMD/SMT | 0.1 W | - | - | - | DUAL | TEMPERATURE COMPENSATION | 4050 K | - | - | - | - | ||
![]() NTCLE203XX272FB0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Bulk | NTCLE203XX | 1 % | - | - | - | - | NTC | 2.7 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP15WB473K0SRC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15WB473K0SRC | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.61 | Details | Yes | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 47 kOhms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | - | - | NTC THERMISTOR | compliant | 140 uA | SMD/SMT | 0.1 W | - | - | 125 °C | DUAL ENDED | TEMPERATURE SENSING | 4050 K | - | - | - | - | ||
![]() 2C2200-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | N | - | - | - | 2C | 5 % | - | - | Radial | - | NTC | 220 Ohms | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | 2700 K | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | 8 A | Radial | - | 10 mm | 10 mm | - | - | - | - | 16.5 mm | 8 mm | 20 mm | - | ||
![]() 12D2-11LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 12 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | 2 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | 11.5 mm | - | 15 mm | - | ||
![]() ED2F103A2-71041 Semitec | 168 |
| - | - | - | - | - | - | - | - | 200 | - | - | - | + 90 C | - 50 C | Off Board | - | - | - | - | - | - | Details | - | 0.010111 oz | Bulk | AT | 1 % | - | - | Wire | - | NTC | 10 kOhms | - | 90 °C | -50 °C | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 2.5 mm | - | 55 mm | - | ||
![]() 12D2-14LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 12 Ohms | - | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | 7.5 mm | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 16D2-10LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 16 Ohms | - | - | - | - | - | - | - | - | - | 1.6 A | Radial | - | - | 5 mm | - | - | - | - | 13 mm | - | 17 mm | - | ||
![]() NCP18XF101K03RB Murata Electronics | In Stock | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | - | 4000 | MURATA MANUFACTURING CO LTD | NCP18XF101K03RB | NCP18 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.6 | Details | Yes | 0.000166 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 100 Ohms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | 800 µm | NTC THERMISTOR | compliant | 3.1 mA | SMD/SMT | 0.1 W | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3250 K | - | - | 1.6 mm | - | ||
![]() NCP21XM221K03RA Murata Electronics | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 4000 | MURATA MANUFACTURING CO LTD | NCP21XM221K03RA | NCP21 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.4 | Details | Yes | 0.000332 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | NTC | 220 Ohms | Tin (Sn) | - | - | 8533.40.80.70 | 200 mW | TR, PLASTIC | - | NTC THERMISTOR | compliant | 3 mA | SMD/SMT | 0.2 W | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3500 K | - | - | - | - |