- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | Beta Value | Brand | Degree of protection (IP) | Error registration possible | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Suitable for wall mounting | Supporting protocol for KNX | Supporting protocol for MODBUS | Type of electric connection | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Housing Color | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Product Type | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Product | B0/50 | Resistance in Ohms @ 25°C | Product Category | UV resistant | Bluetooth | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB12P00104JBB AVX Corporation | 36000 |
| - | 27 Weeks | - | Nickel | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 100kOhm | Matte Tin (Sn) | 8533.40.80.70 | - | 120mW | TR, CARDBOARD, 7 INCH | 120mW | - | 1.25mm | - | NTC THERMISTOR | - | - | 2012 | - | 0805 | - | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 100k | ±3% | 4220K | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERT-J1VT332H Panasonic Electronic Components | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 3.3kOhm | Tin (Sn) | 8533.40.80.70 | - | - | TR, PUNCHED, 7 INCH | - | - | 800μm | - | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | - | DUAL ENDED | 100mW | 2 % | - | ±3% | TEMPERATURE COMPENSATION | 3.3k | ±2% | 4450K | - | 4500K | - | - | - | - | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0603-152J-3450F-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | - | 100mW | - | 100mW | - | - | - | NTC THERMISTOR | 810μA | - | 1608 | - | 0603 | - | - | - | - | - | 1 % | - | ±5% | - | 1.5k | ±1% | - | - | 3450K | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERT-J0ER103H Panasonic Electronic Components | 25000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | - | 8533.40.80.70 | - | - | TR, PAPER, 7 INCH | 66mW | - | 500μm | - | NTC THERMISTOR | - | - | 1005 | 0.066W | 0402 | - | - | - | DUAL ENDED | - | 2 % | - | ±3% | TEMPERATURE COMPENSATION | 10k | ±2% | 4300K | 4300 K | 4250K | - | - | - | - | - | - | - | - | - | - | 500μm | 1mm | - | No | - | RoHS Compliant | - | ||
![]() NCP15WL223J03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 22kOhm | Tin (Sn) | 8533.40.80.70 | - | 100mW | TAPE, PAPER | 100mW | - | - | - | NTC THERMISTOR | - | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE COMPENSATION | 22k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | - | - | - | - | - | - | - | - | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | - | ||
![]() NCP03WB473E05RL Murata Electronics | 240000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 47kOhm | Tin (Sn) | 8533.40.80.70 | - | 100mW | TAPE, PAPER | 100mW | - | - | - | NTC THERMISTOR | - | - | 0603 | 0.1W | 0201 | - | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | - | - | - | - | 300μm | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() 02J1002JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | PCB Mount | - | - | N | - | - | - | - | - | - | - | Reel | - | 02J | 5 % | - | - | - | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT-J0ER103J Panasonic Electronic Components | 351054 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | - | 8533.40.80.70 | - | 66mW | TR, PAPER, 7 INCH | 66mW | - | 500μm | - | NTC THERMISTOR | - | - | 1005 | 0.066W | 0402 | - | - | - | DUAL ENDED | - | 2 % | - | ±5% | TEMPERATURE COMPENSATION | 10k | ±2% | 4300K | 4300 K | 4250K | - | - | - | - | - | - | - | - | - | - | - | 1mm | 500μm | No | - | RoHS Compliant | Lead Free | ||
![]() NXFT15WF104FEAB050 Murata Electronics | 118420 |
| Datasheet | - | - | - | - | Free Hanging | Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | NXF | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 50.00mm | - | - | 3mW | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WB473F10RB Murata Electronics | 20000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 47kOhm | Tin (Sn) | 8533.40.80.70 | - | 100mW | TAPE, PAPER | 100mW | - | 800μm | - | NTC THERMISTOR | 3.8mA | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | 1.5 % | - | ±1% | TEMPERATURE COMPENSATION | 47k | ±1.5% | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABNTC-0603-333J-4050F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | - | 100mW | - | 100mW | - | - | - | NTC THERMISTOR | 170μA | - | 1608 | - | 0603 | - | - | - | - | - | 1 % | - | ±5% | - | 33k | ±1% | - | - | 4050K | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NXRT15WB473FA1B030 Murata Electronics | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 47k | - | 4108K | - | 4050K | 4131K | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B030 Murata Electronics | 47 |
| Datasheet | - | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | 10kOhm | - | 8533.40.80.70 | - | - | BULK | 100mW | - | - | - | NTC THERMISTOR | - | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | - | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA2B050 Murata Electronics | 80000 | - | Datasheet | - | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | Wire | EAR99 | - | 10kOhm | - | 8533.40.80.70 | - | 7.5mW | - | 7.5mW | - | 1.2mm | - | NTC THERMISTOR | 120μA | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | 100mW | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS1206N02N1002KF Vishay Dale | 46 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 10k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TM1STNTCRN61550 Schneider Electric | 41 |
| - | - | - | - | - | Free Hanging | Probe | - | - | - | - | Schneider Electric | - | - | 4 | 196.85" (5.00m) | Schneider Electric | - | Schneider Electric | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Modicon M171 | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | NTC Thermistor | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Temperature Sensors | - | - | - | - | - | - | - | - | - | Temperature Sensors | - | - | Industrial Temperature Sensors | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() TM1STNTCSN62050 Schneider Electric | 20 |
| - | - | - | - | - | Free Hanging | Probe | - | - | - | - | Schneider Electric | IP68 | No | 4 | 196.85" (5.00m) | Schneider Electric | - | Schneider Electric | - | - | Box | Active | - | No | No | No | Other | - | - | -50°C ~ 110°C | - | - | Modicon M171 | 1 | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Other | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Temperature Sensors | - | - | - | - | - | - | - | - | - | Temperature Sensors | - | - | Industrial Temperature Sensors | Yes | No | IP68 | - | - | - | - | - | - | - | - | ||
![]() 01C3001SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | - | - | - | 500 | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | - | - | - | - | 0.008245 oz | - | - | - | - | M / C / T | 0.2 % | - | - | - | - | - | - | - | NTC | 3 kOhms | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | - | - | - | - | ||
![]() NTCG104LH223HT1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 35mW | - | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | - | ±3% | TEMPERATURE SENSING | 22k | - | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XM472E03RB Murata Electronics | 98070 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | - | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 4.7kOhm | Tin (Sn) | 8533.40.80.70 | - | 100mW | TAPE, PAPER | 100mW | - | - | - | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 4.7k | ±2% | 3545K | 3500 K | 3500K | 3560K | - | - | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free |