- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP15XC470J03RC Murata Electronics | 10000 |
| Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 47Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 47 | ±3% | 3128K | 3100 K | 3100K | 3136K | - | - | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 175-502GAF-301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -60°C~125°C | Tape & Reel (TR) | 2001 | 175 | 5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 5kOhm | - | - | - | - | 8533.40.80.70 | - | - | - | 1.6mm | NTC THERMISTOR | - | - | 3216 | - | 1206 | - | 3.2mm | - | - | - | ±5% | TEMPERATURE SENSING | 5k | - | - | - | - | - | - | 3320K | - | - | 3.2mm | - | 1.4986mm | No | - | RoHS Compliant | - | ||
![]() 12D2-15LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 3050 K | 100 | + 200 C | - 50 C | PCB Mount | Details | 0.206132 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 12 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | 5 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | - | - | - | - | - | ||
![]() NTHS1206N02N1002JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | ±5% | - | 10k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 01M5001JF Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | Tin | Free Hanging, Through Hole | Free Hanging | Bead | WIRE | 2 | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2002 | M | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 5kOhm | - | - | - | PROBE | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | - | 1.42 36.00mm | - | RADIAL | - | ±5% | - | 5k | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MA100GG103AN Amphenol Advanced Sensors | 7808 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging | Probe | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~50°C | Bulk | 2014 | MA100 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | - | 10kOhm | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | ±0.05°C | - | 10k | - | 3969K | - | - | - | - | - | 2.03mm | - | 19.04mm | - | - | - | - | RoHS Compliant | - | ||
![]() NKA502C1R1C Amphenol Advanced Sensors | 2085 |
| Datasheet | 17 Weeks | - | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | ±1% | - | 5k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP15XW152J03RC Murata Electronics | 7719 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.5kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 810μA | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 1.5k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | - | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 16D2-07LCS Semitec | 107 |
| - | - | - | - | - | - | - | - | - | 2900 K | 100 | + 160 C | - 40 C | PCB Mount | Details | 0.045285 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | - | 2 A | Radial | - | - | - | 5 mm | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 9 mm | 13 mm | 11 mm | - | - | - | - | - | ||
![]() ABNTC-0402-221J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | 2.1mA | - | 1005 | - | 0402 | - | - | - | - | 1 % | ±5% | - | 220 | ±1% | - | - | 3450K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RL3005-44.5-85-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Disc, 8.1mm Dia x 3.6mm W | - | - | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL3005 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 75Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | ±10% | - | 75 | - | 3772K | - | - | - | - | - | - | - | - | 8.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RL2006-26.3K-150-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.8mm W | - | - | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2006 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 50kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 50k | - | 4720K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0402-400J-3380F-T Abracon LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 40Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | - | 100mW | - | NTC THERMISTOR | 5mA | - | 1005 | - | 0402 | - | - | - | - | 1 % | ±5% | - | 40 | ±1% | - | - | 3380K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NHQ473B400T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | ±5% | - | 47k | ±5% | 4000K | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ABNTC-0402-103J-3950F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | 330μA | - | 1005 | - | 0402 | - | - | - | - | 1 % | ±5% | - | 10k | ±1% | - | - | 3950K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NCP15XM221J03RC Murata Electronics | 98000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 220Ohm | TIN | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 2.1mA | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 220 | ±3% | 3545K | 3500 K | 3500K | 3560K | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WM224J03RC Murata Electronics | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 220kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 60μA | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 220k | ±3% | 4582K | 4500 K | 4500K | 4614K | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XF151J03RB Murata Electronics | 60000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 9.5mA | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 150 | ±3% | 3284K | - | 3250K | 3296K | - | - | - | 800μm | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCU18WB473F6SRB Murata Electronics | 99 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | ±1% | - | 47k | - | 4108K | - | 4050K | 4131K | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NCP15XW153E03RC Murata Electronics | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 15kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 15k | - | 3987K | 3950 K | 3950K | 3998K | - | - | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | - |