- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | Beta Value | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTCG103JF103GT1 TDK Corporation | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | NTCG | 2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 35mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±2% | TEMPERATURE SENSING | 10k | ±1% | 3435K | 3435 K | 3380K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXRT15WF104FA5B030 Murata Electronics | 901 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | 100kOhm | - | - | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NKA102C7R2C Amphenol Advanced Sensors | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 500 | ±1% | 3977K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0603-224J-4350F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 60μA | - | 1608 | - | 0603 | - | - | - | - | - | 1 % | ±5% | - | 220k | ±1% | - | - | 4350K | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 01C8001JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.008245 oz | - | - | Bulk | - | M / C / T | 5 % | - | - | - | - | - | - | - | NTC | 8 kOhms | - | - | - | - | 100 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | - | - | - | ||
![]() ABNTC-0603-683J-4150F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 120μA | - | 1608 | - | 0603 | - | - | - | - | - | 1 % | ±5% | - | 68k | ±1% | - | - | 4150K | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NCP18WD683E03RB Murata Electronics | 200000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 68kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | - | NTC THERMISTOR | 120μA | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 68k | - | 4209K | 4150 K | 4150K | 4232K | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() NCP18XH103J0SRB Murata Electronics | 500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | - | 100mW | 800μm | - | NTC THERMISTOR | 310μA | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE SENSING | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTCG164LH104HT1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 INCH | - | - | Chip | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | 100mW | 3 % | ±3% | TEMPERATURE SENSING | 100k | - | 4550K | 4550 K | 4485K | 3497K | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MA100GG103BN Amphenol Advanced Sensors | 86 | - | Datasheet | 13 Weeks | - | - | Free Hanging | Free Hanging | Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~50°C | Bulk | 2006 | MA100 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | - | 10kOhm | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | ±0.1°C | - | 10k | - | 3969K | - | - | - | - | - | 2.03mm | - | 19.04mm | - | - | RoHS Compliant | - | ||
![]() NTCG203JH682JT1 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 230mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | DUAL ENDED | 200mW | - | ±5% | TEMPERATURE SENSING | 6.8k | ±3% | 3450K | 3435 K | 3392K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XW153E03RB Murata Electronics | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 15kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | - | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 15k | - | 3987K | 3950 K | 3950K | 3998K | - | - | - | 800μm | 1.6mm | 800μm | No | ROHS3 Compliant | - | ||
![]() JI-F103WN-L102 Amphenol Advanced Sensors | 91 |
| Datasheet | 15 Weeks | - | - | - | Free Hanging | Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Bulk | - | JI | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 50.00mm | - | - | - | - | ±0.2°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0402-681J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 1.2mA | - | 1005 | - | 0402 | - | - | - | - | - | 1 % | ±5% | - | 680 | ±1% | - | - | 3450K | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 02-N503-1 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.98" (25.00mm) | - | NTE Electronics, Inc | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | - | NTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | 4200K | - | - | 50k | - | - | - | - | - | - | - | ||
![]() EC95F232ZN Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | - | - | Free Hanging | Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | ±0.2°C | - | 2.252k | - | 3969K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AL03006-331.8-55-G1 Amphenol Advanced Sensors | 158 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 500Ohm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | ±10% | - | 500 | - | 2983K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | RoHS Compliant | - | ||
![]() ERT-J1VR473J Panasonic Electronic Components | 8000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 47kOhm | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | 100mW | - | - | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±2% | 4300K | - | 4250K | - | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | Lead Free | ||
![]() ABNTC-0805-331J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | - | NTC THERMISTOR | 2.5mA | - | 2012 | - | 0805 | - | - | - | - | - | 1 % | ±5% | - | 330 | ±1% | - | - | 3450K | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTHS1206N17N2203JE Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 220kOhm | - | 125°C | -40°C | - | 280mW | - | - | 1.6mm | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | ±5% | - | 220k | ±3% | - | - | - | - | 4247K | - | - | - | 3.2mm | - | No | ROHS3 Compliant | Lead Free |