- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | Beta Value | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTHS1206N11N2202JE Vishay Dale | 1083 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 22kOhm | - | 125°C | -40°C | - | 280mW | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 3 % | ±5% | - | 22k | ±3% | - | - | - | - | 3700K | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DKF103B10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | - | DKF103 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 10kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | ±10% | - | 10k | ±1% | 3960K | - | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() 5D2-11LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | + 170 C | - | - 50 C | PCB Mount | - | - | Details | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | - | - | - | - | ||
![]() 01C1001FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.008245 oz | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 1 kOhms | - | - | - | - | 100 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | - | - | - | - | ||
![]() 01C9001JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.034463 oz | - | Bulk | - | M / C / T | 5 % | - | - | - | - | - | - | - | NTC | 9 kOhms | - | - | - | - | 100 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | - | - | - | - | ||
![]() 01M3002FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.008245 oz | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 30 kOhms | - | - | - | - | 75 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | 0.254 mm | - | - | - | - | ||
![]() 01C7001FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.008245 oz | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 7 kOhms | - | - | - | - | 100 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | - | - | - | - | ||
![]() 01M6001FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | B25/85 | 500 | - | + 125 C | - | - 40 C | PCB Mount | - | - | N | 0.008245 oz | - | Bulk | - | M / C / T | 1 % | - | - | - | - | - | - | - | NTC | 6 kOhms | - | - | - | - | 75 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | 0.254 mm | - | - | - | - | ||
![]() ERT-J0EM103J Panasonic Electronic Components | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 10kOhm | Tin (Sn) | - | - | - | - | TR, PAPER, 7 INCH | 66mW | 500μm | - | NTC THERMISTOR | - | - | 1005 | 0.066W | 0402 | - | - | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±1% | 3970K | 3970 K | 3900K | - | - | - | - | - | - | 1mm | 500μm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() NCP03XH153J05RL Murata Electronics | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 15kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | - | NTC THERMISTOR | 250μA | - | 0603 | 0.1W | 0201 | - | - | - | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE COMPENSATION | 15k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | 300μm | 600μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 175-103LAE-301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~125°C | Tape & Reel (TR) | 2006 | 175 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | ±3% | - | 10k | ±1.3% | - | - | - | - | - | 3887K | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NTCG164CH473JT1 TDK Corporation | 600 |
| Datasheet | 8 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | - | - | Chip | NTC THERMISTOR | - | - | 1608 | - | 0603 | - | - | - | - | DUAL ENDED | 100mW | - | ±5% | TEMPERATURE SENSING | 47k | ±3% | 4150K | 4150 K | 4050K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02-N201-1 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.98" (25.00mm) | - | NTE Electronics, Inc | - | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | NTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | 3100K | - | - | - | 200 | - | - | - | - | - | - | - | - | ||
![]() 02-N102-1 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.98" (25.00mm) | - | NTE Electronics, Inc | - | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | NTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | 3800K | - | - | - | 1k | - | - | - | - | - | - | - | - | ||
![]() ABNTC-0402-103J-4050F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 330μA | - | 1005 | - | 0402 | - | - | - | - | - | - | 1 % | ±5% | - | 10k | ±1% | - | - | 4050K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ABNTC-0402-104J-4150F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 100μA | - | 1005 | - | 0402 | - | - | - | - | - | - | 1 % | ±5% | - | 100k | ±1% | - | - | 4150K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ABNTC-0402-683J-4150F-T Abracon LLC | 886600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | NTC THERMISTOR | 110μA | - | 1005 | - | 0402 | - | - | - | - | - | - | 1 % | ±5% | - | 68k | ±1% | - | - | 4150K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NTHS1206N01N4702JE Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 47kOhm | - | 125°C | -40°C | - | 280mW | - | - | 1.6mm | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | ±5% | - | 47k | ±3% | - | - | - | - | 3964K | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTCG104LH473JT1 TDK Corporation | 351054 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | - | - | Chip | NTC THERMISTOR | - | - | 1005 | - | 0402 | - | - | - | - | DUAL ENDED | 100mW | - | ±5% | TEMPERATURE SENSING | 47k | ±3% | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10D2-18LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | 3100 K | - | 50 | - | + 200 C | - | - 50 C | PCB Mount | - | - | Details | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 10 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | 6 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 8 mm | 23 mm | 19.5 mm | - | - | - | - |