- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Power - Max | Accuracy | Hold Current | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16D2-15LD Semitec | 94 |
| - | - | - | - | - | - | - | - | - | - | - | 3100 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | 0.126248 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 16 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | 4 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | - | - | ||
![]() 4D2-22LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | - | - | 8 A | Radial | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | 26.5 mm | - | - | - | ||
![]() P60BB104L Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | Glass Probe | - | - | - | - | - | 3980 K | - | B25/125 | 1 | - | - | - | + 300 C | - 80 C | PCB Mount | - | - | - | - | - | - | N | THERMOMETRICS | - | - | - | - | - | P60 | 15 % | - | - | - | - | - | - | - | NTC | 100 kOhms | - | - | - | - | 0.6 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 0.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 6.3 mm | 28 mm | 1.5 mm | - | - | ||
![]() 402ET-2 Semitec | 43 |
| - | - | - | - | - | - | - | - | - | - | - | 3100 K | - | - | 200 | - | - | - | + 90 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | 0.005942 oz | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | - | - | NTC | 4 kOhms | - | - | - | - | 3.5 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 4 mm | 45 mm | 1.6 mm | - | - | ||
![]() DC95G104W Amphenol Advanced Sensors | In Stock | - | - | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -80°C~150°C | Bulk | 2011 | DC95 | - | - | - | Active | Not Applicable | - | Wire | - | - | 100kOhm | - | 150°C | -80°C | - | 75mW | - | 75mW | - | - | - | - | - | - | - | - | - | 38.1mm | - | 300 μm | - | - | 75mW | - | - | ±0.2°C | - | 100k | - | 4252K | - | - | - | 2.4mm | - | 38.1mm | - | - | Non-RoHS Compliant | ||
![]() 10D2-14LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3000 K | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 10 Ohms | - | - | - | - | - | - | - | - | - | - | 2.2 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | 6.8 mm | 19 mm | 15 mm | - | - | ||
![]() 12D2-15LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3050 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | 0.117790 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 12 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | 5 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | - | - | ||
![]() P60BA472K Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | Glass Probe | - | - | - | - | - | 3633 K | - | B25/125 | - | - | - | - | + 300 C | - 80 C | PCB Mount | - | - | - | - | - | - | N | THERMOMETRICS | 0.344627 oz | - | - | - | - | P60 | 10 % | - | - | - | - | - | - | - | NTC | 4.7 kOhms | - | - | - | - | 0.6 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 20 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 6.3 mm | 28 mm | 1.5 mm | - | - | ||
![]() 10D2-07LC Semitec | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | 100 | SEMITEC CORP | 10D2-07LC | D2 | + 160 C | - 40 C | PCB Mount | 160 °C | -40 °C | , | DISK PACKAGE | Contact Manufacturer | 5.09 | Details | - | 0.041226 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | EAR99 | NTC | 10 Ohms | - | 160 °C | -40 °C | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | unknown | 2 A | Radial | - | - | - | 5 mm | - | 5 mm | - | - | RADIAL | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | 11 mm | 6.8 mm | 13 mm | 11 mm | - | - | ||
![]() 4D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2800 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | - | - | ||
![]() P60DA502J Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | Glass Probe | - | - | - | - | - | - | - | B25/125 | 1 | - | - | - | + 300 C | - 80 C | PCB Mount | - | - | - | - | - | - | N | THERMOMETRICS | - | - | - | - | - | P60 | 5 % | - | - | - | - | - | - | - | NTC | 5 kOhms | - | - | - | - | 0.6 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 0.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 12.7 mm | 34 mm | 1.5 mm | - | - | ||
![]() NTCG104LH104JT1 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TR | - | Chip | NTC THERMISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | DUAL ENDED | - | - | 100μA | ±5% | TEMPERATURE SENSING | 100k | ±3% | 4550K | 4550 K | 4485K | - | - | 550μm | - | - | - | ROHS3 Compliant | ||
![]() ABNTC-0603-331J-3450F-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | - | 1.7mA | - | 1608 | - | 0603 | - | - | - | - | - | - | - | 1 % | - | ±5% | - | 330 | ±1% | - | - | 3450K | - | - | - | - | - | No | RoHS Compliant | ||
![]() ABNTC-0603-102J-3450F-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | - | 1mA | - | 1608 | - | 0603 | - | - | - | - | - | - | - | 1 % | - | ±5% | - | 1k | ±1% | - | - | 3450K | - | - | - | - | - | No | RoHS Compliant | ||
![]() NTHS1206N02N1002KR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | ±10% | - | 10k | ±3% | 3486K | - | - | 3477K | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ABNTC-0805-333J-4050F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | NTC THERMISTOR | - | 240μA | - | 2012 | - | 0805 | - | - | - | - | - | - | - | 1 % | - | ±5% | - | 33k | ±1% | - | - | 4050K | - | - | - | - | - | No | RoHS Compliant | ||
![]() NTCG104LH683HT1 TDK Corporation | 98070 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 35mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | - | ±3% | TEMPERATURE SENSING | 68k | - | 4550K | 4550 K | 4485K | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NTHS1206N04N3303KE Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 330k | ±3% | 4262K | - | - | 4247K | - | - | - | - | - | ROHS3 Compliant | ||
![]() NTHS1206N04N2703JE Vishay Dale | 32 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 270k | ±3% | 4262K | - | - | 4247K | - | - | - | - | - | ROHS3 Compliant | ||
![]() ERT-J0EG103HA Panasonic Electronic Components | 4915 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | - | - | NTC THERMISTOR | - | - | - | - | 0.066W | - | - | - | - | - | - | DUAL ENDED | 66mW | - | - | ±3% | TEMPERATURE COMPENSATION | 10k | ±1% | 3435K | 3375 K | 3380K | - | - | - | - | - | - | RoHS Compliant |