- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-J1VR683H Panasonic Electronic Components | 19 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | - | - | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | - | - | DUAL ENDED | - | 100mW | - | ±3% | TEMPERATURE COMPENSATION | 68k | ±2% | 4300K | - | 4250K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DKF503B3 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | -40°C~250°C | Bulk | - | DKF503 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | 50kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | - | ±3% | - | 50k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() 590-33BN01-103 Honeywell Sensing and Productivity Solutions | 41 |
| Datasheet | 10 Weeks | - | - | - | User Defined | Cylinder, Threaded | - | - | 2 | Aluminium | - | - | - | -60°C~300°C | Bulk | 2008 | 500 | - | - | no | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 305mm | - | - | - | - | - | ±0.1% | - | 10k | - | 3974K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B57164K103J52 TDK Corporation | In Stock | - | Datasheet | - | - | - | PCB, Through Hole | - | Radial | - | - | 2 | - | - | 450mW | - | - | Bulk | - | - | 5% | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NKA502C1R10C Amphenol Advanced Sensors | 24 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | - | ±10% | - | 5k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA103C4AR10C Amphenol Advanced Sensors | 24 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | - | - | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | - | ±10% | - | 10k | ±1% | 3435K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC20KC0101KBA AVX Corporation | 18000 |
| - | 27 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | - | NTC THERMISTOR | - | - | 3216 | - | - | 1206 | - | - | - | DUAL ENDED | - | - | 5 % | ±10% | TEMPERATURE COMPENSATION | 100 | ±5% | 3470K | 3470 K | - | - | - | - | - | 500μm | 3.2mm | 1.6mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() NTHS1206N04N3303JU Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 330k | ±3% | 4262K | - | - | - | 4247K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N02N7001KE Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 7kOhm | - | 125°C | -40°C | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 7k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 173-501APC-301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -60°C~125°C | Tape & Reel (TR) | 2012 | 173 | 1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 500Ohm | - | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | unknown | - | 2012 | - | - | 0805 | - | - | - | DUAL ENDED | - | - | - | ±1% | TEMPERATURE SENSING | 500 | - | 3250K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQM252B410T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2.5kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 2.5k | ±5% | 4100K | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EG103FM Panasonic Electronic Components | 20000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q200, ERTJ | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | 66mW | - | - | - | - | - | 1005 | - | - | 0402 | - | - | - | - | - | 66mW | - | ±1% | - | 10k | ±1% | 3435K | - | 3380K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM202B410T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 2k | ±5% | 4100K | - | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | - | RoHS Compliant | - | ||
![]() JIC-F103WN-L252 Amphenol Advanced Sensors | 60 | - | Datasheet | 15 Weeks | - | - | - | Free Hanging | Probe | - | - | - | - | - | - | - | -50°C~105°C | Bulk | - | JIC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 50.00mm | - | - | - | - | - | ±0.2°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 192-103LEW-A01 Honeywell Sensing and Productivity Solutions | 368 |
| Datasheet | 13 Weeks | - | - | PCB, Through Hole | Through Hole | Bead | - | WIRE | 2 | - | - | - | Military grade | -60°C~150°C | Bulk | 2001 | 192 | 1% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | 381mm | - | - | - | - | - | - | TEMPERATURE COMPENSATION | 10k | ±1.3% | - | 3887 K | - | - | - | 3887K | 2.413m | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NB12L00153KBB AVX Corporation | 47 |
| Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 15kOhm | Matte Tin (Sn) | - | - | - | 120mW | TR, CARDBOARD, 7 INCH | 120mW | 1.25mm | - | NTC THERMISTOR | - | - | 2012 | - | - | 0805 | - | - | - | DUAL ENDED | - | - | 3 % | ±10% | TEMPERATURE COMPENSATION | 15k | ±3% | 3790K | - | - | - | - | - | - | 1.3mm | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() B57237S479M51 TDK Corporation | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | Radial | - | - | 2 | - | 2.000002g | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | 4.7Ohm | - | 170°C | -55°C | - | 3.1W | - | - | 7mm | - | - | - | 5.1A | - | - | UL | - | 7.493mm | - | 800 μm | - | 17 % | - | - | - | - | - | - | - | - | - | - | - | - | 14.986mm | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() NTCG103JH103JT1 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | - | - | 1005 | - | - | 0402 | - | - | - | DUAL ENDED | - | 100mW | - | ±5% | TEMPERATURE SENSING | 10k | ±3% | 3435K | 3435 K | 3380K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57364S109M51 TDK Corporation | In Stock | - | - | - | - | - | Through Hole | - | Radial | - | - | 2 | - | 4.000004g | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | 1Ohm | - | 170°C | -55°C | - | 5.1W | - | - | - | - | - | - | 16A | - | - | - | - | 7.5mm | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.955mm | - | - | 7mm | - | No | - | RoHS Compliant | - | ||
![]() NCP15WB473D03RC Murata Electronics | 394800 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | NCP15 | 0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | - | NTC THERMISTOR | - | - | 1005 | 0.1W | - | 0402 | - | - | - | DUAL ENDED | - | - | - | ±0.5% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - |