- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | B Parameter | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXRT15XH103FA1B020 Murata Electronics | 46 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead | - | 2 | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | 10kOhm | - | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | - | - | 2.5mm | - | - | 400 μm | - | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | - | - | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 135-504QAG-J01 Honeywell Sensing and Productivity Solutions | 46 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | WIRE | 2 | - | - | - | - | - | - | - | Military grade | -60°C~300°C | Bulk | 2005 | 135 | 10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | - | 500kOhm | - | - | - | HERMETICALLY SEALED | - | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | 286mm | - | - | - | - | - | ±10% | TEMPERATURE SENSING | 500k | - | 4261K | 4138 K | - | - | - | 20mm | - | 4.57mm | - | - | Unknown | RoHS Compliant | - | ||
![]() NTCG104QH334HT1 TDK Corporation | 98070 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 35mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 330k | - | 4750K | 4750 K | 4661K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DKF203N5 Amphenol Advanced Sensors | 640 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | 2006 | DKF203 | 5% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 20kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | ±5% | - | 20k | ±1% | 3960K | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() NB12L00153JBB AVX Corporation | 36000 | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 15kOhm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | 120mW | TR, CARDBOARD, 7 INCH | 120mW | 1.25mm | - | NTC THERMISTOR | - | - | 2012 | - | 0805 | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 15k | ±3% | 3790K | - | - | - | - | - | 1.3mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ERT-J1VV473J Panasonic Electronic Components | 98070 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 47kOhm | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 100mW | 800μm | - | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±2% | 4750K | - | 4700K | - | - | - | - | 1.6mm | 800μm | No | - | RoHS Compliant | Lead Free | ||
![]() NTHS1206N02N6801JP Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 6.8kOhm | - | 125°C | -40°C | - | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 6.8k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3D2-22LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 3 Ohms | - | - | - | - | - | - | - | - | - | - | - | 8 A | Radial | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | 26.5 mm | - | - | - | - | - | ||
![]() PANE254450 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | 4500 K | 250 | + 150 C | - 50 C | PCB Mount | Details | 0.274843 oz | - | - | Bulk | - | PANE | 10 % | - | - | - | - | - | - | - | NTC | 250 kOhms | - | - | - | - | - | 6.5 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | 1.92 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 5.5 mm | 152.4 mm | 3 mm | - | - | - | - | ||
![]() 5D2-18LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 2950 K | 50 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | - | - | - | 8 A | Radial | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 8 mm | 23 mm | 19.5 mm | - | - | - | - | ||
![]() 1D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 1 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | - | 8 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | 20 mm | - | - | - | - | - | ||
![]() 402ET-1 Semitec | 112 |
| - | - | - | - | - | - | - | - | - | 3100 K | 200 | + 90 C | - 40 C | PCB Mount | Details | 0.004305 oz | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | - | - | NTC | 4 kOhms | - | - | - | - | - | 3.5 mW | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 4 mm | 87 mm | 1.5 mm | - | - | - | - | ||
![]() 1D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 1 Ohms | - | - | - | - | - | - | - | - | - | - | - | 6 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | - | - | - | - | ||
![]() 104ET-1 Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 4132 K | 200 | + 90 C | - 40 C | PCB Mount | Details | - | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | Radial | - | NTC | 100 kOhms | - | 90 °C | -40 °C | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 4 mm | 87 mm | 1.5 mm | - | - | - | - | ||
![]() 8D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | 20 mm | - | - | - | - | - | ||
![]() 10D2-18LD Semitec | 32 |
| - | - | - | - | - | - | - | - | - | 3100 K | 50 | + 200 C | - 50 C | PCB Mount | Details | 0.155205 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 10 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | - | 6 A | Radial | - | - | - | 10 mm | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 8 mm | 23 mm | 19.5 mm | - | - | - | - | ||
![]() 473CT-4 Semitec | In Stock | - | - | - | - | - | - | - | DO-35 | - | - | 3610 K | 500 | + 250 C | - 50 C | PCB Mount | Details | 0.126149 oz | - | - | Bulk | - | CT | 5 % | - | - | - | - | - | - | - | NTC | 47 kOhms | - | - | - | - | - | 10.5 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 4 mm | 60 mm | 1.8 mm | - | - | - | - | ||
![]() 10D2-08LD Semitec | 50 |
| - | - | - | - | - | - | - | - | - | 2800 K | 100 | + 170 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 10 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | - | 5 mm | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 6.8 mm | 13 mm | 10 mm | - | - | - | - | ||
![]() 16D2-13LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 3050 K | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 16 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | - | - | - | 3 A | Radial | - | - | - | 7.5 mm | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | - | - | - | - | ||
![]() 3D2-10LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 160 C | - 40 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 3 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | - | 5 mm | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 6.8 mm | 17 mm | 13 mm | - | - | - | - |