- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | B Parameter | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 1 Ohms | - | - | - | - | - | - | - | - | - | - | 6 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | - | - | - | - | ||
![]() 104ET-1 Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4132 K | 200 | + 90 C | - 40 C | PCB Mount | Details | - | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | Radial | - | NTC | 100 kOhms | - | 90 °C | -40 °C | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 4 mm | 87 mm | 1.5 mm | - | - | - | - | ||
![]() 8D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | 20 mm | - | - | - | - | - | ||
![]() 5D2-14LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2900 K | 100 | + 160 C | - 40 C | PCB Mount | Details | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | 6.8 mm | 21 mm | 17 mm | - | - | - | - | ||
![]() 103ET-2 Semitec | 4400 |
| - | - | - | - | - | - | - | - | - | - | - | 3250 K | 200 | + 90 C | - 40 C | Off Board | Details | 0.004569 oz | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | Radial | - | NTC | 10 kOhms | - | 90 °C | -40 °C | - | - | 3.5 mW | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 4 mm | 45 mm | 1.6 mm | - | - | - | - | ||
![]() 503ET-1 Semitec | 96 |
| - | - | - | - | - | - | - | - | - | - | - | 4055 K | 200 | + 100 C | - 40 C | PCB Mount | Details | 0.010092 oz | - | - | Bulk | - | ET | 3 % | - | - | - | - | - | - | - | NTC | 50 kOhms | - | - | - | - | - | 3.5 mW | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 4 mm | 87 mm | 1.5 mm | - | - | - | - | ||
![]() PANE104450 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4500 K | 250 | + 150 C | - 50 C | PCB Mount | Details | - | - | - | Bulk | - | PANE | 10 % | - | - | - | - | - | - | - | NTC | 100 kOhms | - | - | - | - | - | 6.5 mW | - | - | - | - | - | Radial | - | - | - | - | - | 1.92 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 5.5 mm | 152.4 mm | 3 mm | - | - | - | - | ||
![]() ICL1220002-01 Honeywell | In Stock | - | - | 7 Weeks | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | Automotive grade | - | - | 2007 | - | 20% | - | yes | - | - | 2 | Radial | EAR99 | - | 20Ohm | - | 185°C | -40°C | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | 2A | - | - | - | - | 7.87mm | - | - | 800 μm | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | - | ||
![]() NTHS1206N04N3303KR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 330k | ±3% | 4262K | - | - | - | 4247K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS0603N02N6801JE Vishay Dale | 46 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | ±5% | - | 6.8k | ±3% | - | - | - | - | 3477K | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 135-103LAF-J01 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | WIRE | - | 2 | - | - | - | - | - | - | - | Military grade | -60°C~300°C | Bulk | 2008 | 135 | 5% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | - | 10kOhm | - | - | - | GLASS ENCAPSULATED, HERMETICALLY SEALED | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | 286mm | - | - | - | - | - | ±5% | TEMPERATURE SENSING | 10k | ±1.3% | 3974K | 3887 K | - | - | - | - | 20mm | - | 4.57mm | - | No | - | RoHS Compliant | - | ||
![]() NCP15WB333E03RC Murata Electronics | 398300 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 33kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 1005 | 0.1W | 0402 | - | - | - | - | DUAL ENDED | - | - | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | 4108K | 4050 K | 4050K | 4131K | - | - | - | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() ND03J00681K-- AVX Corporation | 2041 | - | Datasheet | 27 Weeks | - | - | Through Hole | Through Hole | Disc, 3.5mm Dia x 3.0mm W | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | ND03 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | 680Ohm | MATTE TIN | - | - | - | - | - | - | 250mW | 3mm | NTC THERMISTOR | - | - | - | - | - | - | 1.38 35.00mm | - | - | RADIAL | - | 3 % | ±10% | TEMPERATURE COMPENSATION | 680 | ±2% | 3480K | 3480 K | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 01T1002JF Vishay Dale | 173 |
| Datasheet | 10 Weeks | - | Tin | Free Hanging, Through Hole | Free Hanging | Bead | - | FLEXIBLE WIRE | - | 2 | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2007 | T | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 10kOhm | - | - | - | PROBE | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | - | 3.00 76.20mm | - | - | - | - | - | ±5% | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NCP03XH682J05RL Murata Electronics | 75000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 6.8kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | 380μA | - | 0603 | 0.1W | 0201 | - | - | - | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE COMPENSATION | 6.8k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XC220J03RC Murata Electronics | 140000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 22Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | - | 1005 | 0.1W | 0402 | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 22 | ±3% | 3128K | 3100 K | 3100K | 3136K | - | - | - | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DKF103B3 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | 2006 | DKF103 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 10kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | ±3% | - | 10k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() DKF303B3 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | 2006 | DKF303 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 30kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | ±3% | - | 30k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() USUG1000-104G Littelfuse Inc. | 24 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Bulk | - | USUG | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | 20mW | - | ±2% | - | 100k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NB12K00103JBB AVX Corporation | 89650 | - | - | 27 Weeks | - | Nickel | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | - | - | - | - | 8533.40.80.70 | 120mW | TR, CARDBOARD, 7 INCH | 120mW | 1.25mm | NTC THERMISTOR | - | - | 2012 | - | 0805 | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3630K | - | - | - | - | - | - | 1.3mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Contains Lead |