- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Length - Lead Wire | Mfr | Package | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-J1VV104FM Panasonic Electronic Components | 8000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q200, ERTJ | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | 100mW | - | - | 1608 | - | 0603 | - | - | - | - | 100mW | ±1% | - | 100k | ±1% | 4750K | - | 4700K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH315J39GBSN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 25mW | ±5% | - | 15k | ±5% | - | - | 3933K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC95F502W Amphenol Advanced Sensors | 279 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | - | - | - | - | -80°C~150°C | Bulk | 2002 | DC95 | 2% | - | - | Active | Not Applicable | - | Wire | - | 5kOhm | - | 150°C | -80°C | - | 75mW | - | 75mW | - | - | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | ±0.2°C | - | 5k | - | 3969K | - | - | - | - | - | - | 2.4mm | - | 38.1mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RL1006-27.7K-122-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.6mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL1006 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 27.7kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 50k | - | - | - | - | - | - | - | - | 2.8mm | - | 38mm | - | - | RoHS Compliant | - | ||
![]() NHQ502B355T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | ±10% | - | 5k | ±5% | 3550K | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQM682B375T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 6.8kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 6.8k | ±5% | 3750K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() RL2010-11K-122-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.8mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2010 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 20kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 20k | - | 4365K | - | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() RL2005-5536-122-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.6mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2005 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 10k | - | 4365K | - | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() RL1005-79K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Disc, 2.8mm Dia x 3.3mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL1005 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 150kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 150k | - | 4228K | - | - | - | - | - | - | 2.8mm | 3.3mm | 38mm | - | - | RoHS Compliant | - | ||
![]() TK95F202W Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | 75mW | ±0.2°C | - | 2k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL3006-15.7K-155-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Disc, 8.1mm Dia x 3.8mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL3006 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 30kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | ±10% | - | 30k | - | 4783K | - | - | - | - | - | - | - | - | - | 8.1mm | - | RoHS Compliant | - | ||
![]() RL3004-2214-122-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 8.1mm Dia x 3.3mm W | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | 2008 | RL3004 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 4kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | ±10% | - | 4k | - | 4365K | - | - | - | - | - | - | - | - | - | 8.1mm | - | RoHS Compliant | - | ||
![]() NCP03XM472J05RL Murata Electronics | 60000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | 0603 | 0.1W | 0201 | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±1% | 3545K | 3500 K | 3500K | 3560K | - | - | - | - | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NTCG164LH473JT1 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | - | Chip | NTC THERMISTOR | 1608 | - | 0603 | - | - | - | DUAL ENDED | 100mW | ±5% | TEMPERATURE SENSING | 47k | ±3% | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG163EH300JT1 TDK Corporation | 98500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 100mW | ±5% | TEMPERATURE SENSING | 30 | ±3% | 3250K | 3250 K | 3244K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MA300TA103C Amphenol Advanced Sensors | 128 |
| - | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | Commercial grade | 0°C~50°C | Bulk | 1999 | MA300 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.15°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG203BH102JT1 TDK Corporation | 1213 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 200mW | ±5% | TEMPERATURE SENSING | 1k | ±3% | 3100K | 3100 K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG203JH472JT1 TDK Corporation | 86000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 200mW | ±5% | TEMPERATURE SENSING | 4.7k | ±3% | 3450K | 3435 K | 3392K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TN10-3K222JT Mitsubishi Materials U.S.A. Corporation | 2915 |
| - | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | Active | Compliant | - | -40°C ~ 125°C | - | - | TN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | ±3% | - | - | 3500K | - | - | - | 2.2k | - | - | - | - | - | - | - | ||
![]() MH18-3U104FP Mitsubishi Materials U.S.A. Corporation | 41 |
| - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | Mitsubishi Materials U.S.A. Corporation | Cut Tape (CT) | Active | - | - | -40°C ~ 150°C | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | ±1% | - | - | 3965K | - | - | - | 100k | - | - | - | - | - | - | - |