- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP03WB473J05RL Murata Electronics | 1000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | NCP03 | 5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | - | NTC THERMISTOR | 140μA | 0603 | 0.1W | 0201 | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±3% | 4108K | 4050 K | 4050K | 4131K | 300μm | 600μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERT-J0EV474J Panasonic Electronic Components | 9410 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470kOhm | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | 500μm | - | NTC THERMISTOR | - | 1005 | 0.066W | 0402 | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 470k | ±2% | 4750K | 4750 K | 4700K | - | - | 1mm | 500μm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ERT-J0ER223J Panasonic Electronic Components | 155000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±5% | TEMPERATURE COMPENSATION | 22k | ±2% | 4300K | - | 4250K | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXFT15WB473FA1B080 Murata Electronics | 1009 |
| - | - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.80.70 | - | BULK | - | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA1B070 Murata Electronics | 1004 |
| - | - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.80.70 | - | BULK | - | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA1B060 Murata Electronics | 9 |
| - | - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.80.70 | - | BULK | - | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA1B110 Murata Electronics | 1009 |
| - | - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.80.70 | - | BULK | - | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG164BH103HT1 TDK Corporation | 4449 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | - | 1608 | - | 0603 | - | DUAL ENDED | 100mW | 3 % | ±3% | TEMPERATURE SENSING | 10k | - | 4100K | 4100 K | 4067K | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NTCG104LH104HT1 TDK Corporation | 5250 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | - | - | Chip | NTC THERMISTOR | - | 1005 | - | 0402 | - | DUAL ENDED | 100mW | 3 % | ±3% | TEMPERATURE SENSING | 100k | - | 4550K | 4550 K | 4485K | - | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | - | ||
![]() NCP15XW223E03RC Murata Electronics | 354546 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | - | NTC THERMISTOR | 210μA | - | 0.1W | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 22k | - | 3987K | 3950 K | 3950K | 3998K | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCU15XH103J6SRC Murata Electronics | 150 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCU15XH103F6SRC Murata Electronics | 10938 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCU15WF104F6SRC Murata Electronics | 10000 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCU15XH103D6SRC Murata Electronics | 120000 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXFT15WF104FA1B025 Murata Electronics | 12013 |
| Datasheet | - | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | - | - | 2 | - | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | Wire | EAR99 | 100kOhm | - | 8533.40.80.70 | 7.5mW | - | 100mW | 1.2mm | - | NTC THERMISTOR | 40μA | - | 0.0075W | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | - | 4250K | 4334K | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG103UH103HT1 TDK Corporation | 253 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | - | TR | - | - | - | NTC THERMISTOR | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 10k | - | 3435K | 3950 K | 3380K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B025 Murata Electronics | 12598 |
| Datasheet | - | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | - | - | 2 | Automotive grade | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | Wire | EAR99 | 100kOhm | - | 8533.40.80.70 | 7.5mW | - | 7.5mW | - | - | NTC THERMISTOR | 40μA | - | 0.0075W | - | 300 μm | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15WF104FA1B070 Murata Electronics | 830 |
| Datasheet | 27 Weeks | - | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | - | NTC THERMISTOR | - | - | 0.0075W | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA1B150 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | - | NTC THERMISTOR | - | - | 0.0075W | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA1B090 Murata Electronics | 1004 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | - | NTC THERMISTOR | - | - | 0.0075W | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - |