- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | B Parameter | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL2004-18.4K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.3mm W | - | - | - | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2004 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 35kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | - | - | ±10% | - | 35k | - | 4720K | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | - | RoHS Compliant | - | ||
![]() 102AT-2 Semitec | 522 |
| - | - | - | - | - | - | - | - | - | 3100 K | 200 | + 90 C | - 50 C | PCB Mount | Details | 0.026598 oz | - | - | Bulk | - | AT | 1 % | - | - | - | - | - | - | - | NTC | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | 17 mm | 3.7 mm | - | - | - | - | - | ||
![]() 135-502FAG-J01 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | WIRE | 2 | - | - | - | - | - | - | - | - | Military grade | -60°C~300°C | Bulk | 2014 | 135 | 10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | 5kOhm | - | - | - | HERMETICALLY SEALED | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | 286mm | - | - | - | - | - | - | ±10% | TEMPERATURE SENSING | 5k | - | 3974K | - | - | - | - | 20mm | - | 4.57mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NCP15XW472E03RC Murata Electronics | 200000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 4.7kOhm | - | - | - | - | - | 100mW | - | 100mW | - | - | - | - | - | 1005 | - | - | 0402 | - | - | - | - | - | - | - | - | ±3% | - | 4.7k | - | 3987K | - | 3950K | 3998K | - | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | - | ||
![]() NCP15WL154J03RC Murata Electronics | 110000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | - | 1005 | 0.1W | - | 0402 | - | - | - | - | DUAL ENDED | - | - | - | ±5% | TEMPERATURE COMPENSATION | 150k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG204AH473KT1 TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | ±5% | - | 47k | ±3% | 4000K | - | 3931K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA100BF103AN Amphenol Advanced Sensors | 25 |
| Datasheet | 13 Weeks | - | - | Free Hanging | Probe | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~50°C | Bulk | 1999 | MA100 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.05°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0805-102J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ABNTC-0805 | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 200mW | - | - | - | NTC THERMISTOR | - | 1.4mA | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | ±5% | - | 1k | ±1% | - | - | 3450K | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NXRT15XV103FA3A016 Murata Electronics | 1686 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3989K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WM474E0SRB Murata Electronics | In Stock | - | - | 13 Weeks | - | - | - | 0603 | - | 2 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 3% | - | - | Active | - | - | - | - | - | 470kOhm | - | 125°C | -40°C | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() NC20MC0121JBA AVX Corporation | 47 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 120Ohm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | - | NTC THERMISTOR | - | - | - | 3216 | - | - | 1206 | - | - | - | - | DUAL ENDED | - | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 120 | ±3% | 3910K | 3910 K | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NC20M00333JBA AVX Corporation | 47 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 33kOhm | Matte Tin (Sn) | - | - | - | - | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | 3950K | 3950 K | - | - | - | - | - | 3.2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() RL0503-1248-73-MS Amphenol Advanced Sensors | 1260 | - | Datasheet | 19 Weeks | - | Free Hanging, PCB | Free Hanging | Bead | - | 2 | - | - | - | - | - | - | - | - | Automotive grade | -50°C~150°C | Bulk | 2002 | RL0503 | 2% | - | - | Active | Not Applicable | - | Radial | - | - | 2kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 1.13 28.60mm | - | - | - | - | - | - | ±1% | - | 2k | - | - | - | - | - | - | 2.41mm | - | 28.7mm | 6.35mm | - | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() ABNTC-0402-153J-3450F-T Abracon LLC | 886600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 15kOhm | - | 125°C | -55°C | - | - | 100mW | - | 100mW | - | - | - | 250μA | - | 1005 | - | - | 0402 | - | - | - | - | - | - | 100mW | 1 % | ±5% | - | 15k | ±1% | - | - | 3450K | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RL2007-32.8-59-D1 Amphenol Advanced Sensors | 1416 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | - | 2 | - | - | - | - | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2007 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 50Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | - | - | ±10% | - | 50 | - | 3096K | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() B57237S259M51 TDK Corporation | 17 |
| Datasheet | - | Tin | Through Hole | - | Radial | - | 2 | 2.000002g | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | - | 2.5Ohm | - | 170°C | -55°C | - | - | 3.1W | - | - | 7mm | - | - | 6.5A | - | - | - | UL | - | 7.493mm | - | - | 800 μm | - | 17 % | - | - | - | - | - | - | - | - | - | - | - | 14.986mm | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0ER682H Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 6.8kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | - | - | - | 0.066W | - | - | - | - | - | - | DUAL ENDED | - | 66mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 6.8k | ±2% | 4300K | - | 4250K | - | - | - | 500μm | 1mm | - | - | - | - | RoHS Compliant | - | ||
![]() 02C1001JF Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | Bulk | - | C | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 1kOhm | Matte Tin (Sn) | - | - | PROBE | 8533.40.80.70 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 1.42 36.00mm | - | - | - | - | - | - | ±5% | TEMPERATURE SENSING | 1k | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS1206N01N4702JR Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | ±5% | - | 47k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N02N7001JP Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 7kOhm | - | 125°C | -40°C | - | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 7k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | Non-RoHS Compliant | - |