- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Terminals | B Parameter | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/75 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABNTC-0805-471J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | NTC THERMISTOR | - | 2mA | - | 2012 | - | - | 0805 | - | - | - | - | - | - | - | 1 % | ±5% | - | 470 | ±1% | - | - | 3450K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ABNTC-0805-681J-3450F-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | NTC THERMISTOR | - | 1.7mA | - | 2012 | - | - | 0805 | - | - | - | - | - | - | - | 1 % | ±5% | - | 680 | ±1% | - | - | 3450K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ABNTC-0805-332J-3950F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | NTC THERMISTOR | - | 720μA | - | 2012 | - | - | 0805 | - | - | - | - | - | - | - | 1 % | ±5% | - | 3.3k | ±1% | - | - | 3950K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTHS1206N01N1003KP Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 100kOhm | - | 125°C | -40°C | Potentiometer | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 100k | ±3% | 3974K | - | - | 3964K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N02N6001JP Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 6kOhm | - | 125°C | -40°C | - | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 6k | ±3% | 3486K | - | - | 3477K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DKA103N10 Amphenol Advanced Sensors | 2427 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | - | DKA103 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 10kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | - | ±10% | - | 10k | ±1% | 3540K | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() 112-113FAG-H01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging | Bead, Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~300°C | Bulk | 2016 | 112 | 10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.38 9.60mm | - | - | - | - | - | - | ±10% | - | 11k | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B57237S100M51 TDK Corporation | 33 |
| - | - | Tin | Through Hole | - | Radial | - | - | - | 2 | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | - | 10Ohm | - | 170°C | -55°C | - | - | 3.1W | - | - | 7mm | - | - | 3.7A | - | - | - | UL | - | 7.493mm | - | - | 800 μm | - | 17 % | - | - | - | - | - | - | - | - | - | - | 14.986mm | - | - | 7mm | 7mm | No | RoHS Compliant | Lead Free | ||
![]() 10D2-08LC Semitec | 306 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2800 K | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.086962 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 10 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | - | - | 5 mm | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 6.8 mm | 13 mm | 10 mm | - | - | - | - | ||
![]() 103AT-4-70378 Semitec | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | 3435 K | 200 | - | - | - | + 90 C | - 50 C | Off Board | - | - | - | - | - | - | Details | - | - | 0.009852 oz | - | - | Bulk | - | AT | 1 % | - | - | - | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 8 mm | 120 mm | 2.5 mm | - | - | - | - | ||
![]() 12D2-11LCS Semitec | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2800 K | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | - | NTC | 12 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | - | - | 7.5 mm | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 8 mm | 15 mm | 11.5 mm | - | - | - | - | ||
![]() NC12MC0181KBB Kyocera AVX | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | 3910 K | 4000 | AVX CORP | NC12MC0181KBB | NC12 | + 150 C | - 55 C | PCB Mount | 150 °C | -50 °C | , | RECTANGULAR PACKAGE | Active | 5.29 | Details | Yes | - | 0.002043 oz | - | - | MouseReel | - | NC12 | 10 % | e3 | Yes | - | - | - | - | - | NTC | 180 Ohms | Matte Tin (Sn) | - | - | - | - | 120 mW | TR, CARDBOARD, 7 INCH | - | - | NTC THERMISTOR | compliant | - | SMD/SMT | - | 0.12 W | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | TEMPERATURE COMPENSATION | - | - | - | 3910 K | - | - | - | 1.3 mm | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 10D2-07LD Semitec | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | 100 | SEMITEC CORP | 10D2-07LD | D2 | + 160 C | - 40 C | PCB Mount | 160 °C | -40 °C | , | DISK PACKAGE | Contact Manufacturer | 5.1 | Details | - | NTC Thermistors 10ohms 2amps Straight Lead | 0.324873 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | Radial | EAR99 | NTC | 10 Ohms | - | 160 °C | -40 °C | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | unknown | 2 A | Radial | - | - | - | - | 5 mm | - | 5 mm | - | RADIAL | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | 11 mm | 6.8 mm | 13 mm | 11 mm | - | - | - | - | ||
![]() 8D2-07LD Semitec | 90 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2800 K | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.046637 oz | - | - | Bulk | - | D2 | 15 % | - | - | - | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 6.8 mm | 13 mm | 11 mm | - | - | - | - | ||
![]() 103NT-4-R025H41G Semitec | 472 |
| - | - | - | - | - | - | - | - | - | - | - | - | 4126 K | 500 | - | - | - | + 300 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.028894 oz | - | - | Bulk | - | NT | 3 % | - | - | - | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 0.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | 2.5 mm | 70 mm | 1.25 mm | - | - | - | - | ||
![]() TH316S42GBNR Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | - | - | 25mW | - | ±5% | - | 16k | ±1.5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VR473H Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 47kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | - | 800μm | NTC THERMISTOR | - | - | - | - | 0.1W | - | - | - | - | - | - | DUAL ENDED | - | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 47k | ±2% | 4300K | 4300 K | 4250K | - | - | 800μm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() NC20K00103JBA AVX Corporation | 26700 | - | - | 27 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 10kOhm | - | - | - | - | - | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | NTC THERMISTOR | - | - | - | 3216 | - | - | 1206 | - | - | - | - | DUAL ENDED | - | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3630K | 3630 K | - | - | - | 500μm | 3.2mm | 1.6mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() NC12P00104KBB AVX Corporation | 47 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | NC12 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 100kOhm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | 120mW | TR, CARDBOARD, 7 INCH | 120mW | 1.25mm | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 3 % | ±10% | TEMPERATURE COMPENSATION | 100k | ±3% | 4220K | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NTHS0805N02N5001JE Vishay Dale | 4839 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2013 | NTHS | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 5kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | 210mW | TR | - | 1.25mm | NTC THERMISTOR | - | - | - | 2012 | - | - | 0805 | - | - | - | - | DUAL ENDED | - | - | - | ±5% | TEMPERATURE COMPENSATION | 5k | ±3% | - | 3486 K | - | 3181K | - | - | 2.01mm | - | - | - | ROHS3 Compliant | Lead Free |