- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTCG064KH202JTB TDK Corporation | 98070 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | TR | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | - | 100mW | - | ±5% | - | 2k | ±3% | 4100K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS0805N01N5002KP Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | 2 | - | - | - | - | -40°C~125°C | Bulk | 2016 | NTHS | 10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50kOhm | Tin/Lead (Sn/Pb) | - | - | - | 210mW | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | - | ±10% | TEMPERATURE COMPENSATION | 50k | ±3% | 3974K | 3974 K | - | - | 3964K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQM473B415T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 47kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | ±5% | - | 47k | ±5% | 4150K | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NXFT15XV103FA2B030 Murata Electronics | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 300 μm | - | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NHQM302B410T5 Amphenol Advanced Sensors | 24 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | ±5% | - | 3k | ±5% | 4100K | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NHQ504B435T10 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | - | - | 1206 | - | - | - | - | - | ±10% | - | 500k | ±5% | 4350K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC65F502A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 5kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.05°C | - | 5k | - | 3969K | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ABNTC-0402-224J-4250F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100mW | - | 100mW | - | NTC THERMISTOR | 60μA | 1005 | - | - | 0402 | - | - | - | - | 1 % | ±5% | - | 220k | ±1% | - | - | 4250K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TK95F502W Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | 75mW | - | ±0.2°C | - | 5k | - | 3969K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC65G104C Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 100kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.15°C | - | 100k | - | 4252K | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AL03006-58.2K-97-G1 Amphenol Advanced Sensors | 3132 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | 2 | - | - | - | - | -50°C~204°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | IEC | - | 1.15 29.20mm | - | - | - | - | ±10% | - | 100k | - | 3952K | - | - | - | - | 1.9mm | - | 62.33mm | - | - | RoHS Compliant | Lead Free | ||
![]() NTCG103JF103FTDS TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, NTCG | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 1005 | - | - | 0402 | - | - | - | - | - | ±1% | - | 10k | ±1% | 3435K | - | 3380K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N03N1001JR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | NTHS | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | ±5% | - | 1k | ±3% | - | - | - | - | 3181K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 112-403JAH-H01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging | Bead, Glass | - | - | - | - | - | - | - | - | -60°C~300°C | Bulk | 2014 | 112 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | 0.38 9.60mm | - | - | - | - | ±20% | - | 40k | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG064KH302JTB TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | TR | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | - | 100mW | - | ±5% | - | 3k | ±3% | 4100K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 590-33AA33-503 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 22 Weeks | - | - | Threaded | Cylindrical Probe, Aluminum | - | - | - | - | Aluminium | - | - | - | -60°C~300°C | - | - | 500 | - | - | no | Active | - | - | - | - | 50kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | ±0.2°C | - | 50k | - | 4261K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15XV103J0SRC Murata Electronics | 351054 | - | - | 8 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | - | - | TEMPERATURE SENSING | - | - | - | 3900 K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 590-33BQ01-103 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 15 Weeks | - | - | Threaded | Cylindrical Probe, Aluminum | - | - | - | 2 | Aluminium | - | - | - | -60°C~300°C | - | 2008 | 500 | - | - | no | Active | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 305mm | - | - | - | - | ±0.1°C | - | 10k | - | 3974K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQ103B375T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±5% | 3750K | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NHQMM104B415T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 100k | ±5% | 4250K | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | RoHS Compliant | - |