- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Lead Spacing | Note | ELV | Max Current Rating | Power Dissipation | Power - Max | Hold Current | Resistance Tolerance | B Value Tolerance | B25/85 | Trip Current | B25/50 | B25/100 | R @ 25°C | Current - Steady State Max | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRG2105F4190B2G Eaton | 555 | - | - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | - | Bulk | Active | - | - | -30°C ~ 105°C | - | NRG | - | - | 100 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 50 mW | - | ±1% | ±2% | 4190K | - | - | - | - | - | - | - | - | 100k | - | - | - | - | - | - | ||
![]() NRCE205K4600B1KO Eaton | 2219 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Bulk | Active | - | - | -40°C ~ 125°C | - | NRCE | - | - | 200 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | 450 mW | - | ±10% | ±10% | - | - | 4600K | - | - | - | - | - | - | 200k | - | - | - | - | - | - | ||
![]() VTP210G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 16 V | - | Bulk | - | - | Axial | 30 mΩ | 85 °C | -40 °C | - | 100 A | - | - | 16 V | - | - | Compliant | 100 A | 1.2 W | - | 2.1 A | - | - | - | 4.7 A | - | - | - | - | - | - | - | - | - | - | 23.1 mm | - | No | Not Applicable | ||
![]() BC502J8N Littelfuse | In Stock | - | - | Surface Mount | Die | - | - | Littelfuse Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 150°C | - | BC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3892K | - | 5k | - | - | - | - | - | - | ||
![]() GA30K5D130-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRCE502K3650B1KO Eaton | 2394 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Bulk | Active | - | - | -40°C ~ 125°C | - | NRCE | - | - | 500 Ohms | - | - | - | - | Radial | - | - | - | - | - | - | - | 450 mW | - | ±10% | ±10% | - | - | 3650K | - | - | - | - | - | - | 500 | - | - | - | - | - | - | ||
![]() NRCE154J4200B1KS Eaton | 1806 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Bulk | Active | - | - | -40°C ~ 125°C | - | NRCE | - | - | 15 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | 450 mW | - | ±5% | ±10% | - | - | 4200K | - | - | - | - | - | - | 15k | - | - | - | - | - | - | ||
![]() ICL201D30MIC Eaton | 108 | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | - | - | - | - | ±20% | - | 20 Ohms | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 20 Ohms | 7 A | - | - | - | - | 1.339 (34.00mm) | - | - | - | - | - | ||
![]() ICL800D13MIC Eaton | 829 | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | - | - | - | - | ±20% | - | 8 Ohms | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ohms | 4 A | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | ||
![]() ICL070D25MIC Eaton | 253 | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | - | - | - | - | ±20% | - | 700 mOhms | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 700 mOhms | 20 A | - | - | - | - | 1.102 (28.00mm) | - | - | - | - | - | ||
![]() NTCALUGE4C94032A Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB12M00333KBA KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | - | NB12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mW | - | ±10% | ±3% | 3950K | - | - | - | - | - | - | - | - | 33k | - | - | - | - | - | - | ||
![]() 386032 Vishay | In Stock | - | - | THT | - | - | - | - | - | - | - | Bead | - | Yes | - | -40...+125°C | - | NTCLE100E3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | ±5% | ±0,75% | 3977K ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC05-2S680JR Mitsubishi | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 mW | - | ±5% | ±3% | 2769K | - | 2750K | - | - | - | - | - | - | 68 | - | - | - | - | - | - | ||
![]() NRSE684H3950B1H Eaton | 29 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | - | Bulk | Active | - | - | -30°C ~ 105°C | - | NRSE | - | - | 68 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | 50 mW | - | ±3% | ±3% | - | - | 3950K | - | - | - | - | - | - | 68k | - | - | - | - | - | - | ||
![]() SCK10472MSY Allied Components | In Stock | - | - | Through Hole | Disc, 10.3mm Dia x 3.8mm W | 0.03 (0.80mm) | - | Allied Components International | - | - | - | Bag | Active | - | - | -40°C ~ 170°C | - | SCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 W | - | ±20% | - | - | - | - | - | - | - | - | - | - | 47 | - | - | - | - | - | - | ||
![]() NRG3105F4120B1G Eaton | 18 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | - | Bulk | Active | - | - | -30°C ~ 105°C | - | NRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | ±1% | ±2% | - | - | 4120K | - | - | - | - | - | - | 100k | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 170 C | - | - 55 C | Off-Board | - | - | - | - | - | - | - | - | 20 % | - | 30 Ohms | - | - | 5.1 W | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 21 mm | 7 mm | - | - | ||
![]() RHEF600-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Box (TB) | - | - | - | 13 mΩ | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SP44904X-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |