- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Termination Style | Approval Agency | Lead Spacing | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | R @ 25°C | Current - Steady State Max | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRG1474F4020B1F Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 47 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | - | 4020K | - | - | - | - | - | 47k | - | ||
![]() NRCE682K3700B1KS Eaton | 27 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 680 Ohms | Radial | - | - | 450 mW | ±10% | ±10% | - | 3700K | - | - | - | - | - | 680 | - | ||
![]() NRG1105H4360B2H Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 100 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | 4360K | - | - | - | - | - | - | 100k | - | ||
![]() ICL122D15MIC Eaton | 27 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 120 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 120 Ohms | 1.5 A | - | - | - | 0.630 (16.00mm) | ||
![]() ICL800D30MIC Eaton | 27 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 8 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 8 Ohms | 11 A | - | - | - | 1.339 (34.00mm) | ||
![]() NRG1224F3740B2F Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 22 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | 3740K | - | - | - | - | - | - | 22k | - | ||
![]() ICL122D13MIC Eaton | 26 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 120 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 120 Ohms | 1.5 A | - | - | - | 0.512 (13.00mm) | ||
![]() ICL800D18MIC Eaton | 27 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 8 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 8 Ohms | 6.5 A | - | - | - | 0.748 (19.00mm) | ||
![]() ICL151D07MIB Eaton | 2164 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 15 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 15 Ohms | 2 A | - | - | - | 0.335 (8.50mm) | ||
![]() NRG2103F3435B2G Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 1 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±2% | 3435K | - | - | - | - | - | - | 1k | - | ||
![]() NRG3105H4120B1H Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 100 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | - | 4120K | - | - | - | - | - | 100k | - | ||
![]() NRG2504F4050B2F Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 50 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | 4050K | - | - | - | - | - | - | 50k | - | ||
![]() NRCE253K4000B1KS Eaton | 27 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 2.5 kOhms | Radial | - | - | 450 mW | ±10% | ±10% | - | 4000K | - | - | - | - | - | 2.5k | - | ||
![]() NRG3504F3950B2F Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 50 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | 3950K | - | - | - | - | - | - | 50k | - | ||
![]() ICL301D07MIB Eaton | 617 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 30 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 30 Ohms | 1 A | - | - | - | 0.335 (8.50mm) | ||
![]() NRNE475F5200B1G Eaton | 27 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 470 kOhms | Radial | - | - | 150 mW | ±1% | ±2% | - | 5200K | - | - | - | - | - | 470k | - | ||
![]() NRNE684H4190B2H Eaton | 27 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 68 kOhms | Radial | - | - | 150 mW | ±3% | ±3% | 4190K | - | - | - | - | - | - | 68k | - | ||
![]() NRNE902H3930B2H Eaton | 27 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 900 Ohms | Radial | - | - | 150 mW | ±3% | ±3% | 3930K | - | - | - | - | - | - | 900 | - | ||
![]() NRG2504H4050B2H Eaton | 27 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 50 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | 4050K | - | - | - | - | - | - | 50k | - | ||
![]() NRSE104F3950B1F Eaton | 1520 | - | - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 10 kOhms | Radial | - | - | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | - | - | 10k | - |