- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Resistance Tolerance | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | B0/50 | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHQMM503B400T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 50kOhm | 125°C | -40°C | 1608 | 0603 | - | - | ±5% | 50k | ±5% | 4150K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() RL2004-21.6K-138-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.3mm W | -50°C~150°C | Bulk | - | RL2004 | 10% | Active | 1 (Unlimited) | Radial | 40kOhm | 150°C | -50°C | - | - | 4mm | 1.50 38.00mm | ±10% | 40k | - | 4561K | - | 5.6mm | - | - | 5.6mm | RoHS Compliant | - | ||
![]() RL1004-81.1K-138-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.0mm W | -50°C~150°C | Bulk | - | RL1004 | 10% | Active | 1 (Unlimited) | - | 150kOhm | 150°C | -50°C | - | - | 2.5mm | 1.50 38.00mm | ±10% | 150k | - | 4561K | - | 2.8mm | 3.05mm | 38mm | - | RoHS Compliant | Lead Free | ||
![]() NHQM502B355T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 5kOhm | 125°C | -40°C | 2012 | 0805 | - | - | ±10% | 5k | ±5% | 3550K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() NHQM502B355T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 5kOhm | 125°C | -40°C | 2012 | 0805 | - | - | ±5% | 5k | ±5% | 3550K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | - | ||
![]() NHQM303B400T10 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 30kOhm | 125°C | -40°C | - | - | - | - | ±10% | 30k | ±5% | 4000K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | Lead Free | ||
![]() SM103J1K Littelfuse Inc. | 297 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | -55°C~220°C | Bulk | - | SM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ±10% | 10k | - | - | 3892K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NHQM474B435T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 470kOhm | 125°C | -40°C | 2012 | 0805 | - | - | ±5% | 470k | ±5% | 4350K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | - | ||
![]() NHQM474B435T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 470kOhm | 125°C | -40°C | 2012 | 0805 | - | - | ±10% | 470k | ±5% | 4350K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | - | ||
![]() NHQMM302B410T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 3kOhm | 125°C | -40°C | - | - | - | - | ±5% | 3k | ±5% | 4100K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() NHQMM153B380T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 15kOhm | 125°C | -40°C | - | - | - | - | ±10% | 15k | ±5% | 4000K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() NHQMM332B410T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 3.3kOhm | 125°C | -40°C | 1608 | 0603 | - | - | ±5% | 3.3k | ±5% | 4100K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() NHQMM502B355T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 5kOhm | 125°C | -40°C | - | - | - | - | ±10% | 5k | ±5% | 3550K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() NHQMM682B355T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 6.8kOhm | 125°C | -40°C | - | - | - | - | ±5% | 6.8k | ±5% | 3750K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() RL1007-594-85-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.8mm W | -50°C~150°C | Bulk | - | RL1007 | 10% | Active | 1 (Unlimited) | - | 1kOhm | 150°C | -50°C | - | - | 2.5mm | 1.50 38.00mm | ±10% | 1k | - | 3772K | - | 2.8mm | 3.81mm | 38mm | - | RoHS Compliant | - | ||
![]() RL2007-16K-140-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | -50°C~150°C | Bulk | - | RL2007 | 10% | Active | 1 (Unlimited) | Radial | 30kOhm | 150°C | -50°C | - | - | 4mm | 1.50 38.00mm | ±10% | 30k | - | 4615K | - | 5.6mm | - | - | 5.6mm | RoHS Compliant | - | ||
![]() RL1007-2313-95-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.8mm W | -50°C~150°C | Bulk | - | RL1007 | 10% | Active | 1 (Unlimited) | - | 4kOhm | 150°C | -50°C | - | - | 2.5mm | 1.50 38.00mm | ±10% | 4k | - | 3965K | - | 2.8mm | 3.81mm | 38mm | - | RoHS Compliant | - | ||
![]() NHQM333B400T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 33kOhm | 125°C | -40°C | - | - | - | - | ±5% | 33k | ±5% | 4000K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | - | ||
![]() NHQMM222B410T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 2.2kOhm | 125°C | -40°C | - | - | - | - | ±5% | 2.2k | ±5% | 4100K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - | ||
![]() NHQMM154B425T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 150kOhm | 125°C | -40°C | - | - | - | - | ±5% | 150k | ±5% | 4250K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | - |