- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Body Length or Diameter | Case Code (Imperial) | Lead Pitch | Body Breadth | Output Type | Lead Length | Insulation Resistance | Lead Diameter | Operating Supply Current | Nominal Supply Current | Terminal Placement | Power - Max | Accuracy | Linearity | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | R0-Nom | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-J1VT302J Panasonic Electronic Components | 12000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | 100mW | - | NTC THERMISTOR | 1608 | 0.1W | - | 0603 | - | - | - | - | - | - | - | - | DUAL ENDED | - | 2 % | - | - | ±5% | TEMPERATURE COMPENSATION | 3k | ±2% | 4450K | - | 4500K | - | - | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | Lead Free | ||
![]() 703-101BBB-A00 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 20 Weeks | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | 2013 | - | 1.2% | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | 130°C | -50°C | - | - | - | - | - | - | - | - | 1.65mm | - | - | 0.6 mm | Analog | - | 100MOhm | - | 1mA | 1mA | - | - | - | 1 % | TEMPERATURE SENSOR,RTD,PLATINUM | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTHS0805N01N6802KE Vishay Dale | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 68kOhm | - | 125°C | -40°C | - | 210mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | ±10% | - | 68k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15WL104E03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 1005 | 0.1W | - | 0402 | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | ±3% | TEMPERATURE COMPENSATION | 100k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | - | - | - | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() PT104J2 Littelfuse Inc. | 24 |
| Datasheet | 14 Weeks | - | Free Hanging | Bead, Epoxy | - | - | - | -80°C~150°C | Bulk | - | PT | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | - | 30mW | - | - | - | ±0.2°C | - | 100k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA2B030 Murata Electronics | 47 |
| Datasheet | - | Free Hanging, Through Hole | Free Hanging | Bead | FLEXIBLE WIRE | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | 0.0075W | - | - | - | - | - | - | - | 300 μm | - | - | RADIAL | - | - | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USUR1000-104J-06 Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | - | Free Hanging | Ring Lug | - | - | - | -40°C~150°C | Bulk | - | USUR | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00 152.4mm | - | - | - | - | - | 20mW | - | - | - | ±5% | - | 100k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USP8528 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | 125°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.00 304.80mm | - | - | - | - | - | - | - | - | - | ±0.2°C | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS0805N02N6001KP Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Bulk | 2016 | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 6kOhm | - | 125°C | -40°C | - | 210mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 6k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() USUG1000-104J Littelfuse Inc. | 24 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | -40°C~150°C | Bulk | - | USUG | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | - | - | 20mW | - | - | - | ±5% | - | 100k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC12L00153KBB AVX Corporation | 47 |
| Datasheet | 27 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC12 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 15kOhm | Matte Tin (Sn) | - | - | - | 120mW | TR, CARDBOARD, 7 INCH | 120mW | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | - | - | ±10% | TEMPERATURE COMPENSATION | 15k | ±3% | 3790K | 3790 K | - | - | - | - | - | - | - | 2mm | 1.25mm | No | ROHS3 Compliant | Contains Lead | ||
![]() NHQMM303B400T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 30kOhm | - | 125°C | -40°C | - | - | - | - | - | - | 1608 | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 30k | ±5% | 4000K | - | - | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | RoHS Compliant | - | ||
![]() NHQM153B400T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 15kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 15k | ±5% | 4000K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() EC95F502V Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | 5kOhm | - | 70°C | -80°C | - | 75mW | - | 75mW | - | - | - | - | - | - | - | - | - | 2.50 63.50mm | - | 200 μm | - | - | - | 75mW | - | - | - | ±0.1°C | - | 5k | - | 3969K | - | - | - | - | - | - | 2.4mm | - | 63.5mm | - | - | Non-RoHS Compliant | - | ||
![]() NHQM154B425T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 150kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 150k | ±5% | 4250K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NHQM252B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2.5kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 2.5k | ±5% | 4100K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NHQM473B415T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 47kOhm | - | 125°C | -40°C | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 47k | ±5% | 4150K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() RL2007-40.6K-138-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | - | - | - | -50°C~150°C | Bulk | - | RL2007 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 75kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | 1.50 38.00mm | - | - | - | - | - | - | - | - | - | ±10% | - | 75k | - | 4561K | - | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() NHQM304B425T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 300kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 300k | ±5% | 4250K | - | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | Contains Lead | ||
![]() NXRT15WF104FA1B020 Murata Electronics | 1000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | - | - | - | - | 400 μm | - | - | - | - | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - |