- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXRT15XV103FA1B020 Murata Electronics | 40 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3989K | - | - | - | 2mm | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() NHQ472B355T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | ±10% | - | 4.7k | ±5% | 3550K | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL2003-13.2K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.0mm W | - | - | - | -50°C~150°C | Bulk | - | RL2003 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 25kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 25k | - | 4728K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | RoHS Compliant | - | ||
![]() RL2007-44.5K-155-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | - | - | - | -50°C~150°C | Bulk | - | RL2007 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 85k | - | 4783K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | Non-RoHS Compliant | - | ||
![]() RL1004-1446-95-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.0mm W | - | - | - | -50°C~150°C | Bulk | 1999 | RL1004 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 2.5kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 2.5k | - | 3965K | - | - | - | - | - | 2.8mm | 3.05mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() RL1007-162.3K-138-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.8mm W | - | - | - | -50°C~150°C | Bulk | - | RL1007 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 300kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 300k | - | 4561K | - | - | - | - | - | 2.8mm | 3.81mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() RL3007-861-103-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 8.1mm Dia x 4.1mm W | - | - | - | -50°C~150°C | Bulk | - | RL3007 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 1.5kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | ±10% | - | 1.5k | - | 4073K | - | - | - | - | - | - | - | - | 8.1mm | - | - | RoHS Compliant | - | ||
![]() RL1005-108.2K-138-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Disc, 2.8mm Dia x 3.3mm W | - | - | - | -50°C~150°C | Bulk | - | RL1005 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 200kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 200k | - | 4561K | - | - | - | - | - | 2.8mm | 3.3mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() RL3006-1377-120-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Disc, 8.1mm Dia x 3.8mm W | - | - | - | -50°C~150°C | Bulk | 2008 | RL3006 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 2.5kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | ±10% | - | 2.5k | - | 4356K | - | - | - | - | - | - | - | - | 8.1mm | - | - | RoHS Compliant | - | ||
![]() ERT-J0ET302J Panasonic Electronic Components | 46 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | - | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | - | DUAL ENDED | 2 % | ±5% | TEMPERATURE COMPENSATION | 3k | ±2% | 4450K | 4580 K | 4500K | - | - | - | - | - | 1mm | 500μm | - | - | RoHS Compliant | Lead Free | ||
![]() A-1737 Amphenol Advanced Sensors | 157 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Bead | - | - | - | -40°C~210°C | Bulk | - | - | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 210°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.142 29mm | - | - | - | ±5% | - | 30k | - | 3974K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 121-104KAH-Q01 Honeywell Sensing and Productivity Solutions | 76 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging | Cylindrical Probe, Glass | - | - | - | -60°C~300°C | Bulk | 2005 | 121 | 20% | - | - | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | - | - | ±20% | - | 100k | ±2.3% | - | - | - | - | - | 4118K | 2.54mm | - | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() NB12M00223JBA AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 22kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PLASTIC, 7 INCH | 120mW | - | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 22k | ±3% | 3950K | 3950 K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NB12MC0222JBA AVX Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 2.2kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PLASTIC, 7 INCH | 120mW | 1.25mm | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 2.2k | ±3% | 3910K | 3910 K | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ERT-J0ES104J Panasonic Electronic Components | 351054 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 66mW | TR, PUNCHED, 7 INCH | 66mW | - | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE COMPENSATION | 100k | ±2% | 4390K | - | 4330K | - | - | - | - | 500μm | 1mm | 500μm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NTHS0603N02N1002KE Vishay Dale | 9 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | Tape & Reel (TR) | 2013 | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 800μm | - | 1608 | - | 0603 | - | - | - | - | 3 % | ±10% | - | 10k | ±3% | - | - | - | - | 3500K | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 115-802EAJ-901 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | -60°C~300°C | Bulk | 2012 | 115 | 20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | 1.25 31.80mm | - | - | - | ±20% | - | 8k | - | 3518K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC20MC0561JBA AVX Corporation | 3090 |
| - | 27 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 560Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | - | NTC THERMISTOR | 3216 | 0.24W | 1206 | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 560 | ±3% | 3910K | 3910 K | - | - | - | - | - | 500μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NC20N00563KBA AVX Corporation | 47 |
| - | 27 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 56kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 3 % | ±10% | TEMPERATURE COMPENSATION | 56k | ±3% | 4080K | 4080 K | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NC20MC0102JBE AVX Corporation | 47 |
| - | 27 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC | 240mW | - | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 1k | ±3% | 3910K | 3910 K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |