- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABNTC-0402-473J-4100F-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | 100mW | - | NTC THERMISTOR | 120μA | 1005 | 0402 | - | - | - | - | - | 1 % | ±5% | - | 47k | ±1% | - | - | 4100K | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTCG164BH103JT1 TDK Corporation | 130 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | - | Chip | NTC THERMISTOR | - | 1608 | 0603 | - | - | - | DUAL ENDED | 100mW | 3 % | ±5% | TEMPERATURE SENSING | 10k | ±3% | 4100K | 4100 K | 4067K | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() NTCG203FH222JT1 TDK Corporation | 86000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 200mW | - | ±5% | TEMPERATURE SENSING | 2.2k | ±3% | 3300K | 3300 K | 3248K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC65F302A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -40°C~105°C | Bulk | - | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 3kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.05°C | - | 3k | - | 3969K | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC65Y103A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 10kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.05°C | - | 10k | - | 3690K | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B57220K212A3 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | Clamp, Surface Mount | Clamp On | Coin 2.9mm Dia x 1.3mm W | - | 2 | - | -55°C~135°C | Bulk | - | - | 5% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 2.5kOhm | - | 135°C | -55°C | - | 180mW | - | 180mW | - | - | - | - | - | - | - | - | - | 180mW | 1.5 % | ±5% | - | 2.1k | ±1.5% | - | - | - | 3560K | 2.9mm | - | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC65H303B Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -40°C~105°C | Bulk | - | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 30kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EC95F502W Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | - | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50 63.50mm | - | - | 75mW | - | ±0.2°C | - | 5k | - | 3969K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQ302B410T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | ±5% | - | 3k | ±5% | 4100K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL2008-52.3K-155-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.3mm W | - | - | - | -50°C~150°C | Bulk | - | RL2008 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 100k | - | 4783K | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() NHQ202B410T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | ±5% | - | 2k | ±5% | 4100K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQ333B400T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | ±5% | - | 33k | ±5% | 4000K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQ303B400T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | ±5% | - | 30k | ±5% | 4000K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 03006-165.9-55-G100 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-213AA | - | - | - | -50°C~150°C | Bulk | - | 3006 | 2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 250Ohm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 250 | - | 2983K | - | - | - | 1.7mm | - | 3.71mm | - | - | RoHS Compliant | - | ||
![]() MC65G503A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -40°C~105°C | Bulk | - | MC65 | - | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 50kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.05°C | - | 50k | - | 4252K | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL1003-2871-103-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 2.8mm W | - | - | - | -50°C~150°C | Bulk | - | RL1003 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 5kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 5k | - | 4073K | - | - | - | 2.8mm | 2.79mm | 38mm | - | - | RoHS Compliant | - | ||
![]() RL1006-157K-155-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.6mm W | - | - | - | -50°C~150°C | Bulk | 1999 | RL1006 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 300kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 250k | - | 4793K | - | - | - | 2.8mm | 3.56mm | 38mm | - | - | RoHS Compliant | - | ||
![]() RL1004-4019-103-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.0mm W | - | - | - | -50°C~150°C | Bulk | - | RL1004 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 7kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 7k | - | 4073K | - | - | - | 2.8mm | 3.05mm | 38mm | - | - | RoHS Compliant | - | ||
![]() RL1004-34.7K-140-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.0mm W | - | - | - | -50°C~150°C | Bulk | - | RL1004 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 65kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 65k | - | 4615K | - | - | - | 2.8mm | 3.05mm | 38mm | - | - | RoHS Compliant | - | ||
![]() RL1006-105.3K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.6mm W | - | - | - | -50°C~150°C | Bulk | - | RL1006 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 200kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 200k | - | 4228K | - | - | - | 2.8mm | 3.56mm | 38mm | - | - | RoHS Compliant | - |