- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TH333J40GBPS-T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Tape & Box (TB) | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 25mW | - | ±5% | - | 33k | ±5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 173-502GAF-301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | -60°C~125°C | Tape & Reel (TR) | 2001 | 173 | 5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 5kOhm | - | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | unknown | 2012 | - | 0805 | - | 2.01mm | - | - | - | - | ±5% | TEMPERATURE SENSING | 5k | - | 3550K | - | - | - | - | - | 2mm | 1.25mm | 1.2954mm | - | RoHS Compliant | - | ||
![]() TH253J34GBSN-T5 Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Tape & Box (TB) | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 25mW | - | ±5% | - | 5.369k | ±5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXFT15WB473FA2B060 Murata Electronics | 47 |
| - | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 47kOhm | - | - | - | 8533.40.80.70 | BULK | 100mW | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG104BH682HT1 TDK Corporation | In Stock | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | 35mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 6.8k | - | 4100K | 4100 K | 4067K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WB333J0SRB Murata Electronics | 47 |
| - | 13 Weeks | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | - | - | Tape & Reel (TR) | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 33000Ohm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | 800μm | - | NTC THERMISTOR | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE SENSING | - | - | - | 4050 K | - | - | - | - | 1.6mm | - | - | No | RoHS Compliant | - | ||
![]() ERT-J1VS104HA Panasonic Electronic Components | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | 100mW | 800μm | - | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | 1 % | ±3% | TEMPERATURE COMPENSATION | 100k | - | 4390K | - | 4330K | - | - | - | 1.6mm | 800μm | - | No | RoHS Compliant | Lead Free | ||
![]() EC95F502VN Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | Commercial grade | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 70°C | 0°C | - | - | 75mW | - | - | - | - | - | - | - | - | 2.50 63.50mm | - | - | 75mW | - | ±0.1°C | - | 5k | - | 3969K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG064EH104JTB TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±5% | - | 100k | ±3% | 4550K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ND03M00472M-- AVX Corporation | 47 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Disc, 3.5mm Dia x 3.0mm W | WIRE | 2 | - | -55°C~150°C | Bulk | 2006 | ND03 | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | MATTE TIN | - | - | - | - | 250mW | - | - | NTC THERMISTOR | - | - | - | - | - | 1.38 35.00mm | - | RADIAL | - | 3 % | ±20% | TEMPERATURE COMPENSATION | 4.7k | ±2% | 3950K | 3950 K | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() NTCG204AH683JT1 TDK Corporation | 86000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | TR | 230mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | 200mW | - | ±5% | TEMPERATURE SENSING | 68k | ±3% | 4000K | 4000 K | 3931K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TH349H39GFSN Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 25mW | - | ±5% | - | 49.12k | ±3% | - | - | 3952K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM204B425T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 200kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 200k | ±5% | 4250K | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | RoHS Compliant | - | ||
![]() RL1006-11K-120-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.6mm W | - | 2 | - | -50°C~150°C | Bulk | 1999 | RL1006 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 20kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 20k | - | 4356K | - | - | - | 2.8mm | 3.56mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() RL1005-468-73-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | PCB, Through Hole | Through Hole | Disc, 2.8mm Dia x 3.3mm W | - | - | - | -50°C~150°C | Bulk | - | RL1005 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 750Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 750 | - | 3468K | - | - | - | 2.8mm | 3.3mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() NHQM472B355T10 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 4.7kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 4.7k | ±5% | 3550K | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() NHQM504B435T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 500kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 500k | ±5% | 4350K | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() NHQM153B400T10 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 15kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | ±10% | - | 15k | ±5% | 4000K | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | - | ||
![]() TH310J34GBNI Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | - | 25mW | - | ±5% | - | 10.74k | ±5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM104B415T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 100k | ±5% | 4250K | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | RoHS Compliant | - |