- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL2006-119-85-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.8mm W | - | - | - | - | -50°C~150°C | Bulk | - | RL2006 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 200Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 200 | - | 3772K | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() RL2004-26K-155-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.3mm W | - | - | - | - | -50°C~150°C | Bulk | - | RL2004 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 50kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 50k | - | 4783K | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() RL1003-52.7K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 2.8mm W | - | - | - | - | -50°C~150°C | Bulk | - | RL1003 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 100kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 100k | - | 4228K | - | - | - | - | 2.8mm | 2.79mm | 38mm | - | - | RoHS Compliant | - | ||
![]() ERT-J0ET102H Panasonic Electronic Components | 19 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | - | 0.066W | - | - | - | - | DUAL ENDED | 66mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 1k | ±2% | 4450K | - | 4500K | - | - | - | 500μm | 1mm | - | - | RoHS Compliant | - | ||
![]() NHQ333B400T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | ±10% | - | 33k | ±5% | 4000K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQ304B435T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | ±10% | - | 300k | ±5% | 4350K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQ473B400T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | ±10% | - | 47k | ±5% | 4000K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQMM683B400T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 68k | ±5% | 4150K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC65G503B Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | - | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 50kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.1°C | - | 50k | - | 4252K | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NHQ502B355T5 Amphenol Advanced Sensors | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | ±5% | - | 5k | ±5% | 3550K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP18WB473F1SRB Murata Electronics | 132000 |
| - | 13 Weeks | - | Surface Mount | - | 0603 | - | WRAPAROUND | 2 | - | - | Tape & Reel (TR) | - | - | 1% | e3 | yes | Active | - | 2 | - | EAR99 | 47000Ohm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | - | 800μm | NTC THERMISTOR | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | 1.5 % | - | TEMPERATURE SENSING | - | - | - | 4050 K | - | - | - | - | - | 1.6mm | - | No | RoHS Compliant | - | ||
![]() 175-104LAF-301 Honeywell Sensing and Productivity Solutions | 3000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | 2 | Military grade | -60°C~125°C | Tape & Reel (TR) | 2008 | 175 | 5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | ±5% | TEMPERATURE SENSING | 100k | - | - | 3800 K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0805-683J-4150F-T Abracon LLC | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 200mW | - | 200mW | - | NTC THERMISTOR | 160μA | 2012 | - | 0805 | - | - | - | - | - | 1 % | ±5% | - | 68k | ±1% | - | - | 4150K | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTHS0805N02N6801HE Vishay Dale | 1361 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2015 | NTHS | 3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 6.8kOhm | - | 125°C | -40°C | - | 210mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | ±3% | - | 6.8k | ±3% | - | - | - | - | 3254K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N01N1003JP Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | -40°C~125°C | Bulk | 2016 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 100k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DKF104N10 Amphenol Advanced Sensors | 1236 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | -40°C~250°C | Bulk | - | DKF104 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±10% | - | 100k | ±1% | 3960K | - | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() NC12K00103KBB AVX Corporation | 47 |
| - | 27 Weeks | Silver | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC12 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 120mW | TR, CARDBOARD, 7 INCH | 120mW | 1.25mm | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | ±10% | TEMPERATURE COMPENSATION | 10k | ±3% | 3630K | 3630 K | - | - | - | - | 1.25mm | 2mm | 1.3mm | No | ROHS3 Compliant | Contains Lead | ||
![]() ERT-J0ET302H Panasonic Electronic Components | 19 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | - | 0.066W | - | - | - | - | DUAL ENDED | 66mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 3k | ±2% | 4450K | - | 4500K | - | - | - | 500μm | 1mm | - | - | RoHS Compliant | - | ||
![]() NXRT15XV502FA1B040 Murata Electronics | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 5kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | - | 5k | - | 3977K | - | 3936K | 3989K | - | - | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() JIC-103C1R2-L102 Amphenol Advanced Sensors | 76 |
| Datasheet | 15 Weeks | - | - | Free Hanging | Probe | - | - | - | - | -50°C~105°C | Bulk | - | JIC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 50.00mm | - | - | - | - | ±2% | - | 10k | - | 3977K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |