- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL1003-312-73-D1 Amphenol Advanced Sensors | 2489 | - | Datasheet | 13 Weeks | - | - | PCB, Through Hole | Through Hole | Disc, 2.8mm Dia x 2.8mm W | - | 2 | - | -50°C~150°C | Bulk | 1999 | RL1003 | 10% | - | - | Active | Not Applicable | - | Radial | - | 500Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | ±10% | - | 500 | - | 3468K | - | - | - | - | 2.8mm | 2.79mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() ERT-JZET202J Panasonic Electronic Components | 46 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2kOhm | Tin (Sn) | - | - | DUAL ELEMENT | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 33mW | - | - | NTC THERMISTOR | 0603 | 0.033W | 0201 | - | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 2k | ±2% | 4450K | 4450 K | 4500K | - | - | - | - | 600μm | 300μm | - | - | RoHS Compliant | Lead Free | ||
![]() NK102C2R3 Amphenol Advanced Sensors | 84 |
| Datasheet | 25 Weeks | - | - | - | Through Hole | Bead | - | - | - | -40°C~125°C | - | - | NK | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.30 33.00mm | - | - | - | - | ±3% | - | 1k | ±1% | 3540K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135-103LAF-JK1 Honeywell Sensing and Productivity Solutions | 41 |
| Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | -60°C~300°C | Tape & Reel (TR) | 2012 | 135 | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 28.60mm | - | - | - | - | ±5% | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NB21J50103JBB AVX Corporation | 4666 | - | - | - | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | - | Tape and Reel | - | - | 5% | e3 | yes | - | - | 2 | - | - | 10kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | - | TR, CARDBOARD, 7 INCH | - | 800μm | - | NTC THERMISTOR | 1608 | 0.07W | 0603 | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE COMPENSATION | - | - | - | 3480 K | - | - | - | - | 800μm | 1.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CMFA3970103FNT Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | CMF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±1% | - | 10k | ±1% | - | - | 3970K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG103NH471JT1 TDK Corporation | 10359 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | 100mW | - | ±5% | - | 470 | ±3% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC50H303V Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | - | - | - | Bead | - | - | - | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 50mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EC95H303VN Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | - | Free Hanging | Free Hanging | Bead | - | - | Commercial grade | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | 0°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | 2.50 63.50mm | - | - | 75mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NJ28MA0502F-- AVX Corporation | 24 |
| - | 13 Weeks | - | Tin | Through Hole | Through Hole | Disc, 2.8mm Dia x 2.8mm W | WIRE | 2 | - | -55°C~150°C | Bulk | 2006 | NJ28 | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | - | 5kOhm | - | - | - | - | - | 160mW | - | 16mW | - | - | NTC THERMISTOR | - | 0.16W | - | - | 1.38 35.00mm | - | RADIAL | - | 0.5 % | ±1% | TEMPERATURE SENSING | 5k | ±0.5% | 3960K | 3960 K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 02M1001JF Vishay Dale | 24 |
| Datasheet | 21 Weeks | - | - | Free Hanging | Free Hanging | Bead | WIRE | 2 | - | - | Bulk | 2013 | M | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 1kOhm | - | - | - | PROBE | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | 1.42 36.00mm | - | RADIAL | - | - | ±5% | - | 1k | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP07DA802N Amphenol Advanced Sensors | 21 | - | Datasheet | 11 Weeks | - | - | - | Through Hole | Cylindrical Probe, Glass | - | - | - | -80°C~200°C | Bulk | - | FP07 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25% | - | 8k | - | 3521K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC30F103A Amphenol Advanced Sensors | 1789 |
| Datasheet | 13 Weeks | - | - | - | - | Bead | - | - | - | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 30mW | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 30mW | - | ±0.05°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NXRT15XH103FA1B010 Murata Electronics | 31500 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | - | - | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTCG103EH101HT1 TDK Corporation | 60000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 35mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 100 | - | 3250K | 3250 K | 3244K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG164BH222JTDS TDK Corporation | 66 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, NTCG | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | ±5% | - | 2.2k | ±3% | 4100K | - | 4096K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF58103F3380 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead, Glass | - | - | - | -55°C~200°C | Bulk | 2006 | MF58 | 1% | - | - | Active | Not Applicable | - | - | - | - | - | 200°C | -55°C | - | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | 50mW | - | ±1% | - | 10k | - | - | - | 3380K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MA100BF103B Amphenol Advanced Sensors | 791 |
| Datasheet | 13 Weeks | - | - | Free Hanging | Free Hanging | Probe | - | 2 | - | 0°C~50°C | Bulk | 1999 | MA100 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | 10kOhm | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | ±0.1°C | - | 10k | - | 3969K | - | - | - | - | 768μm | - | 19.04mm | - | - | - | Non-RoHS Compliant | - | ||
![]() USP3021 Littelfuse Inc. | 2009 |
| Datasheet | 17 Weeks | - | - | - | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | -55°C~105°C | Bulk | 2011 | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.50 393.70mm | - | - | - | - | ±2% | - | 10k | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J1VR223H Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 800μm | - | NTC THERMISTOR | - | 0.1W | - | - | - | - | DUAL ENDED | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 22k | ±2% | 4300K | - | 4250K | - | - | - | 800μm | 1.6mm | - | - | - | RoHS Compliant | - |