- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Output Type | Lead Length | Terminal Placement | Power - Max | Accuracy | Response Time | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TH350J39GBPS Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | - | - | ±5% | - | 50k | ±5% | - | - | 3952K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH330J39GBSN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | - | - | ±5% | - | 30k | ±5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL4504-3.28-59-D1 Amphenol Advanced Sensors | 159 |
| Datasheet | - | - | Through Hole | Through Hole | Disc | - | - | - | -50°C~150°C | Bulk | - | RL4504 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 5Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | - | 1.50 38.00mm | - | - | - | - | ±10% | - | 5 | - | 3096K | - | - | - | 12.19mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXRT15XM202EA3A016 Murata Electronics | 47 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | - | NXR | 3% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±3% | - | 2k | ±1% | 3545K | - | 3500K | 3560K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 112-501BAJ-B01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging | Bead, Glass | - | 2 | - | -60°C~300°C | Bulk | 2010 | 112 | 20% | - | - | Active | 1 (Unlimited) | - | Axial | - | 500Ohm | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | Analog | 96mm | - | - | - | - | ±20% | - | 500 | - | 2772K | - | - | - | 114mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL2005-1148-103-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.6mm W | - | - | - | -50°C~150°C | Bulk | - | RL2005 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 2kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 1.50 38.00mm | - | - | - | - | ±10% | - | 2k | - | 4073K | - | - | - | 5.6mm | - | - | 5.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() DC95Y104VN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 150°C | -80°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | 75mW | - | - | ±0.1°C | - | 100k | - | 3699K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 173-104LAF-301 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | -60°C~125°C | Tape & Reel (TR) | 2001 | 173 | 5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | 100kOhm | - | - | - | - | - | - | - | - | NTC THERMISTOR | unknown | - | 2012 | - | 0805 | - | - | - | - | - | - | - | ±5% | TEMPERATURE SENSING | 100k | - | 4250K | 3800 K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG164BH102HT1 TDK Corporation | 96000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | - | ±3% | TEMPERATURE SENSING | 1k | - | 4100K | 4100 K | 4096K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XW332E03RB Murata Electronics | 90660 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | - | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3.3kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 3.3k | - | 3987K | 3950 K | 3950K | 3998K | - | 800μm | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | ||
![]() TH310H41GBSN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | - | - | ±5% | - | 10.74k | ±3% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH253G34GASN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Bulk | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | - | - | ±5% | - | 5.369k | ±2% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH310H36GBSN-T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Axial | - | - | - | -40°C~250°C | Tape & Box (TB) | - | TH | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | - | - | ±5% | - | 10.74k | ±3% | - | - | 3684K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0402-104J-4250F-T Abracon LLC | 886600 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -55°C | - | 100mW | - | 100mW | - | - | - | 100μA | 1005 | - | 0402 | - | - | - | - | 100mW | 1 % | - | ±5% | - | 100k | ±1% | - | - | 4250K | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RL1003-26.7K-140-D1 Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 2.8mm W | - | - | - | -50°C~150°C | Bulk | - | RL1003 | 10% | - | - | Active | Not Applicable | - | - | - | 50kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | 1.50 38.00mm | - | - | - | - | ±10% | - | 50k | - | 4615K | - | - | - | 2.8mm | 2.79mm | 38mm | - | - | - | RoHS Compliant | - | ||
![]() TK95F103V Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | - | ±0.1°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15XQ471E0SRC Murata Electronics | In Stock | - | - | 13 Weeks | - | - | - | 0402 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 470Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JI-103C1R2-L102 Amphenol Advanced Sensors | 407 |
| Datasheet | 15 Weeks | - | - | Free Hanging | Probe | - | - | - | -50°C~105°C | Bulk | - | JI | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 50.00mm | - | - | - | - | ±2% | - | 10k | - | 3977K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG164LH154HT1 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 230mW | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | - | ±3% | TEMPERATURE SENSING | 150k | - | 4550K | 4550 K | 4885K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 135-104LBF-J01 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | -60°C~300°C | Bulk | 2009 | 135 | 5% | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 28.60mm | - | - | - | 4 s | ±5% | - | 100k | - | - | - | - | - | 2mm | - | 4.57mm | - | - | No SVHC | RoHS Compliant | - |