- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Response Time | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTHS1206N02N5001JF Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | -40°C~125°C | Bulk | 2007 | NTHS | 5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 5kOhm | - | 125°C | -40°C | - | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 5k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 192-303KET-A02 Honeywell Sensing and Productivity Solutions | 177 |
| Datasheet | 17 Weeks | Free Hanging, PCB, Through Hole | Through Hole | Bead | - | 2 | - | - | -60°C~150°C | Bulk | 2008 | 192 | 2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 30kOhm | - | 150°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | - | - | - | - | 30k | ±2% | - | - | - | - | - | 3800K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABNTC-0805-103J-3950F-T Abracon LLC | 6148 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 10kOhm | - | 125°C | -55°C | - | 200mW | - | 200mW | - | - | 440μA | 2012 | - | 0805 | - | - | - | - | - | 200mW | 1 % | - | ±5% | - | 10k | ±1% | - | - | 3950K | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 111-202CAK-H02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Bead, Glass | - | - | - | - | -60°C~300°C | Bulk | 2014 | 111 | 25% | - | - | Active | 1 (Unlimited) | - | Axial | - | 2kOhm | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | 0.38 9.60mm | - | - | - | - | - | 500 ms | ±25% | - | 2k | ±5.8% | 3068K | - | - | - | - | 3000K | 360μm | 360μm | - | 360μm | - | RoHS Compliant | - | ||
![]() NTHS1206N06N2701JE Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 2.7k | ±3% | - | - | - | - | 3181K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57236S259M51 TDK Corporation | 36 |
| Datasheet | - | Through Hole | - | Radial | - | 2 | 1.000001g | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | 2.5Ohm | - | 170°C | -55°C | - | 2.1W | - | - | 6mm | - | 5.5A | - | - | - | 5mm | - | 600 μm | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5062mm | - | - | 6mm | No | RoHS Compliant | - | ||
![]() ERT-J1VG103GM Panasonic Electronic Components | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | 100mW | - | - | - | 1608 | - | 0603 | - | - | - | - | - | 100mW | - | - | ±2% | - | 10k | ±1% | 3435K | - | 3380K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXFT15XH103FA2B150 Murata Electronics | In Stock | - | Datasheet | 27 Weeks | Free Hanging, Through Hole | Free Hanging | Bead | FLEXIBLE WIRE | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | - | - | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() 103JM1A Littelfuse Inc. | 5558 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | 300°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | - | - | - | ±1°C | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC12P00154JBB AVX Corporation | 47 |
| - | 27 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC12 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 150kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 120mW | TR, CARDBOARD, 7 INCH | 120mW | - | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 150k | ±3% | 4220K | - | - | - | - | - | - | - | 2mm | 1.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() NXFT15WB473FA1B025 Murata Electronics | 47 |
| - | - | Free Hanging, Through Hole | Free Hanging | Bead | FLEXIBLE WIRE | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 47kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.2mm | NTC THERMISTOR | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | - | - | - | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | 1.2mm | - | No | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA1B050 Murata Electronics | 47 |
| - | - | Free Hanging, Through Hole | Free Hanging | Bead | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 47kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | - | 300 μm | RADIAL | - | - | - | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J1VT224JM Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μW | - | - | ±5% | - | 220k | ±1% | 4550K | - | 4485K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC95H303V Amphenol Advanced Sensors | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | 30kOhm | - | 70°C | 0°C | - | 75mW | - | 75mW | - | - | - | - | - | - | - | 2.50 63.50mm | 200 μm | - | - | 75mW | - | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | 2.4mm | - | 63.5mm | - | - | Non-RoHS Compliant | - | ||
![]() EC95F232W Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | 2.252kOhm | - | 70°C | 0°C | - | 75mW | - | 75mW | - | - | - | - | - | - | - | 2.50 63.50mm | 200 μm | - | - | 75mW | - | - | ±0.2°C | - | 22.5k | - | 3969K | - | - | - | - | - | 2.4mm | - | 63.5mm | - | - | Non-RoHS Compliant | - | ||
![]() NCP15XQ102E0SRC Murata Electronics | 9 |
| - | 13 Weeks | - | - | 0402 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15XC470E0SRC Murata Electronics | In Stock | - | - | 13 Weeks | - | - | 0402 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 47Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC65Y103B Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 10kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | - | 25mW | - | - | ±0.1°C | - | 10k | - | 3690K | - | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC65Y104C Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 100kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | - | 25mW | - | - | ±0.15°C | - | 100k | - | 3699K | - | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC65Y104A Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~105°C | Bulk | - | NC6 | 1% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 100kOhm | - | 150°C | -40°C | - | 25mW | - | 25mW | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | - | 25mW | - | - | ±0.05°C | - | 100k | - | 3699K | - | - | - | - | - | 1.65mm | - | - | - | - | Non-RoHS Compliant | - |