- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Diameter | ELV | Terminal Placement | Power - Max | Accuracy | Response Time | Logic Function | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-JZET202H Panasonic Electronic Components | 8931 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2017 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 2kOhm | Tin (Sn) | - | - | - | - | - | TR, PAPER, 7 INCH | - | 300μm | NTC THERMISTOR | - | - | 0.033W | - | - | - | - | - | - | DUAL ENDED | 33mW | - | - | - | ±3% | TEMPERATURE COMPENSATION | 2k | ±2% | 4450K | 4450 K | 4500K | - | - | - | - | 300μm | 600μm | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VG103GA Panasonic Electronic Components | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 10kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | - | - | - | DUAL ENDED | - | 1 % | - | - | ±2% | TEMPERATURE COMPENSATION | 10k | ±1% | 3435K | - | 3380K | - | - | - | - | - | 1.6mm | 800μm | No | - | RoHS Compliant | Lead Free | ||
![]() 192-302LET-A01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Bead | - | WIRE | 2 | - | Military grade | -60°C~150°C | Bulk | 2008 | 192 | 0.2% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 3kOhm | - | - | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 381mm | - | - | - | - | - | - | - | - | - | TEMPERATURE COMPENSATION | 3k | ±1.3% | - | 3887 K | - | - | - | 3887K | 2.413m | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NXRT15WF104FA5B045 Murata Electronics | 24 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | - | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | - | - | 400 μm | - | - | - | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() DC95F232ZN Amphenol Advanced Sensors | 33 | - | - | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | Military grade | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 150°C | -80°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | 75mW | - | - | - | ±0.2°C | - | 2.252k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTHS0805N04N2003JE Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | - | Tape & Reel (TR) | 2016 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 200kOhm | - | 125°C | -40°C | - | - | 210mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | ±5% | - | 200k | ±3% | - | - | - | - | 4247K | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RL2006-1600-103-D1 Amphenol Advanced Sensors | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.8mm W | - | - | - | - | - | -50°C~150°C | Bulk | - | RL2006 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 2.78kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | - | - | - | - | ±10% | - | 2.7k | - | 4073K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 192-303QET-A01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | PCB, Through Hole | Through Hole | Bead | - | WIRE | 2 | - | Military grade | -60°C~150°C | Bulk | 2009 | 192 | 0.2% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 30kOhm | - | - | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 381mm | - | - | - | - | - | - | 15 s | - | ±0.2°C | TEMPERATURE COMPENSATION | 30k | - | 4261K | 4138 K | - | - | - | - | 2.413m | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 1624356-2 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 2.5kOhm | - | 125°C | -55°C | - | - | 125mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() AL03006-1847-76-G1 Amphenol Advanced Sensors | 205 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -50°C~204°C | Bulk | 2011 | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 3kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | - | - | - | - | ±10% | - | 3k | - | 3553K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | - | RoHS Compliant | - | ||
![]() AL03006-165.9-55-G1 Amphenol Advanced Sensors | 753 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -50°C~150°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 250Ohm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | - | - | - | - | ±10% | - | 250 | - | 2983K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | - | RoHS Compliant | - | ||
![]() DKF503N10 Amphenol Advanced Sensors | 53 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -40°C~250°C | Bulk | - | DKF503 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 50kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | - | 500 μm | - | - | - | - | - | - | ±10% | - | 50k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() NTCS0805E4222JMT Vishay | In Stock | - | - | - | - | Surface Mount | - | - | - | WRAPAROUND | 2 | 210mW | - | - | - | 2009 | - | 5% | e4 | yes | - | - | 2 | - | EAR99 | 2.2kOhm | Silver/Palladium (Ag/Pd) | 150°C | -55°C | - | 8533.40.80.70 | - | TR, PUNCHED PAPER | - | 1.25mm | NTC THERMISTOR | - | 2012 | - | 0805 | - | - | - | - | - | DUAL ENDED | - | 3 % | - | - | - | TEMPERATURE COMPENSATION | - | - | - | 3680 K | - | - | - | - | - | - | 2mm | 1.5mm | No | Unknown | RoHS Compliant | - | ||
![]() PANR 103395-198 Ametherm | In Stock | - | Datasheet | 10 Weeks | - | - | Chassis Mount | Disc, 3.2mm Dia x 3.2mm W | - | - | - | - | - | -50°C~150°C | Bulk | 2018 | PANR | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.91 150.00mm | - | - | - | - | 125mW | - | - | - | ±10% | - | 10k | ±2% | 3988K | - | 3934K | 3999K | 3960K | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 07M5002JF Vishay Dale | 24 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | WIRE | - | - | - | - | Bulk | 2007 | M | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | 50kOhm | - | - | - | PROBE | - | - | - | - | - | - | unknown | - | - | - | - | 1.42 36.00mm | - | - | - | - | - | - | - | - | ±5% | - | 50k | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS1006N01N3002JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1006 (2515 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | ±5% | - | 30k | ±3% | - | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1005N01N5002JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | 50kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 50k | ±3% | - | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTCG064BF473FTBX TDK Corporation | 135000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | 100mW | - | - | - | ±1% | - | 47k | ±1% | 4100K | - | 4067K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCDS3HG103GC3NB TDK Corporation | 854 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | WIRE | 2 | - | - | -40°C~250°C | Bulk | 2001 | NTCD | 2% | - | yes | Active | Not Applicable | 2 | Axial | EAR99 | 10kOhm | Nickel (Ni) | - | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 1.02 26.00mm | - | - | - | - | - | 2 % | - | - | ±2% | TEMPERATURE SENSING | 10k | - | 3400K | 3400 K | - | - | - | - | 1.8mm | - | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() JC502C3R5/F Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Clip | Clip On | Pipe Sensor Assembly | - | - | - | - | - | 0°C~100°C | Bulk | - | JC502 | 6.46% | - | - | Active | 1 (Unlimited) | - | - | - | 4.99kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | AND | ±6.46% | - | 5k | ±1% | 3960K | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |