- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | ELV | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC303J2J Littelfuse Inc. | 48 |
| Datasheet | 19 Weeks | - | - | Free Hanging | Bead, Epoxy | - | - | - | - | -55°C~150°C | Bulk | - | LC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | - | ±5% | - | 30k | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 103JL1A Littelfuse Inc. | 4196 |
| Datasheet | 12 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | -55°C~300°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | - | - | ±0.5°C | - | 10k | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC20M00473MBA AVX Corporation | 17 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | NC20 | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | ±20% | TEMPERATURE COMPENSATION | 47k | ±3% | 3950K | 3950 K | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EC95F103W Amphenol Advanced Sensors | In Stock | - | - | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | -80°C~150°C | Bulk | 2011 | EC95 | - | - | - | Active | Not Applicable | - | Wire | - | 10kOhm | - | 70°C | -80°C | - | - | 75mW | - | 75mW | - | - | - | - | - | - | - | - | - | 2.50 63.50mm | 200 μm | - | - | 75mW | - | ±0.2°C | - | 10k | - | 3969K | - | - | - | - | 2.4mm | - | 63.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MA100GG103A Amphenol Advanced Sensors | 187 | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Probe | - | 2 | - | Commercial grade | 0°C~50°C | Bulk | 1999 | MA100 | - | - | - | Active | 1 (Unlimited) | - | Wire | - | 10kOhm | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | - | ±0.05°C | - | 10k | - | 3969K | - | - | - | - | 2.03mm | - | 19.04mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 1624359-2 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Surface Mount | - | - | WRAPAROUND | 2 | 125mW | - | - | Tape & Reel (TR) | 2007 | - | 5% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | 33kOhm | - | 125°C | -55°C | - | 8533.40.80.70 | 125mW | TR | - | 1.25mm | - | NTC THERMISTOR | - | - | 2012 | - | 0805 | - | - | - | Compliant | DUAL ENDED | - | 5 % | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | 500μm | 2mm | - | - | Unknown | RoHS Compliant | - | ||
![]() NCP15XW332E03RC Murata Electronics | 200000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Bulk | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3.3kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | - | NTC THERMISTOR | - | - | 1005 | 0.1W | 0402 | - | - | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 3.3k | - | 3987K | 3950 K | 3950K | 3998K | - | - | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() A96N4-GC11KA143L/37C Amphenol Advanced Sensors | 86 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead, Glass | - | - | - | Commercial grade | -40°C~175°C | Bulk | - | AB | 15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 1.83m | - | - | - | - | - | ±15% | - | 22k | - | - | - | 3500K | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 135-203LAG-J01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | WIRE | - | - | Military grade | -60°C~300°C | Bulk | 2001 | 135 | 10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 20kOhm | - | - | - | HERMETICALLY SEALED | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | - | - | - | 286mm | - | - | - | - | - | ±10% | TEMPERATURE SENSING | 20k | - | 3974K | 3887 K | - | - | - | 20mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTCG203NH153JT1 TDK Corporation | 86000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 230mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | 200mW | - | ±5% | TEMPERATURE SENSING | 15k | ±3% | 3650K | 3650 K | 3590K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WF104J0SRB Murata Electronics | 3275 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | - | 100mW | 800μm | - | NTC THERMISTOR | - | 100μA | 1608 | 0.1W | 0603 | 600μm | - | - | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE SENSING | 100k | ±2% | 4260K | - | 4250K | 4282K | - | - | - | 1.6mm | - | No | - | RoHS Compliant | - | ||
![]() ERT-J0ER104J Panasonic Electronic Components | 72 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | ERT-J | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | - | 66mW | - | 66mW | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | 66mW | 2 % | ±5% | - | 100k | ±2% | 4300K | - | 4250K | - | - | - | 500μm | 1mm | 500μm | - | - | RoHS Compliant | - | ||
![]() NB21M00333KBB AVX Corporation | 2230 | - | - | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 33kOhm | Matte Tin (Sn) | 150°C | -55°C | - | 8533.40.80.70 | - | TR, CARDBOARD, 7 INCH | - | 800μm | - | NTC THERMISTOR | - | - | 1608 | 0.07W | 0603 | - | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE COMPENSATION | - | - | - | 3950 K | - | - | - | - | 800μm | 1.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() USP7806 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | - | -55°C~150°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.00 304.80mm | - | - | - | - | - | ±1°C | - | 100k | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 135-202FAG-J01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | WIRE | 2 | - | - | -60°C~300°C | Bulk | 2001 | 135 | 10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | 2kOhm | - | - | - | HERMETICALLY SEALED | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | 286mm | - | - | - | - | - | ±10% | TEMPERATURE SENSING | 2k | - | 3468K | - | - | - | - | 20mm | - | 4.57mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 192-503QEW-A01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Bead | WIRE | 2 | - | Military grade | -60°C~150°C | Bulk | 2012 | 192 | 0.5% | - | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | 50kOhm | - | - | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | 381mm | - | - | - | - | - | ±0.5% | TEMPERATURE COMPENSATION | 50k | - | 3348K | 4138 K | - | - | - | 2.413m | - | - | - | No | - | RoHS Compliant | - | ||
![]() 194-104QET-A01 Honeywell Sensing and Productivity Solutions | 229 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | -60°C~150°C | Bulk | 2012 | 194 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 150°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 381mm | - | - | - | - | - | - | - | 100k | - | 4261K | - | - | - | - | 2.413m | - | - | - | - | - | RoHS Compliant | - | ||
![]() NXRT15WB333JA1B010 Murata Electronics | 9 |
| Datasheet | - | - | Through Hole | Through Hole | Bead | - | - | - | - | -40°C~125°C | Bulk | - | NXR | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±3% | 4108K | - | 4050K | 4131K | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NB20R00684JBA AVX Corporation | 2388 |
| - | 27 Weeks | - | Surface Mount | - | - | WRAPAROUND | 2 | - | - | - | - | 2006 | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | - | 680kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | 240mW | TR, PLASTIC, 7 INCH | - | 1.6mm | - | NTC THERMISTOR | - | - | 3216 | - | 1206 | - | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE COMPENSATION | - | - | - | 4400 K | - | - | - | - | 1.5mm | 3.2mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NB20Q00334KBA AVX Corporation | In Stock | - | - | - | - | Surface Mount | - | 1206 | WRAPAROUND | 2 | - | - | - | Tape and Reel | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8533.40.80.70 | - | TR, PLASTIC, 7 INCH | - | 1.6mm | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE COMPENSATION | - | - | - | 4300 K | - | - | - | - | 1.5mm | 3.2mm | - | No | No SVHC | RoHS Compliant | - |