- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Output Type | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NKA103C1R2C Amphenol Advanced Sensors | 24 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 10k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 173-303LAG-301 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | -60°C~125°C | Tape & Reel (TR) | 2011 | 173 | 10% | - | no | Obsolete | 1 (Unlimited) | - | - | - | 30kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | ±10% | - | 30k | - | 4000K | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS502J2 Littelfuse Inc. | 128 |
| Datasheet | 23 Weeks | - | - | Free Hanging | Bead, Epoxy | - | - | Military grade | -80°C~150°C | Bulk | - | PS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 30mW | - | ±0.1°C | - | 5k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NKA272C1R2C Amphenol Advanced Sensors | 24 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 2.7k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA502C1R2C Amphenol Advanced Sensors | 24 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 5k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JS5698 Amphenol Advanced Sensors | 1528 |
| Datasheet | 15 Weeks | - | - | Adhesive | - | - | - | Commercial grade | -30°C~70°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 3.00mm | - | - | - | - | - | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TK95H303V Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TK95G503V Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | ±0.1°C | - | 50k | - | 4252K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL2008-39.6K-150-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | - | Through Hole | Disc, 5.6mm Dia x 4.3mm W | - | - | - | -50°C~150°C | Bulk | - | RL2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | ±10% | - | 70k | - | 4220K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135-502LAC-J01 Honeywell | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTHS0603N17N2003JE Vishay Dale | 396 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | Automotive grade | - | Tape & Reel (TR) | 2013 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 200kOhm | - | 125°C | -40°C | - | 125mW | - | - | 800μm | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | ±5% | - | 200k | ±3% | - | - | - | - | 4247K | - | - | - | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DKA202N3 Amphenol Advanced Sensors | 2895 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | -40°C~250°C | Bulk | 2006 | DKA202 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | 2kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±3% | - | 2k | ±1% | 3540K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() DKF303N10 Amphenol Advanced Sensors | 987 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | -40°C~250°C | Bulk | - | DKF303 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 30kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±10% | - | 30k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() DKA502N10 Amphenol Advanced Sensors | 46 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | -40°C~250°C | Bulk | - | DKA502 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 5kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±10% | - | 5k | ±1% | 3540K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 140-103LAG-RB1 Honeywell Sensing and Productivity Solutions | 76 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | Disc, 2.54mm | WIRE | 2 | Military grade | -60°C~125°C | Bulk | 2009 | 140 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | - | - | NTC THERMISTOR | - | - | - | 2.54mm | - | 381mm | - | - | - | - | ±10% | TEMPERATURE SENSING | 10k | ±1.3% | - | 3887 K | - | - | - | 3887K | 254mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NTCG164BH472JT1 TDK Corporation | 3821 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | 1608 | - | 0603 | - | - | - | - | DUAL ENDED | 100mW | - | ±5% | TEMPERATURE SENSING | 4.7k | ±3% | 4100K | 4100 K | 4067K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J0EV104FM Panasonic Electronic Components | 136000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | 66mW | - | - | - | 1005 | - | 0402 | - | - | - | - | - | 66mW | - | ±1% | - | 100k | ±1% | 4750K | - | 4700K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15XW472J0SRC Murata Electronics | 8868 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NB21K00103JBB AVX Corporation | 86800 | - | - | 27 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB21 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | 70mW | TR, CARDBOARD, 7 INCH | 70mW | 800μm | - | NTC THERMISTOR | 1608 | 0.07W | 0603 | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3630K | 3630 K | - | - | - | - | - | 800μm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NCU18WF104F60RB Murata Electronics | 30080 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |